- Manufacturer
- Series
- Material
- Type
- RoHS
- Color
- Length
- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Rivets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Weight | Body Material | Contact Materials | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Hole Diameter | Outside Diameter | Head Diameter | Rivet Length | Grip Range | Rivet Diameter | Features | Length | Diameter - Inside | Panel Thickness | Head Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SR-3045W Essentra Components | In Stock | - | Datasheet | 15 Weeks | - | Rivet | 100 | Nylon | - | - | - | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.124 (3.15mm) | 6.4 mm | 0.252 (6.40mm) | 0.177 4.50mm | 0.079 ~ 0.118 (2.01mm ~ 3.00mm) | 0.118 (3.00mm) | - | 7.7mm | - | 2.9972mm | 0.063 1.60mm 1/16 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SR-4070W Essentra Components | In Stock | - | Datasheet | 15 Weeks | - | Rivet | 100 | Nylon | - | - | - | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.163 (4.14mm) | 8 mm | 0.315 (8.00mm) | 0.276 7.01mm | 0.177 ~ 0.217 (4.50mm ~ 5.51mm) | 0.158 (4.01mm) | - | 10.8mm | - | 5.5118mm | 0.071 1.80mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SR-4080W Essentra Components | In Stock | - | Datasheet | 15 Weeks | - | Rivet | 217 | Nylon | - | - | - | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.163 (4.14mm) | 8 mm | 0.315 (8.00mm) | 0.315 8.00mm | 0.217 ~ 0.256 (5.51mm ~ 6.50mm) | 0.158 (4.01mm) | - | 10.8mm | - | 6.5024mm | 0.071 1.80mm | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SR-5105B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | - | - | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.203 (5.16mm) | 9 mm | 0.354 (8.99mm) | 0.413 10.50mm | 0.295 ~ 0.335 (7.49mm ~ 8.51mm) | 0.197 (5.00mm) | - | 14.2mm | - | 8.509mm | 0.087 2.21mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() PPR-93-14B Essentra Components | In Stock | - | Datasheet | 6 Weeks | - | Rivet | - | Nylon | - | - | - | - | 2011 | Richco, PPR | Active | Not Applicable | Push Rivet | Black | 0.197 (5.00mm) | - | 0.382 (9.70mm) | 0.433 11.00mm | 0.118 ~ 0.276 (3.00mm ~ 7.01mm) | - | Requires Installation Tool | 12mm | - | 7.0104mm | 0.079 2.01mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() SRT-4060B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | - | - | - | 2005 | Richco, SRT | Active | Not Applicable | Snap Rivet | Black | 0.163 (4.14mm) | - | 0.472 (11.99mm) | 0.240 6.10mm | 0.138 ~ 0.177 (3.51mm ~ 4.50mm) | 0.157 (3.99mm) | - | 7.9mm | - | - | 0.315 8.00mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() SR-5085W Essentra Components | In Stock | - | Datasheet | 15 Weeks | - | Rivet | - | Nylon | - | - | - | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.203 (5.16mm) | 9 mm | 0.354 (8.99mm) | 0.335 8.50mm | 0.217 ~ 0.256 (5.51mm ~ 6.50mm) | 0.197 (5.00mm) | - | 10.5mm | - | 6.5024mm | 0.087 2.21mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NR1-C Panduit Corp | 91000 |
| Datasheet | 4 Weeks | - | Cable | - | Nylon | 72.574779g | Nylon | - | Bulk | 2005 | NR1 | Active | Not Applicable | Push Rivet | Natural | 0.187 (4.75mm) 3/16 | 11.049 mm | 0.435 (11.05mm) | 0.370 9.40mm | 0.156 ~ 0.187 (3.96mm ~ 4.75mm) | - | Requires Installation Tool | 9.9mm | - | - | 0.070 1.78mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRHR-3535 Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | - | - | Nylon | - | - | - | - | 2010 | Richco, SRHR | Active | 1 (Unlimited) | Snap Rivet | Tan | 0.144 (3.66mm) | - | 0.252 (6.40mm) | 0.138 3.51mm | 0.047 ~ 0.083 (1.19mm ~ 2.11mm) | 0.138 (3.51mm) | Heat Resistant | 5.1mm | - | 2.1082mm | 0.063 1.60mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SRHR-4050 Essentra Components | In Stock | - | Datasheet | 15 Weeks | - | Rivet | 197 | Nylon | - | - | - | - | 2010 | Richco, SRHR | Active | Not Applicable | Snap Rivet | Tan | 0.163 (4.14mm) | - | 0.315 (8.00mm) | 0.197 5.00mm | 0.098 ~ 0.138 (2.50mm ~ 3.51mm) | 0.157 (3.99mm) | Heat Resistant | 7.1mm | - | 3.5052mm | 0.071 1.80mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() MB-9-156 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | - | 344 | Nylon | - | - | - | - | 2008 | Richco, MB | Active | Not Applicable | Mounting Button | Natural | 0.156 (3.96mm) 5/32 | - | 0.390 (9.91mm) | - | 0.281 ~ 0.344 (7.14mm ~ 8.74mm) 9/32 ~ 11/32 | - | - | - | - | - | 0.188 4.78mm 3/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() MB-9-187 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | - | 344 | Nylon | - | - | - | - | 2008 | Richco, MB | Active | Not Applicable | Mounting Button | Natural | 0.187 (4.75mm) 3/16 | - | 0.484 (12.29mm) 31/64 | - | 0.281 ~ 0.344 (7.14mm ~ 8.74mm) 9/32 ~ 11/32 | - | - | - | - | - | 0.188 4.78mm 3/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SR-6060W Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | 100 | Nylon | - | - | - | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.242 (6.15mm) | 12 mm | 0.472 (11.99mm) | 0.240 6.10mm | 0.098 ~ 0.158 (2.50mm ~ 4.01mm) | 0.236 (5.99mm) | - | 11.5mm | - | 4.0132mm | 0.098 2.49mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() RBF-4-15-12 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | - | - | Nylon | - | - | - | - | 2009 | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.157 (3.99mm) | - | 0.470 (11.94mm) | 0.590 14.99mm | 0.220 ~ 0.420 (5.59mm ~ 10.67mm) | - | - | 15mm | - | 10.668mm | 0.060 1.52mm | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() SR-2664W Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | - | - | - | 2009 | Richco, SR | Active | 1 (Unlimited) | Snap Rivet | White | 0.108 (2.74mm) | 5 mm | 0.197 (5.00mm) | 0.252 6.40mm | 0.169 ~ 0.205 (4.29mm ~ 5.21mm) | 0.102 (2.59mm) | - | 9.2mm | - | 5.207mm | 0.055 1.40mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() 25 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Brass, Tin Plated | - | - | Brass | - | - | - | Active | 1 (Unlimited) | Eyelets | - | 0.062 (1.57mm) 1/16 | - | 0.105 (2.67mm) | 0.156 3.96mm | - | 0.059 (1.50mm) | Requires Installation Tool | 3.96mm | 1.14 mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SRVO-2056B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | - | - | - | 2009 | Richco, SR | Active | 1 (Unlimited) | Snap Rivet | Black | 0.085 (2.16mm) | - | 0.165 (4.19mm) | 0.220 5.59mm | 0.146 ~ 0.173 (3.71mm ~ 4.39mm) | 0.079 (2.01mm) | Flame Retardant | - | - | 4.3942mm | 0.047 1.19mm 3/64 | - | - | RoHS Compliant | - | - | ||
![]() RFL-1BK Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Rivet | - | Nylon | - | - | - | - | 2009 | Richco, RFL | Active | 1 (Unlimited) | Push Rivet | Black | 0.220 (5.59mm) | - | 0.430 (10.92mm) | 0.417 10.59mm | 0.110 ~ 0.150 (2.79mm ~ 3.81mm) | - | Folding Legs | - | - | 3.81mm | 0.080 2.03mm | - | - | RoHS Compliant | - | - | ||
![]() 0830959 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | - | Plastic | - | - | - | - | - | - | Active | 1 (Unlimited) | Snap Rivet | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() RBF-7.1-15-12 Essentra Components | In Stock | - | - | 3 Weeks | - | Rivet | - | Nylon | - | - | - | - | - | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.281 (7.14mm) | 12 mm | 0.470 (11.94mm) | 0.590 14.99mm | 0.150 ~ 0.420 (3.81mm ~ 10.67mm) | - | - | 15mm | - | 10.668mm | 0.060 1.52mm | - | No SVHC | RoHS Compliant | - | - |