- Manufacturer
- Series
- Material
- Type
- RoHS
- Color
- Length
- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Rivets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Hole Diameter | Outside Diameter | Head Diameter | Rivet Length | Grip Range | Rivet Diameter | Features | Length | Thickness | Panel Thickness | Head Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRCS-4090B Essentra Components | In Stock | - | Datasheet | 11 Weeks | Rivet | - | Nylon | 2009 | Richco, SRCS | Active | 1 (Unlimited) | Snap Rivet | Black | 0.163 (4.14mm) | - | 0.350 (8.89mm) | 0.350 8.89mm | 0.256 ~ 0.295 (6.50mm ~ 7.49mm) | 0.157 (3.99mm) | - | - | - | - | 0.110 2.79mm | - | RoHS Compliant | - | ||
![]() 3310 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Rivet | - | Nylon | - | - | Active | 1 (Unlimited) | Mounting Button | Black | 0.158 (4.01mm) | - | 0.313 (7.95mm) 5/16 | - | 0.093 (2.36mm) | 0.158 (4.01mm) | - | - | - | 2.3622mm | 0.063 1.60mm 1/16 | - | ROHS3 Compliant | - | ||
![]() BPF-A414 Essentra Components | In Stock | - | Datasheet | 10 Weeks | External | 482 | Nylon | 2005 | Richco, BPF | Active | Not Applicable | Barbed Fastener | Black | 0.185 (4.70mm) | 11.5 mm | 0.453 (11.51mm) | 0.482 12.24mm | 0.031 ~ 0.118 (0.79mm ~ 3.00mm) | - | - | 14mm | - | - | 0.070 1.78mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() SRVO-3580B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.144 (3.66mm) | - | 0.252 (6.40mm) | 0.310 7.87mm | 0.217 ~ 0.256 (5.51mm ~ 6.50mm) | 0.138 (3.51mm) | Flame Retardant | 9.14mm | - | 6.5024mm | 0.063 1.60mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() BR2-226-01BK Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | - | Nylon | 2010 | Richco, BR | Active | 1 (Unlimited) | Barbed Fastener (2 Piece) | Black | 0.281 (7.14mm) | - | 0.406 (10.31mm) | 0.226 5.74mm | 0.235 ~ 0.297 (5.97mm ~ 7.54mm) | - | - | - | - | - | 0.063 1.60mm 1/16 | - | RoHS Compliant | - | ||
![]() BR1-488-01BK Essentra Components | In Stock | - | Datasheet | 2 Weeks | Rivet | - | Nylon | 2010 | Richco, BR | Active | 1 (Unlimited) | Barbed Fastener (2 Piece) | Black | 0.281 (7.14mm) | - | 0.750 (19.05mm) 3/4 | 0.488 12.40mm | 0.500 ~ 0.812 (12.70mm ~ 20.62mm) | - | - | - | - | - | 0.093 2.36mm | - | RoHS Compliant | - | ||
![]() PR1M4 HellermannTyton | In Stock | - | Datasheet | 2 Weeks | Panel | - | Plastic | 2015 | - | Active | 1 (Unlimited) | Push Rivet | Natural | 0.187 (4.75mm) 3/16 | - | - | - | 0.154 ~ 0.279 (3.90mm ~ 7.00mm) | - | Requires Installation Tool | - | - | - | - | - | RoHS Compliant | - | ||
![]() XT3120375A Essentra Components | In Stock | - | - | 3 Weeks | - | 062 | Nylon | 2014 | XT | Discontinued | 1 (Unlimited) | Barbed Fastener | Black | 0.312 (7.92mm) 5/16 | - | 0.874 (22.20mm) | 0.529 13.44mm | 0.062 ~ 0.374 (1.57mm ~ 9.50mm) | - | - | - | - | - | 0.100 2.54mm | - | RoHS Compliant | - | ||
![]() 3300 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Rivet | - | Nylon | - | - | Active | 1 (Unlimited) | Mounting Button | Black | 0.125 (3.18mm) 1/8 | - | 0.250 (6.35mm) 1/4 | - | 0.093 (2.36mm) | 0.125 (3.18mm) 1/8 | - | - | - | 2.3622mm | 0.063 1.60mm 1/16 | - | ROHS3 Compliant | Lead Free | ||
![]() PPR-6060B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | 2005 | Richco, PPR | Active | Not Applicable | Push Rivet | Black | 0.240 (6.10mm) | - | 0.430 (10.92mm) | 0.240 6.10mm | 0.100 ~ 0.160 (2.54mm ~ 4.06mm) | - | - | 6mm | 4.1mm | 4.064mm | 0.060 1.52mm | - | RoHS Compliant | Lead Free | ||
![]() 3305 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Rivet | - | Nylon | - | - | Active | 1 (Unlimited) | Mounting Button | Black | 0.125 (3.18mm) 1/8 | - | 0.250 (6.35mm) 1/4 | - | 0.250 (6.35mm) 1/4 | 0.125 (3.18mm) 1/8 | - | - | - | 6.35mm | 0.063 1.60mm 1/16 | - | ROHS3 Compliant | - | ||
![]() 3322 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Rivet | - | Nylon | - | - | Active | 1 (Unlimited) | Mounting Button | Black | 0.187 (4.75mm) 3/16 | - | 0.313 (7.95mm) 5/16 | - | 0.187 (4.75mm) 3/16 | 0.187 (4.75mm) 3/16 | - | - | - | 4.7498mm | 0.063 1.60mm 1/16 | - | ROHS3 Compliant | - | ||
![]() 3441 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Rivet | - | Nylon | - | - | Active | 1 (Unlimited) | Snap Rivet | Black | 0.085 (2.16mm) | 4.19 mm | 0.165 (4.19mm) | 0.160 4.06mm | 0.083 ~ 0.110 (2.11mm ~ 2.79mm) | 0.076 (1.93mm) | - | 4mm | - | 2.794mm | 0.047 1.19mm 3/64 | - | ROHS3 Compliant | Lead Free | ||
![]() 167210069902 Essentra Components | In Stock | - | - | 10 Weeks | - | - | Nylon | - | Skiffy, 167-2 | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.268 ~ 0.327 (6.80mm ~ 8.30mm) | - | 0.512 (13.00mm) | 0.551 14.00mm | 0.059 ~ 0.354 (1.50mm ~ 9.00mm) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 167206569902 Essentra Components | In Stock | - | - | 10 Weeks | - | - | Nylon | - | Skiffy | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.220 ~ 0.252 (5.59mm ~ 6.40mm) | - | 0.512 (13.00mm) | 0.787 20.00mm | 0.059 ~ 0.591 (1.50mm ~ 15.00mm) | - | - | - | - | - | 0.059 1.50mm | - | RoHS Compliant | - | ||
![]() 167109000002 Essentra Components | In Stock | - | - | 10 Weeks | - | - | Nylon | - | Skiffy, 167 | Active | 1 (Unlimited) | Barbed Fastener | Natural | 0.394 (10.00mm) | - | 1.000 (25.40mm) 1 | 0.819 20.80mm | 0.114 ~ 0.567 (2.90mm ~ 14.40mm) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 468824 Essentra Components | In Stock | - | - | 10 Weeks | - | - | Nylon | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.252 (6.40mm) | - | 0.752 (19.10mm) | 0.626 15.90mm | 0.106 ~ 0.287 (2.69mm ~ 7.30mm) | - | - | - | - | - | 0.031 0.79mm 1/32 | - | RoHS Compliant | - | ||
![]() 167008569902 Essentra Components | In Stock | - | - | 10 Weeks | - | - | Nylon | - | Skiffy, 167 | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.236 (5.99mm) | - | 1.000 (25.40mm) 1 | 1.441 36.60mm | 0.067 ~ 1.252 (1.70mm ~ 31.80mm) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 167107500002 Essentra Components | In Stock | - | - | 10 Weeks | - | - | Nylon | - | Skiffy, 167 | Active | 1 (Unlimited) | Barbed Fastener | Natural | 0.276 (7.01mm) | - | 0.748 (19.00mm) | 0.835 21.20mm | 0.059 ~ 0.551 (1.50mm ~ 14.00mm) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 167208569902 Essentra Components | In Stock | - | - | 10 Weeks | - | - | Nylon | - | Skiffy, 167-2 | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.232 ~ 0.283 (5.90mm ~ 7.20mm) | - | 0.669 (16.99mm) | 0.591 15.01mm | 0.039 ~ 0.394 (0.99mm ~ 10.00mm) | - | - | - | - | - | - | - | RoHS Compliant | - |