- Manufacturer
- Series
- Material
- Type
- RoHS
- Color
- Length
- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Rivets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Hole Diameter | Outside Diameter | Head Diameter | Rivet Length | Grip Range | Rivet Diameter | Features | Length | Panel Thickness | Head Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DFVO-137-010 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | - | Nylon | 2010 | Richco, DF | Active | 1 (Unlimited) | Mounting Button | Natural | 0.126 (3.20mm) | - | 0.315 (8.00mm) | 0.512 13.00mm | 0.039 ~ 0.177 (0.99mm ~ 4.50mm) | 0.106 (2.69mm) | Flame Retardant | - | 4.4958mm | 0.059 1.50mm | - | RoHS Compliant | - | Lead Free | ||
![]() PPR-1B Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | - | Nylon | 2011 | Richco, PPR | Active | 1 (Unlimited) | Push Rivet | Black | 0.217 (5.51mm) | - | 0.370 (9.40mm) | 0.449 11.40mm | 0.094 ~ 0.158 (2.39mm ~ 4.01mm) | - | - | - | 4.0132mm | 0.079 2.01mm | - | RoHS Compliant | - | - | ||
![]() SRT-3535B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | - | Nylon | 2005 | Richco, SRT | Active | 1 (Unlimited) | Snap Rivet | Black | 0.144 (3.66mm) | - | 0.394 (10.01mm) | 0.140 3.56mm | 0.039 ~ 0.079 (0.99mm ~ 2.01mm) | 0.139 (3.53mm) | - | - | - | 0.315 8.00mm | - | RoHS Compliant | - | - | ||
![]() SRT-4050B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | 2005 | Richco, SRT | Active | Not Applicable | Snap Rivet | Black | 0.163 (4.14mm) | - | 0.472 (11.99mm) | 0.300 7.62mm | 0.098 ~ 0.138 (2.50mm ~ 3.51mm) | 0.157 (3.99mm) | - | - | - | 0.315 8.00mm | - | RoHS Compliant | - | - | ||
![]() BR1-488-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | External | - | Nylon | 2010 | Richco, BR | Active | Not Applicable | Barbed Fastener (2 Piece) | Natural | 0.281 (7.14mm) | 19.1 mm | 0.750 (19.05mm) 3/4 | 0.488 12.40mm | 0.500 ~ 0.812 (12.70mm ~ 20.62mm) | - | - | 14.8mm | 20.6248mm | 0.093 2.36mm | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() BR1-768-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | External | - | Nylon | 2006 | Richco, BR | Active | Not Applicable | Barbed Fastener (2 Piece) | Natural | 0.281 (7.14mm) | 19.1 mm | 0.750 (19.05mm) 3/4 | 0.768 19.51mm | 0.781 ~ 1.375 (19.84mm ~ 34.93mm) | - | - | 21.9mm | 34.925mm | 0.093 2.36mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SR-3090B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.124 (3.15mm) | 6.4 mm | 0.252 (6.40mm) | 0.354 9.00mm | 0.256 ~ 0.295 (6.50mm ~ 7.49mm) | 0.118 (3.00mm) | - | 12.6mm | 7.493mm | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SRVO-4070B Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | 217 | Nylon | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.163 (4.14mm) | - | 0.315 (8.00mm) | 0.280 7.11mm | 0.177 ~ 0.217 (4.50mm ~ 5.51mm) | 0.158 (4.01mm) | Flame Retardant | 8.9mm | 5.5118mm | 0.071 1.80mm | - | RoHS Compliant | - | Lead Free | ||
![]() BPFR-1 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | - | Nylon | 2009 | Richco, BPFR | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.313 (7.95mm) | - | 0.701 (17.81mm) | 0.988 25.10mm | 0.236 (5.99mm) | - | Requires Installation Tool, Unscrewing | - | - | 0.169 4.29mm | - | RoHS Compliant | - | - | ||
![]() 468833 Essentra Components | In Stock | - | - | 10 Weeks | - | - | Nylon | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Natural | 0.118 ~ 0.126 (3.00mm ~ 3.20mm) | - | 0.217 (5.50mm) | 0.728 18.50mm | 0.157 ~ 0.650 (4.00mm ~ 16.50mm) | - | - | - | - | 0.039 0.99mm | - | RoHS Compliant | - | - | ||
![]() 167102069902 Essentra Components | In Stock | - | - | 10 Weeks | - | - | Nylon | - | Skiffy, 167 | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.138 (3.50mm) | - | 0.358 (9.10mm) | 0.374 9.50mm | 0.028 ~ 0.197 (0.70mm ~ 5.00mm) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SRVO-4060B Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | - | Nylon | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.163 (4.14mm) | - | 0.315 (8.00mm) | 0.240 6.10mm | 0.138 ~ 0.177 (3.51mm ~ 4.50mm) | 0.158 (4.01mm) | Flame Retardant | 7.1mm | 4.4958mm | 0.071 1.80mm | - | RoHS Compliant | - | Lead Free | ||
![]() DF-137-031 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | - | Acetal | 2010 | Richco, DF | Active | Not Applicable | Mounting Button | White | 0.185 (4.70mm) | 11 mm | 0.433 (11.00mm) | 0.590 14.99mm | 0.039 ~ 0.216 (0.99mm ~ 5.49mm) | 0.134 (3.40mm) | - | 17.9mm | 5.4864mm | 0.114 2.90mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 3449 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Rivet | - | Nylon | - | - | Active | 1 (Unlimited) | Snap Rivet | Black | 0.162 (4.12mm) | 8 mm | 0.315 (8.00mm) | 0.350 8.89mm | 0.256 ~ 0.295 (6.50mm ~ 7.49mm) | 0.158 (4.01mm) | - | 9mm | 7.493mm | 0.071 1.80mm | - | ROHS3 Compliant | - | - | ||
![]() SR-3550B Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | 100 | Nylon | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.144 (3.66mm) | 6.4 mm | 0.252 (6.40mm) | 0.197 5.00mm | 0.106 ~ 0.142 (2.69mm ~ 3.61mm) | 0.138 (3.51mm) | - | 7.7mm | 3.6068mm | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SRT-3580B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | 2005 | Richco, SRT | Active | 1 (Unlimited) | Snap Rivet | Black | 0.144 (3.66mm) | - | 0.394 (10.01mm) | 0.315 8.00mm | 0.209 ~ 0.256 (5.31mm ~ 6.50mm) | 0.139 (3.53mm) | - | - | - | 0.315 8.00mm | - | RoHS Compliant | - | - | ||
![]() MB-11-156 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | 344 | Nylon | 2008 | Richco, MB | Active | Not Applicable | Mounting Button | Natural | 0.156 (3.96mm) 5/32 | - | 0.390 (9.91mm) | - | 0.344 ~ 0.406 (8.74mm ~ 10.31mm) 11/32 ~ 13/32 | - | - | - | - | 0.188 4.78mm 3/16 | - | RoHS Compliant | - | Lead Free | ||
![]() SRHR-4080 Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | 217 | Nylon | 2002 | Richco, SRHR | Active | Not Applicable | Snap Rivet | Tan | 0.163 (4.14mm) | - | 0.315 (8.00mm) | 0.310 7.87mm | 0.217 ~ 0.256 (5.51mm ~ 6.50mm) | 0.157 (3.99mm) | Heat Resistant | 8.9mm | 6.5024mm | 0.071 1.80mm | - | RoHS Compliant | - | Lead Free | ||
![]() HSR-1 Essentra Components | In Stock | - | Datasheet | 11 Weeks | Push Pin | - | Nylon | 2008 | Richco | Active | 1 (Unlimited) | Snap Lock Pin | Natural | 0.141 (3.59mm) | 5 mm | 0.197 (5.00mm) | 0.646 16.41mm | - | - | - | 16.4mm | - | 0.118 3.00mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() PL-250-10-01BK Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | 2011 | Richco, PL | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.250 (6.35mm) 1/4 | - | 0.500 (12.70mm) 1/2 | 0.625 15.88mm 5/8 | 0.125 (3.18mm) 1/8 | - | - | - | - | 0.078 1.98mm | - | RoHS Compliant | - | - |