- Manufacturer
- Series
- Material
- Type
- RoHS
- Color
- Length
- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Rivets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Plating | Hole Diameter | Outside Diameter | Head Diameter | Rivet Length | Grip Range | Rivet Diameter | Features | Height | Length | Diameter - Inside | Panel Thickness | Head Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XT3750250A Essentra Components | In Stock | - | - | 3 Weeks | - | 062 | Nylon | 2014 | Alliance Plastics, XT | Active | 1 (Unlimited) | Barbed Fastener | Black | - | 0.375 (9.53mm) 3/8 | - | 1.000 (25.40mm) 1 | 0.445 11.30mm | 0.062 ~ 0.252 (1.57mm ~ 6.40mm) | - | - | - | - | - | - | 0.100 2.54mm | - | RoHS Compliant | - | - | ||
![]() RBF-4-8.6-16 Essentra Components | In Stock | - | - | 3 Weeks | Rivet | - | Nylon | - | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | - | 0.157 (3.99mm) | - | 0.630 (16.00mm) | 0.340 8.64mm | 0.080 ~ 0.170 (2.03mm ~ 4.32mm) | - | - | - | 8.6mm | - | 4.318mm | 0.080 2.03mm | - | RoHS Compliant | UL94 V-2 | - | ||
![]() XT2810375A Essentra Components | In Stock | - | - | 3 Weeks | - | 062 | Nylon | 2014 | Alliance Plastics, XT | Active | 1 (Unlimited) | Barbed Fastener | Black | - | 0.281 (7.14mm) | - | 0.787 (19.99mm) | 0.515 13.08mm | 0.062 ~ 0.374 (1.57mm ~ 9.50mm) | - | - | - | - | - | - | 0.100 2.54mm | - | RoHS Compliant | - | - | ||
![]() FBR-1 Essentra Components | In Stock | - | Datasheet | 11 Weeks | Rivet | - | Nylon | - | Richco, FBR | Active | 1 (Unlimited) | Barbed Fastener | Black | - | 0.268 (6.80mm) | - | 0.500 (12.70mm) 1/2 | 0.382 9.70mm | 0.394 (10.01mm) | - | - | 3.5mm | - | - | - | 0.100 2.54mm | No SVHC | RoHS Compliant | - | - | ||
![]() DFVO-137-031 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | - | Nylon | 2010 | Richco, DF | Active | Not Applicable | Mounting Button | Natural | - | 0.185 (4.70mm) | - | 0.433 (11.00mm) | 0.590 14.99mm | 0.039 ~ 0.216 (0.99mm ~ 5.49mm) | 0.134 (3.40mm) | Flame Retardant | - | - | - | 5.4864mm | 0.114 2.90mm | - | RoHS Compliant | - | - | ||
![]() XT3120250A Essentra Components | In Stock | - | - | 3 Weeks | - | 062 | Nylon | 2014 | XT | Discontinued | 1 (Unlimited) | Barbed Fastener | Black | - | 0.312 (7.92mm) 5/16 | - | 0.874 (22.20mm) | 0.410 10.41mm | 0.062 ~ 0.252 (1.57mm ~ 6.40mm) | - | - | - | - | - | - | 0.100 2.54mm | - | RoHS Compliant | - | - | ||
![]() XT3121000A Essentra Components | In Stock | - | - | 3 Weeks | - | 062 | Nylon | 2014 | XT | Discontinued | 1 (Unlimited) | Barbed Fastener | Black | - | 0.312 (7.92mm) 5/16 | - | 0.874 (22.20mm) | 1.160 29.46mm | 0.062 ~ 1.000 (1.57mm ~ 25.40mm) 1/16 ~ 1 | - | - | - | - | - | - | 0.100 2.54mm | - | RoHS Compliant | - | - | ||
![]() BPF-F3T31 Essentra Components | In Stock | - | Datasheet | 10 Weeks | External | - | Nylon | 2009 | Richco, BPF | Active | Not Applicable | Barbed Fastener | Black | - | 0.197 (5.00mm) | 15.7 mm | 0.618 (15.70mm) | 0.832 21.13mm | 0.079 ~ 0.394 (2.01mm ~ 10.01mm) | - | - | - | 23.4mm | - | - | 0.089 2.26mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 3321 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Clip | - | Nylon | - | - | Active | 1 (Unlimited) | Mounting Button | Black | - | 0.187 (4.75mm) 3/16 | - | 0.313 (7.95mm) 5/16 | - | 0.156 (3.96mm) | 0.187 (4.75mm) 3/16 | - | - | - | - | 3.9624mm | 0.063 1.60mm 1/16 | - | ROHS3 Compliant | - | - | ||
![]() 3390 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | - | Brass | - | - | Active | 1 (Unlimited) | Semi-Tubular Rivet | Natural | Nickel | 0.128 (3.25mm) | 5.5372 mm | 0.218 (5.54mm) | 0.218 5.54mm | - | 0.120 (3.05mm) | - | - | 5.5372mm | 3.1242 mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SR-2064B Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | 197 | Nylon | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | - | 0.085 (2.16mm) | 4.2 mm | 0.165 (4.19mm) | 0.252 6.40mm | 0.173 ~ 0.197 (4.39mm ~ 5.00mm) | 0.079 (2.01mm) | - | - | 7.1mm | - | 5.0038mm | 0.047 1.19mm 3/64 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 113000369902 Essentra Components | In Stock | - | - | 2 Weeks | - | - | Nylon | - | Skiffy | Active | Not Applicable | Snap Rivet | Black | - | - | - | 0.787 (19.99mm) | 0.551 14.00mm | 0.118 ~ 0.394 (3.00mm ~ 10.01mm) | 0.315 (8.00mm) | - | - | - | - | - | 0.059 1.50mm | - | RoHS Compliant | - | - | ||
![]() SRH-3580 Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | 217 | Nylon | 2002 | Richco, SRH | Active | 1 (Unlimited) | Snap Rivet | - | - | 0.144 (3.66mm) | - | 0.236 (5.99mm) | 0.315 8.00mm | 0.217 ~ 0.256 (5.51mm ~ 6.50mm) | 0.138 (3.51mm) | - | - | - | - | - | 0.039 0.99mm | - | RoHS Compliant | - | Lead Free | ||
![]() XT1880625A Essentra Components | In Stock | - | - | 3 Weeks | - | 062 | Nylon | 2014 | Alliance Plastics, XT | Active | 1 (Unlimited) | Barbed Fastener | Black | - | 0.187 (4.75mm) 3/16 | - | 0.500 (12.70mm) 1/2 | 0.723 18.36mm | 0.062 ~ 0.626 (1.57mm ~ 15.90mm) | - | - | - | - | - | - | 0.078 1.98mm | - | RoHS Compliant | - | - | ||
![]() XT1880250A Essentra Components | In Stock | - | - | 3 Weeks | - | 062 | Nylon | 2014 | Alliance Plastics, XT | Active | 1 (Unlimited) | Barbed Fastener | Black | - | 0.187 (4.75mm) 3/16 | - | 0.500 (12.70mm) 1/2 | 0.348 8.84mm | 0.062 ~ 0.252 (1.57mm ~ 6.40mm) | - | - | - | - | - | - | 0.078 1.98mm | - | RoHS Compliant | - | - | ||
![]() XT2500625A Essentra Components | In Stock | - | - | 3 Weeks | - | 062 | Nylon | 2014 | Alliance Plastics, XT | Active | 1 (Unlimited) | Barbed Fastener | Black | - | 0.250 (6.35mm) 1/4 | - | 0.701 (17.81mm) | 0.755 19.18mm | 0.062 ~ 0.626 (1.57mm ~ 15.90mm) | - | - | - | - | - | - | 0.100 2.54mm | - | RoHS Compliant | - | - | ||
![]() 16 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Brass, Tin Plated | - | - | Active | 1 (Unlimited) | Eyelets | - | - | 0.156 (3.96mm) 5/32 | - | - | 0.187 4.75mm 3/16 | - | 0.152 (3.86mm) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PPR-1 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | - | Nylon | 2011 | Richco, PPR | Active | Not Applicable | Push Rivet | Natural | - | 0.217 (5.51mm) | - | 0.370 (9.40mm) | 0.449 11.40mm | 0.094 ~ 0.158 (2.39mm ~ 4.01mm) | - | Requires Installation Tool | - | 11.4mm | - | - | 0.079 2.01mm | - | RoHS Compliant | - | Lead Free | ||
![]() RBF-6.4-11.1-12 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | - | Nylon | - | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | - | 0.250 (6.35mm) 1/4 | - | 0.470 (11.94mm) | 0.440 11.18mm | 0.080 ~ 0.280 (2.03mm ~ 7.11mm) | - | - | - | 11.1mm | - | 7.112mm | 0.060 1.52mm | - | RoHS Compliant | - | - | ||
![]() SRT-3545B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | - | Nylon | 2005 | Richco, SRT | Active | Not Applicable | Snap Rivet | Black | - | 0.144 (3.66mm) | - | 0.394 (10.01mm) | 0.260 6.60mm | 0.079 ~ 0.118 (2.01mm ~ 3.00mm) | 0.139 (3.53mm) | - | - | - | - | - | 0.315 8.00mm | - | RoHS Compliant | - | - |