- Manufacturer
- Series
- Material
- Type
- RoHS
- Color
- Length
- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Rivets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Plating | Hole Diameter | Outside Diameter | Head Diameter | Rivet Length | Grip Range | Rivet Diameter | Features | Length | Diameter - Inside | Panel Thickness | Head Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR32-3-1 Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | 2002 | Richco, CR | Active | 1 (Unlimited) | Blind Rivet | Black | - | 0.130 (3.30mm) | - | 0.252 (6.40mm) | 0.500 12.70mm 1/2 | 0.276 ~ 0.394 (7.01mm ~ 10.00mm) | 0.126 (3.20mm) | Requires Installation Tool | - | - | - | 0.055 1.40mm | RoHS Compliant | - | ||
![]() TR-1 Essentra Components | In Stock | - | Datasheet | 11 Weeks | Rivet | - | Nylon | - | Richco | Active | 1 (Unlimited) | Snap Rivet | Black | - | 0.201 (5.11mm) | - | - | 0.445 11.30mm | 0.059 ~ 0.181 (1.50mm ~ 4.60mm) | - | - | - | - | - | 0.045 1.14mm | RoHS Compliant | - | ||
![]() XT2500250A Essentra Components | In Stock | - | - | 3 Weeks | - | - | Nylon | 2014 | Alliance Plastics, XT | Active | 1 (Unlimited) | Barbed Fastener | Black | - | 0.250 (6.35mm) 1/4 | - | 0.701 (17.81mm) | 0.391 9.93mm | 0.062 ~ 0.252 (1.57mm ~ 6.40mm) | - | - | - | - | - | 0.100 2.54mm | RoHS Compliant | - | ||
![]() FR006A Essentra Components | In Stock | - | - | 2 Weeks | - | - | Nylon | 2015 | FR | Discontinued | Not Applicable | Barbed Fastener | Black | - | 0.281 (7.14mm) | - | 0.625 (15.88mm) 5/8 | 0.890 22.60mm | 0.093 x 0.500 (2.36mm x 12.70mm) | - | - | - | - | - | 0.110 2.79mm | RoHS Compliant | - | ||
![]() HSR-2 Essentra Components | In Stock | - | Datasheet | 11 Weeks | Push Pin | - | Nylon | 2014 | Richco | Active | 1 (Unlimited) | Snap Lock Pin | Natural | - | 0.130 (3.30mm) | - | 0.180 (4.57mm) | 0.790 20.07mm | - | - | - | - | - | - | 0.051 1.30mm | RoHS Compliant | - | ||
![]() FR003A Essentra Components | In Stock | - | - | 2 Weeks | - | - | Nylon | 2015 | FR | Discontinued | Not Applicable | Barbed Fastener | Black | - | 0.187 (4.75mm) 3/16 | - | 0.300 (7.62mm) | 0.700 17.78mm | 0.125 x 0.450 (3.18mm x 11.43mm) | - | - | - | - | - | 0.065 1.65mm | RoHS Compliant | - | ||
![]() 3388 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Rivet | - | Brass | - | - | Active | 1 (Unlimited) | Semi-Tubular Rivet | Natural | Nickel | 0.128 (3.25mm) | 5.5372 mm | 0.218 (5.54mm) | 0.156 3.96mm | - | 0.120 (3.05mm) | - | 3.9624mm | 3.1242 mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3391 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Rivet | - | Brass | - | - | Active | 1 (Unlimited) | Semi-Tubular Rivet | Natural | Nickel | 0.128 (3.25mm) | 5.5372 mm | 0.218 (5.54mm) | 0.250 6.35mm 1/4 | - | 0.120 (3.05mm) | - | 6.35mm | 3.1242 mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FQT-1 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | - | Acetal | 2008 | Richco | Active | 1 (Unlimited) | Push Rivet | White | - | - | - | - | 0.470 11.94mm | - | - | - | - | - | - | 0.250 6.35mm 1/4 | RoHS Compliant | - | ||
![]() RFL-2 Essentra Components | In Stock | - | Datasheet | 11 Weeks | Rivet | - | Nylon | 2009 | Richco, RFL | Active | 1 (Unlimited) | Push Rivet | Natural | - | 0.220 (5.59mm) | - | 0.430 (10.92mm) | 0.445 11.30mm | 0.140 ~ 0.180 (3.56mm ~ 4.57mm) | - | Folding Legs | - | - | 4.572mm | 0.080 2.03mm | RoHS Compliant | - | ||
![]() DFVO-137-050 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | 2010 | Richco, DF | Active | 1 (Unlimited) | Mounting Button | Natural | - | 0.307 (7.80mm) | - | 0.551 (14.00mm) | 0.748 19.00mm | 0.059 ~ 0.275 (1.50mm ~ 6.99mm) | 0.166 (4.22mm) | Flame Retardant | - | - | 6.985mm | 0.087 2.21mm | RoHS Compliant | - | ||
![]() 15 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Brass, Tin Plated | - | - | Active | 1 (Unlimited) | Eyelets | - | - | 0.156 (3.96mm) 5/32 | - | - | 0.156 3.96mm | - | 0.152 (3.86mm) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 8501260901VR Essentra Components | In Stock | - | - | 10 Weeks | - | - | Polypropylene | - | Skiffy | Active | Not Applicable | Barbed Fastener (2 Piece) | Black | - | 0.315 ~ 0.787 (8.00mm ~ 20.00mm) | - | 1.181 (30.00mm) | 1.102 28.00mm | - | 0.236 (5.99mm) | - | - | - | - | 0.118 3.00mm | RoHS Compliant | - | ||
![]() 495223 Essentra Components | In Stock | - | - | 10 Weeks | - | - | Polypropylene | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Clear | - | 0.236 ~ 0.248 (5.99mm ~ 6.30mm) | - | 0.701 (17.81mm) | 0.610 15.50mm | 0.091 ~ 0.350 (2.30mm ~ 8.90mm) | - | - | - | - | - | 0.094 2.40mm | RoHS Compliant | - | ||
![]() XT3751000A Essentra Components | In Stock | - | - | 3 Weeks | - | - | Nylon | 2014 | Alliance Plastics, XT | Active | Not Applicable | Barbed Fastener | Black | - | 0.375 (9.53mm) 3/8 | - | 1.000 (25.40mm) 1 | 1.196 30.38mm | 0.062 x 1.000 (1.58mm x 25.40mm) | - | - | - | - | - | 0.100 2.54mm | RoHS Compliant | - | ||
![]() 3382 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Rivet | - | Brass | - | - | Active | 1 (Unlimited) | Semi-Tubular Rivet | Natural | Nickel | 0.067 (1.70mm) | 2.7686 mm | 0.109 (2.77mm) | 0.156 3.96mm | - | 0.059 (1.50mm) | - | 3.9624mm | 1.5494 mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PPR- 8 Essentra Components | In Stock | - | Datasheet | - | - | - | Nylon | - | Richco, PPR | Obsolete | Not Applicable | Push Rivet | Natural | - | 0.250 (6.35mm) 1/4 | - | - | 0.620 15.75mm | - | - | Requires Installation Tool | - | - | - | - | - | - | ||
![]() XT1250250A Essentra Components | In Stock | - | - | 3 Weeks | - | 062 | Nylon | 2014 | Alliance Plastics, XT | Active | 1 (Unlimited) | Barbed Fastener | Black | - | 0.125 (3.18mm) 1/8 | - | 0.344 (8.74mm) | 0.321 8.16mm | 0.062 ~ 0.252 (1.57mm ~ 6.40mm) | - | - | - | - | - | 0.063 1.60mm 1/16 | RoHS Compliant | - | ||
![]() FR002A Essentra Components | In Stock | - | - | 2 Weeks | - | - | Nylon | 2015 | FR | Discontinued | Not Applicable | Barbed Fastener | Black | - | 0.187 (4.75mm) 3/16 | - | 0.435 (11.05mm) | 0.562 14.27mm | 0.030 x 0.330 (0.76mm x 8.38mm) | - | - | - | - | - | 0.068 1.73mm | RoHS Compliant | - | ||
![]() FR005A Essentra Components | In Stock | - | - | 2 Weeks | - | - | Nylon | 2015 | FR | Discontinued | Not Applicable | Barbed Fastener | Black | - | 0.250 (6.35mm) 1/4 | - | 0.700 (17.78mm) | 0.783 19.89mm | 0.150 x 0.535 (3.81mm x 13.59mm) | - | - | - | - | - | 0.107 2.72mm | RoHS Compliant | - |