- Manufacturer
- Type
- Material
- Thread Size
- Product
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Screw Head
- Length
- Part # Aliases
- Series
- Tradename
- Outside Diameter
Attribute column
Categories
Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Material | Country of Origin | Manufacturer Lifecycle Status | Mfr | Package | Product Status | RoHS | Voltage, Rating | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Number of Rows | Gender | Capacitance | Orientation | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Number of Circuits | Ripple Current | Plating | Life (Hours) | Impedance | Thread Size | Head Diameter | Drive Type | Screw Head Type | Features | Flammability | Diameter | Height | Height Seated (Max) | Length - Overall | Length - Below Head | Head Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0902-SS RAF | In Stock | - | - | - | - | - | Stainless Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #4-40 | 0.210 (5.33mm) | Slotted | Knob | - | - | - | - | - | 0.781 (19.84mm) | 0.688 (17.46mm) | 0.093 (2.36mm) | ||
![]() 7074-S RAF | In Stock | - | - | - | - | - | Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/16-18 | 0.500 (12.70mm) 1/2 | Hex | Cheese Head | - | - | - | - | - | 1.656 (42.07mm) | 1.438 (36.53mm) | 0.219 (5.56mm) 7/32 | ||
![]() 0590-SS-26 RAF | In Stock | - | - | - | - | - | Stainless Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | Oxide, Black | - | - | #6-32 | 0.313 (7.94mm) | Slotted | Knob | - | - | - | - | - | 0.875 (22.23mm) 7/8 | 0.750 (19.05mm) 3/4 | 0.125 (3.18mm) 1/8 | ||
![]() 0479-B RAF | In Stock | - | - | - | - | - | Brass | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | Board-to-Board | - | - | - | Vertical | - | - | - | - | - | - | - | - | 1/4-20 | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | 94V-0 | - | - | - | 1.938 (49.21mm) | 1.375 (34.93mm) | 0.563 (14.29mm) | ||
![]() 7124-S-2 RAF | In Stock | - | - | - | - | - | Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Thumb Screw | - | - | Board-to-Board | - | - | - | Vertical | - | - | - | - | - | Cadmium, Clear Chromate | - | - | #6-32 | 0.313 (7.94mm) | - | Knob | - | 94V-0 | - | - | - | 0.500 (12.70mm) 1/2 | 0.313 (7.94mm) | 0.188 (4.76mm) | ||
![]() 0654-SS RAF | In Stock | - | - | - | - | - | Stainless Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | Signal | - | - | - | Vertical | - | - | - | - | - | - | - | - | #10-24 | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | 94V-0 | - | - | - | 1.188 (30.16mm) | 1.000 (25.40mm) 1 | 0.188 (4.76mm) | ||
![]() 0475-SS-20 RAF | In Stock | - | - | - | - | - | Stainless Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | Signal | - | - | - | Vertical | - | - | - | - | - | Passivated | - | - | 1/4-20 | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | 94V-0 | - | - | - | 1.688 (42.88mm) | 1.125 (28.58mm) | 0.563 (14.29mm) | ||
![]() 0269-B RAF | In Stock | - | - | - | - | - | Brass | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-28 | 0.563 (14.29mm) | Slotted | Knob | - | - | - | - | - | 1.875 (47.63mm) | 1.625 (41.28mm) | 0.250 (6.35mm) 1/4 | ||
![]() 0956-SS RAF | In Stock | - | - | - | - | - | Stainless Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-24 | 0.363 (9.22mm) | Slotted | Knob | - | - | - | - | - | 1.475 (37.45mm) | 1.313 (33.34mm) | 0.162 (4.12mm) | ||
![]() M3407-S-12 RAF | In Stock | - | - | - | - | - | Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | - | - | - | - | - | - | - | Zinc, Clear Chromate | - | - | M5x0.8 | 0.394 (10.00mm) | Hex | Cheese Head | - | - | - | - | - | 0.937 (23.80mm) | 0.748 (19.00mm) | 0.189 (4.80mm) | ||
![]() M0248-SS RAF | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Tin | - | Stainless Steel | US | OBSOLETE (Last Updated: 2 years ago) | RAF Electronic Hardware | Bulk | Active | Non-Compliant | - | - | - | - | Panel Screw | - | - | - | 1 | Female | - | - | - | - | - | 22 | - | Tin | - | - | M6x1 | 0.492 (12.50mm) | Slotted | Knob | - | - | - | - | - | 1.890 (48.01mm) | 1.319 (33.50mm) | 0.571 (14.50mm) | ||
![]() M0209-SS-20 RAF | In Stock | - | - | - | - | Through Hole | Stainless Steel | - | - | RAF Electronic Hardware | Bulk | Active | Compliant | 400 V | - | 20 % | Snap in | Panel Screw | 85 °C | -40 °C | - | - | - | 220 µF | - | 10.0076 mm | 300 mΩ | Polar | - | 1.41 A | Passivated | 10000 hours | 490 mΩ | M4x0.7 | 0.315 (8.00mm) | Slotted | Knob | - | - | 25 mm | 40 mm | 42.0116 mm | 0.945 (24.00mm) | 0.630 (16.00mm) | 0.315 (8.00mm) | ||
![]() 0401-S-5 RAF | In Stock | - | - | - | - | - | Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | #6-32 | 0.313 (7.94mm) | Slotted | Knob | - | - | - | - | - | 1.500 (38.10mm) | 1.188 (30.16mm) | 0.313 (7.94mm) | ||
![]() 0391-B-25 RAF | In Stock | - | - | - | - | - | Brass | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | Oxide, Black | - | - | #6-32 | 0.313 (7.94mm) | Slotted | Knob | - | - | - | - | - | 0.875 (22.23mm) 7/8 | 0.563 (14.29mm) | 0.313 (7.94mm) | ||
![]() 6964-S RAF | In Stock | - | - | - | - | - | Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-20 | 0.500 (12.70mm) 1/2 | Hex | Cheese Head | - | - | - | - | - | 1.344 (34.13mm) | 1.125 (28.58mm) | 0.219 (5.56mm) 7/32 | ||
![]() 0982-SS RAF | In Stock | - | - | - | - | - | Stainless Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | 0.363 (9.22mm) | Slotted | Knob | - | - | - | - | - | 1.537 (39.04mm) | 1.375 (34.93mm) | 0.162 (4.12mm) | ||
![]() M0129-SS-26 RAF | In Stock | - | - | - | - | - | Stainless Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | Oxide, Black | - | - | M5x0.8 | 0.433 (11.00mm) | Slotted | Knob | - | - | - | - | - | 1.063 (27.00mm) | 0.807 (20.50mm) | 0.256 (6.50mm) | ||
![]() 0143-S RAF | In Stock | - | - | - | - | - | Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-24 | 0.438 (11.11mm) | Slotted | Knob | - | - | - | - | - | 1.188 (30.16mm) | 0.938 (23.81mm) | 0.250 (6.35mm) 1/4 | ||
![]() 7011-SS-20 RAF | In Stock | - | - | - | - | - | Stainless Steel | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | - | - | - | - | - | - | - | Passivated | - | - | #6-32 | 0.281 (7.14mm) | Hex | Cheese Head | - | - | - | - | - | 0.625 (15.88mm) 5/8 | 0.500 (12.70mm) 1/2 | 0.125 (3.18mm) 1/8 | ||
![]() 2432 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |