- Manufacturer
- Type
- Material
- Thread Size
- Product
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Screw Head
- Length
- Part # Aliases
- Series
- Tradename
- Outside Diameter
Attribute column
Categories
Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Conductor Material | Jacket Material | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Failure Rate | Wire Gauge | Plating | Impedance | Thread Size | Head Diameter | Drive Type | Screw Head Type | Features | Height Seated (Max) | Length - Overall | Length - Below Head | Head Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0786-SS RAF | In Stock | - | - | - | - | Stainless Steel | - | - | Brady | 87349 | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | 1/4-28 | 0.750 (19.05mm) 3/4 | Slotted | Knob | - | - | 1.250 (31.75mm) | 1.000 (25.40mm) 1 | 0.250 (6.35mm) 1/4 | ||
![]() 0175-SS-20 RAF | In Stock | - | - | - | - | Stainless Steel | - | - | Cutler Hammer, Div of Eaton Corp | HVX03024BACAP3PG | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | Passivated | - | #10-32 | 0.438 (11.11mm) | Slotted | Knob | - | - | 1.750 (44.45mm) | 1.500 (38.10mm) | 0.250 (6.35mm) 1/4 | ||
![]() 6928-SS RAF | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | - | - | #8-32 | 0.313 (7.94mm) | Hex | Cheese Head | - | - | 1.031 (26.19mm) | 0.875 (22.23mm) 7/8 | 0.156 (3.97mm) | ||
![]() M0105-SS-20 RAF | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | Passivated | - | M3.5x0.6 | 0.315 (8.00mm) | Slotted | Knob | - | - | 0.846 (21.50mm) | 0.650 (16.50mm) | 0.197 (5.00mm) | ||
![]() 6927-S RAF | In Stock | - | - | - | - | Steel | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | - | - | #8-32 | 0.313 (7.94mm) | Hex | Cheese Head | - | - | 0.969 (24.61mm) | 0.813 (20.64mm) | 0.156 (3.97mm) | ||
![]() M0257-B RAF | In Stock | - | - | - | - | Brass | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | M6x1 | 0.492 (12.50mm) | Slotted | Knob | - | - | 2.441 (62.00mm) | 1.870 (47.50mm) | 0.571 (14.50mm) | ||
![]() M3479-B RAF | In Stock | - | - | - | - | Brass | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Thumb Screw | - | - | - | - | - | - | - | M5x0.8 | 0.433 (11.00mm) | - | Knob | - | - | 0.630 (16.00mm) | 0.433 (11.00mm) | 0.197 (5.00mm) | ||
![]() 7029-SS-20 RAF | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | Passivated | - | #8-32 | 0.313 (7.94mm) | Hex | Cheese Head | - | - | 1.094 (27.78mm) | 0.938 (23.81mm) | 0.156 (3.97mm) | ||
![]() 0584-SS RAF | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | #4-40 | 0.313 (7.94mm) | Slotted | Knob | - | - | 1.063 (26.99mm) | 0.938 (23.81mm) | 0.125 (3.18mm) 1/8 | ||
![]() 0374-S RAF | In Stock | - | - | - | - | Steel | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | #4-40 | 0.250 (6.35mm) 1/4 | Slotted | Knob | - | - | 1.063 (26.99mm) | 0.813 (20.64mm) | 0.250 (6.35mm) 1/4 | ||
![]() 9506 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9907 Belden | In Stock | - | - | - | - | - | Copper | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20AWG | - | 50ohm | - | - | - | - | - | - | - | - | - | ||
![]() 0314-S-5 RAF | In Stock | - | - | Axial | Axial | Steel | - | - | - | - | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±25ppm/°C | Panel Screw | 124 kOhms | Metal Film | 0.125W, 1/8W | -- | - | Nickel | - | 5/16-18 | 0.563 (14.29mm) | Slotted | Knob | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 2.188 (55.58mm) | 1.938 (49.23mm) | 0.250 (6.35mm) 1/4 | ||
![]() 7172-SS RAF | In Stock | - | - | Axial | Axial | Stainless Steel | - | - | - | - | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±25ppm/°C | Thumb Screw | 365 kOhms | Metal Film | 0.125W, 1/8W | -- | - | - | - | #8-32 | 0.188 (4.76mm) | - | Knob | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 2.250 (57.15mm) | 1.875 (47.63mm) | 0.375 (9.53mm) 3/8 | ||
![]() 0974-S RAF | In Stock | - | - | Axial | Axial | Steel | - | - | - | - | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | Panel Screw | 31.6 Ohms | Metal Film | 0.5W, 1/2W | -- | - | - | - | #10-32 | 0.363 (9.22mm) | Slotted | Knob | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 1.037 (26.34mm) | 0.875 (22.23mm) 7/8 | 0.162 (4.12mm) | ||
![]() M0110-S-12 RAF | In Stock | - | - | Axial | Axial | Steel | - | - | - | - | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.5% | Active | 2 | ±50ppm/°C | Panel Screw | 27.4 kOhms | Metal Film | 0.25W, 1/4W | -- | - | Zinc, Clear Chromate | - | M3.5x0.6 | 0.374 (9.50mm) | Slotted | Knob | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 0.846 (21.50mm) | 0.650 (16.50mm) | 0.197 (5.00mm) | ||
![]() 0327-B RAF | In Stock | - | - | Axial | Axial | Brass | - | - | - | - | RAF Electronic Hardware | Bulk | Active | -55°C ~ 150°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.290 L (3.56mm x 7.37mm) | ±5% | Active | 2 | ±100ppm/°C | Panel Screw | 62 MOhms | Metal Oxide Film | 0.5W, 1/2W | -- | - | - | - | 5/16-18 | 0.750 (19.05mm) 3/4 | Slotted | Knob | Flame Retardant Coating, High Voltage, Safety | -- | 1.938 (49.21mm) | 1.688 (42.86mm) | 0.250 (6.35mm) 1/4 | ||
![]() M0172-SS-20 RAF | In Stock | - | - | Axial | Axial | Stainless Steel | - | - | - | - | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | Active | 2 | ±25ppm/°C | Panel Screw | 1.78 kOhms | Metal Film | 0.05W, 1/20W | -- | - | Passivated | - | M3x0.5 | 0.256 (6.50mm) | Slotted | Knob | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 0.768 (19.50mm) | 0.512 (13.00mm) | 0.256 (6.50mm) | ||
![]() 0393-B-5 RAF | In Stock | - | - | Axial | Axial | Brass | - | - | - | - | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | Active | 2 | ±25ppm/°C | Panel Screw | 118 Ohms | Metal Film | 0.05W, 1/20W | -- | - | Nickel | - | #6-32 | 0.313 (7.94mm) | Slotted | Knob | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 1.000 (25.40mm) 1 | 0.688 (17.46mm) | 0.313 (7.94mm) | ||
![]() 0710-B RAF | In Stock | - | - | Axial | Axial | Brass | - | - | - | - | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±50ppm/°C | Panel Screw | 54.2 kOhms | Metal Film | 0.125W, 1/8W | -- | - | - | - | #10-32 | 0.625 (15.88mm) 5/8 | Slotted | Knob | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 1.500 (38.10mm) | 1.313 (33.34mm) | 0.188 (4.76mm) |