- Manufacturer
- Type
- Material
- Thread Size
- Product
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Screw Head
- Length
- Part # Aliases
- Series
- Tradename
- Outside Diameter
Attribute column
Categories
Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Supplier Device Package | Material | Body Material | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Category | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Intensity | Lens Dimensions | Lens Shape Type | Manufacturer | Maximum Fall Time | Maximum Forward Current | Maximum Rise Time | Mfr | Mounting | Mounting Orientation | Package | Part # Aliases | Photo Sensitivity | Photodiode Material | Product Status | RoHS | Screw Head | Supplier Package | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Color | Number of Rows | Gender | Power (Watts) | Capacitance | Subcategory | Power Rating | Pitch | Pin Count | Number of Contacts | Failure Rate | Interface | Plating | Viewing Angle | Program Memory Size | Thread Size | Product Type | Reverse Voltage | Wavelength | Number of LEDs | Outside Diameter | Peak Wavelength | Head Diameter | Drive Type | Screw Head Type | Dominant Wavelength | Product | Features | Product Category | Product Length | Product Width | Device Core | Height Seated (Max) | Length | Length - Overall | Length - Below Head | Head Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0740-S RAF | In Stock | - | - | - | Axial | Axial | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | - | - | Active | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | Panel Screw | 690 Ohms | Metal Film | - | - | - | 0.125W, 1/8W | - | - | - | - | - | - | S (0.001%) | - | - | - | - | 1/4-20 | - | - | - | - | - | - | 0.625 (15.88mm) 5/8 | Slotted | Knob | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | -- | - | 1.500 (38.10mm) | 1.313 (33.34mm) | 0.188 (4.76mm) | ||
![]() 0615-SS-20 RAF | In Stock | - | - | - | Axial | Axial | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | - | - | Active | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | Panel Screw | 64.9 kOhms | Metal Film | - | - | - | 0.125W, 1/8W | - | - | - | - | - | - | S (0.001%) | - | Passivated | - | - | #8-32 | - | - | - | - | - | - | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | -- | - | 0.875 (22.23mm) 7/8 | 0.688 (17.46mm) | 0.188 (4.76mm) | ||
![]() 7193-S-26 RAF | In Stock | - | - | - | Axial | Axial | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | - | - | Active | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | 2 | - | ±100ppm/°C | Thumb Screw | 464 Ohms | Metal Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | R (0.01%) | - | Oxide, Black | - | - | #10-32 | - | - | - | - | - | - | 0.250 (6.35mm) 1/4 | - | Knob | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | -- | - | 2.000 (50.80mm) | 1.500 (38.10mm) | 0.500 (12.70mm) | ||
![]() 0480-SS-20 RAF | In Stock | - | - | - | Axial | Axial | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | - | - | Active | - | - | - | - | - | -65°C ~ 250°C | Tape & Reel (TR) | RS | 0.375 Dia x 1.780 L (9.53mm x 45.21mm) | ±1% | Active | 2 | - | ±20ppm/°C | Panel Screw | 180 Ohms | Wirewound | - | - | - | 10W | - | - | - | - | - | - | -- | - | Passivated | - | - | 1/4-20 | - | - | - | - | - | - | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | - | Moisture Resistant | - | - | - | - | -- | - | 2.000 (50.80mm) | 1.438 (36.53mm) | 0.563 (14.29mm) | ||
![]() M3444-AL RAF | In Stock | - | - | - | Axial | Axial | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | - | - | Active | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | Thumb Screw | 182 Ohms | Metal Film | - | - | - | 0.125W, 1/8W | - | - | - | - | - | - | R (0.01%) | - | - | - | - | M3.5x0.6 | - | - | - | - | - | - | 0.394 (10.00mm) | - | Knob | - | - | Military, Moisture Resistant | - | - | - | - | -- | - | 0.748 (19.00mm) | 0.551 (14.00mm) | 0.197 (5.00mm) | ||
![]() M3408-S RAF | In Stock | - | - | - | Axial | Axial | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | - | - | Active | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | Shoulder Screw | 21.5 kOhms | Metal Film | - | - | - | 0.125W, 1/8W | - | - | - | - | - | - | R (0.01%) | - | - | - | - | M5x0.8 | - | - | - | - | - | - | 0.394 (10.00mm) | Hex | Cheese Head | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | -- | - | 1.000 (25.39mm) | 0.811 (20.59mm) | 0.189 (4.80mm) | ||
![]() M3377-S-28 RAF | In Stock | - | - | - | Axial | Axial | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | - | - | Active | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | - | ±25ppm/°C | Shoulder Screw | 69.8 kOhms | Metal Film | - | - | - | 0.125W, 1/8W | - | - | - | - | - | - | R (0.01%) | - | Zinc, Yellow Chromate | - | - | M3.5x0.6 | - | - | - | - | - | - | 0.276 (7.00mm) | Hex | Cheese Head | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | -- | - | 0.437 (11.11mm) | 0.312 (7.92mm) | 0.125 (3.18mm) 1/8 | ||
![]() 7004-SS RAF | In Stock | - | - | - | Axial | Axial | Stainless Steel | - | - | - | RAF Electronic Hardware | - | - | - | 100 | - | - | - | - | RAF Electronic Hardware | - | - | - | RAF Electronic Hardware | - | - | Bulk | 7004-SS-0 | - | - | Active | Details | Slotted | - | - | - | -65°C ~ 250°C | Tape & Reel (TR) | RS | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | - | ±20ppm/°C | Shoulder Screw | 25 kOhms | Wirewound | - | - | - | 3W | - | Hardware | - | - | - | - | -- | - | - | - | - | #4-40 | Screws & Fasteners | - | - | - | 0.1245 in | - | 0.250 (6.35mm) 1/4 | Hex | Cheese Head | - | Screws | Moisture Resistant | Screws & Fasteners | - | - | - | -- | 0.3125 in | 0.594 (15.08mm) | 0.469 (11.90mm) | 0.125 (3.18mm) 1/8 | ||
![]() 0992-B RAF | In Stock | - | - | - | Axial | Axial | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | - | - | Active | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.290 L (3.56mm x 7.37mm) | ±1% | Active | 2 | - | ±100ppm/°C | Panel Screw | 36 MOhms | Metal Oxide Film | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | -- | - | - | - | - | #10-32 | - | - | - | - | - | - | 0.363 (9.22mm) | Slotted | Knob | - | - | Flame Retardant Coating, High Voltage, Safety | - | - | - | - | -- | - | 2.162 (54.92mm) | 2.000 (50.80mm) | 0.162 (4.12mm) | ||
![]() 0398-S RAF | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Performance Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #6-32 | - | - | - | - | - | - | 0.313 (7.94mm) | Slotted | Knob | - | - | - | - | - | - | - | - | - | 1.313 (33.34mm) | 1.000 (25.40mm) 1 | 0.313 (7.94mm) | ||
![]() 0273-S RAF | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | Standard LED | - | - | - | 40 mcd | 3.1x3.1x4.1 mm | Circular | - | - | 20 mA | - | RAF Electronic Hardware | Through Hole | Top Mount | Bulk | - | - | - | Active | - | - | - | - | - | -55 to 100 °C | - | - | - | - | - | - | - | - | Uni-Color | - | - | Yellow | - | - | - | - | - | - | - | 2 | - | - | - | - | 45 ° | - | 1/4-28 | - | 5 V | - | 1 | - | 585 nm | 0.563 (14.29mm) | Slotted | Knob | 590 nm | - | - | - | - | - | - | - | - | 2.125 (53.98mm) | 1.875 (47.63mm) | 0.250 (6.35mm) 1/4 | ||
![]() 7121-SS-26 RAF | In Stock | - | - | Gold | - | - | Stainless Steel | - | Polyester | Straight | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Through Hole | - | Bulk | - | - | - | Active | - | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | Hard Metric | - | - | - | 8 | Header | - | - | - | - | 2.5000 mm | - | 80 POS | - | - | Oxide, Black | - | - | #4-40 | - | - | - | - | - | - | 0.313 (7.94mm) | - | Knob | - | - | - | - | 24.9 mm | - | - | - | - | 0.563 (14.29mm) | 0.375 (9.53mm) 3/8 | 0.188 (4.76mm) | ||
![]() 6938-S RAF | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | - | - | - | - | - | - | 0.375 (9.53mm) 3/8 | Hex | Cheese Head | - | - | - | - | - | - | - | - | - | 0.750 (19.05mm) 3/4 | 0.563 (14.29mm) | 0.188 (4.76mm) | ||
![]() 0184-S RAF | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/Ethernet/I2C/I2S | - | - | 512 Kb | #12-24 | - | - | - | - | - | - | 0.563 (14.29mm) | Slotted | Knob | - | - | - | - | - | - | ARM Cortex M4 | - | - | 0.875 (22.23mm) 7/8 | 0.625 (15.88mm) 5/8 | 0.250 (6.35mm) 1/4 | ||
![]() 0718-S RAF | In Stock | - | - | - | - | - | Steel | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | 0.0047 uF | - | - | - | - | - | - | - | - | - | - | #12-24 | - | - | - | - | - | - | 0.625 (15.88mm) 5/8 | Slotted | Knob | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 0.94 mm | - | - | - | 0.938 (23.81mm) | 0.750 (19.05mm) 3/4 | 0.188 (4.76mm) | ||
![]() 0294-SS RAF | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 ns | - | 20 ns | RAF Electronic Hardware | Through Hole | - | Bulk | - | 0.63 A/W | Si | Active | - | - | T-1 3/4 | - | - | -40 to 100 °C | - | - | - | - | - | - | - | - | Chip | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 1/4-28 | - | - | 900 nm | - | - | - | 0.750 (19.05mm) 3/4 | Slotted | Knob | - | - | - | - | - | - | - | - | - | 2.000 (50.80mm) | 1.750 (44.45mm) | 0.250 (6.35mm) 1/4 | ||
![]() M3305-SS RAF | In Stock | - | - | - | - | - | Stainless Steel | Elastomer | - | - | - | - | - | - | - | Cables | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Boot | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3x0.5 | - | - | - | - | - | - | 0.236 (6.00mm) | Hex | Cheese Head | - | - | - | - | - | - | - | - | - | 0.720 (18.29mm) | 0.595 (15.11mm) | 0.125 (3.18mm) 1/8 | ||
![]() M0137-B RAF | In Stock | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M5x0.8 | - | - | - | - | - | - | 0.433 (11.00mm) | Slotted | Knob | - | - | - | - | - | - | - | - | - | 1.575 (40.00mm) | 1.319 (33.50mm) | 0.256 (6.50mm) | ||
![]() M0320-S RAF | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/SCI/SPI | - | - | 512 KB | M4x0.7 | - | - | - | - | - | - | 0.252 (6.40mm) | Slotted | Knob | - | - | - | - | - | - | - | - | - | 1.220 (31.00mm) | 1.063 (27.00mm) | 0.157 (4.00mm) | ||
![]() 0931-S RAF | In Stock | - | - | - | - | - | Steel | - | Die-cast Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | - | - | Active | - | - | - | - | 115 V | - | - | - | - | - | - | - | Terminal Block | - | Panel Screw | - | - | - | - | - | - | - | - | 64, 80 W | - | - | - | - | - | - | - | - | #8-32 | - | - | - | - | - | - | 0.312 (7.93mm) 5/16 | Slotted | Knob | - | - | - | - | 260 mm | - | - | - | - | 0.952 (24.17mm) | 0.813 (20.64mm) | 0.139 (3.53mm) |