- Manufacturer
- Type
- Material
- Thread Size
- Product
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Screw Head
- Length
- Part # Aliases
- Series
- Tradename
- Outside Diameter
Attribute column
Categories
Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Conductor Material | Brand | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Jacket Material | Manufacturer | Mfr | Mounting Hole Size | NEMA Rating | Package | Part # Aliases | Product Status | Qualification | RoHS | Tradename | Voltage, Rating | Operating Temperature | Series | Tolerance | Type | Color | Subcategory | Operating Frequency | Output Type | Wire Gauge | Plating | Load Capacitance | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Thread Size | Voltage - Zener (Nom) (Vz) | Product Type | Rated Current | Connector Type A | Connector Type B | Diode Configuration | Plug Type | Drive Size | Rated Voltage | Head Diameter | Drive Type | Screw Head Type | Repetitive Peak Reverse Voltage | Overall Length | Product | Features | Load Side Connections Per Pole | Line Side Connections Per Pole | Kit Contents | Enclosure Type | Input Voltage | Product Category | IP Rating | Length | Length - Overall | Length - Below Head | Head Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M0304-S RAF | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | M3.5x0.6 | - | - | - | - | - | - | - | - | - | 0.217 (5.50mm) | Slotted | Knob | - | - | - | - | - | - | - | - | - | - | - | - | 0.937 (23.80mm) | 0.807 (20.50mm) | 0.130 (3.30mm) | ||
![]() 7127-B RAF | In Stock | - | - | - | - | - | Brass | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Thumb Screw | - | - | - | - | - | - | - | - | - | - | #6-32 | - | - | - | - | - | - | - | - | - | 0.313 (7.94mm) | - | Knob | - | - | - | - | - | - | - | - | - | - | - | - | 0.688 (17.46mm) | 0.500 (12.70mm) 1/2 | 0.188 (4.76mm) | ||
![]() 7074-SS RAF | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | - | - | - | - | - | 5/16-18 | - | - | - | - | - | - | - | - | - | 0.500 (12.70mm) 1/2 | Hex | Cheese Head | - | - | - | - | - | - | - | - | - | - | - | - | 1.656 (42.07mm) | 1.438 (36.53mm) | 0.219 (5.56mm) 7/32 | ||
![]() M3395-SS-10 RAF | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | Chrome, Bright | - | - | - | - | M4x0.7 | - | - | - | - | - | - | - | - | - | 0.315 (8.00mm) | Hex | Cheese Head | - | - | - | - | - | - | - | - | - | - | - | - | 0.906 (23.00mm) | 0.750 (19.04mm) | 0.156 (3.96mm) 5/32 | ||
![]() M0294-B RAF | In Stock | - | - | - | - | - | Brass | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | M3x0.5 | - | - | - | - | - | - | - | - | - | 0.169 (4.30mm) | Slotted | Knob | - | - | - | - | - | - | - | - | - | - | - | - | 1.051 (26.70mm) | 0.945 (24.00mm) | 0.106 (2.70mm) | ||
![]() 4768-SS RAF | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | - | - | - | - | - | #4-40 | - | - | - | - | - | - | - | - | - | 0.172 (4.37mm) | Slotted | Pan Head | - | - | - | Bowtie Clip Included | - | - | - | - | - | - | - | - | 0.671 (17.05mm) | 0.562 (14.28mm) 9/16 | 0.109 (2.78mm) | ||
![]() 9083-P HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | - | Heyco | 50 | - | - | Heyco | - | 5.1 mm | - | - | - | - | - | Details | HEYClip | - | - | HEYClip Snap Rivets | - | Snap In | White | Hardware | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | 1/2 in, 3/8 in | - | - | Square | - | - | 36 mm | Rivets | - | - | - | - | - | - | Screws & Fasteners | - | 10.4 mm | - | - | - | ||
![]() 9302 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7130-S-12 RAF | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Steel | - | - | - | 100 Ohms | - | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/437 | ±2% | Thumb Screw | - | - | - | - | - | Zinc, Clear Chromate | - | 10 nA @ 16.2 V | 1.1 V @ 200 mA | 500 mW | #8-32 | 18 V | - | - | - | - | - | - | - | - | 0.375 (9.53mm) 3/8 | - | Knob | - | - | - | - | - | - | - | - | - | - | - | - | 0.688 (17.46mm) | 0.500 (12.70mm) 1/2 | 0.188 (4.76mm) | ||
![]() 1301790015 Molex | In Stock | - | - | - | - | - | - | - | Molex | 1 | - | - | Molex | - | - | - | - | 126-P-50 | - | - | - | - | - | - | 130179 | - | Washer | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | ||
![]() 0230-SS-26 RAF | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | Oxide, Black | 8pF | - | - | - | 1/4-20 | - | - | - | - | - | - | - | - | - | 0.750 (19.05mm) 3/4 | Slotted | Knob | - | - | - | - | - | - | - | - | - | - | - | - | 0.875 (22.23mm) 7/8 | 0.625 (15.88mm) 5/8 | 0.250 (6.35mm) 1/4 | ||
![]() M3379-S RAF | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | - | - | - | - | - | M3.5x0.6 | - | - | - | HDMI A Plug | HDMI A Plug | - | - | - | - | 0.276 (7.00mm) | Hex | Cheese Head | - | - | - | - | - | - | - | - | - | - | - | - | 0.562 (14.28mm) | 0.437 (11.10mm) 7/16 | 0.125 (3.18mm) 1/8 | ||
![]() 7047-S RAF | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | AEC-Q101 | - | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | - | - | - | - | - | #10-32 | - | - | - | - | - | Dual Common Cathode | - | - | - | 0.375 (9.53mm) 3/8 | Hex | Cheese Head | 60V | - | - | - | - | - | - | - | - | - | - | - | 1.438 (36.51mm) | 1.250 (31.75mm) | 0.188 (4.76mm) | ||
![]() 0397-B RAF | In Stock | - | - | - | - | - | Brass | - | - | - | - | - | - | RAF Electronic Hardware | - | NEMA 1, 2, 3, 4, 4X, 6, 6P, 12, 13 | Bulk | - | Active | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | #6-32 | - | - | - | - | - | - | - | - | - | 0.313 (7.94mm) | Slotted | Knob | - | - | - | - | - | - | - | Wall Mount | - | - | IP68 | - | 1.250 (31.75mm) | 0.938 (23.81mm) | 0.313 (7.94mm) | ||
![]() 7026-SS RAF | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Shoulder Screw | - | - | 2.4GHz | PWM | - | - | - | - | - | - | #8-32 | - | - | - | - | - | - | - | - | - | 0.313 (7.94mm) | Hex | Cheese Head | - | - | - | - | - | - | - | - | 12V | - | IP20 | - | 0.906 (23.02mm) | 0.750 (19.05mm) 3/4 | 0.156 (3.97mm) | ||
![]() M3440-B RAF | In Stock | - | - | - | - | - | Brass | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Thumb Screw | - | - | - | - | - | - | - | - | - | - | M3x0.5 | - | - | 50A | - | - | - | - | - | 300V | 0.394 (10.00mm) | - | Knob | - | - | - | - | 1 | 1 | - | - | - | - | - | - | 0.630 (16.00mm) | 0.433 (11.00mm) | 0.197 (5.00mm) | ||
![]() 0627-SS RAF | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | #8-32 | - | - | - | - | - | - | - | - | - | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | - | - | - | - | - | ESD Ball Joint Foot Part, Screw Head, CKT Board Holder, Univ Clamp Plate, Angle Adapter, Earth Cable | - | - | - | - | - | 1.625 (41.28mm) | 1.438 (36.53mm) | 0.188 (4.76mm) | ||
![]() 0638-SS RAF | In Stock | - | - | - | - | - | Stainless Steel | Copper | - | - | - | PVC | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | 750V | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | #8-32 | - | - | - | - | - | - | - | - | - | 0.625 (15.88mm) 5/8 | Slotted | Knob | - | - | - | - | - | - | - | - | - | - | - | - | 1.250 (31.75mm) | 1.063 (26.99mm) | 0.188 (4.76mm) | ||
![]() M3455-S RAF | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Thumb Screw | - | - | - | - | - | - | - | - | - | - | M6x1 | - | - | - | - | - | - | - | - | - | 0.512 (13.00mm) | - | Knob | - | - | - | - | - | - | Line Colour Screwdrivers, Hex Keys, Multimeter/Desolder Pump/WristStrap, IC Extractor, Tweezer & Tag | - | - | - | - | - | 1.102 (28.00mm) | 0.866 (22.00mm) | 0.236 (6.00mm) | ||
![]() 0537-S RAF | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | 5/16-24 | - | - | - | - | - | - | - | - | - | 0.625 (15.88mm) 5/8 | Slotted | Knob | - | - | - | - | - | - | - | - | - | - | - | - | 1.875 (47.63mm) | 1.188 (30.16mm) | 0.688 (17.46mm) |