- Manufacturer
- Type
- Material
- Thread Size
- Product
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Screw Head
- Length
- Part # Aliases
- Series
- Tradename
- Outside Diameter
Attribute column
Categories
Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Housing Material | Weight | Package Quantity | Base/Housing Material | Battery Capacity | Body Orientation | Capacitance Tolerance | Category | Contact Materials | Contact Rating | For Use With | Intensity | Lens Dimensions | Lens Shape Type | Maximum Forward Current | Mfr | Mounting | Mounting Orientation | MSL | NEMA Rating | Package | Product Status | Qualification | Termination Method | Voltage, Rating | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Color | Number of Rows | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Number of Contacts | Lead Spacing | Plating | Accessory Type | Viewing Angle | Thread Size | Protocol | Reverse Voltage | Number of LEDs | Plug Type | Resistance Tolerance | Peak Wavelength | Head Diameter | Drive Type | Screw Head Type | Dominant Wavelength | Switching Temperature | Reset Temperature | Features | Kit Contents | Product Length | Product Width | Height | Length | Width | Length - Overall | Length - Below Head | Head Height | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FHDS-832-10 PennEngineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.312 in | - | - | - | - | - | ||
![]() M0282-S RAF | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | Active | - | - | 350V | - | - | ± 15ppm/°C | Panel Screw | 10.2kohm | - | - | - | - | 250mW | - | Precision | - | - | - | - | - | - | M2.5x0.45 | - | - | - | - | ± 0.1% | - | 0.157 (4.00mm) | Slotted | Knob | - | - | - | - | - | 7.2mm | - | - | - | - | 0.846 (21.50mm) | 0.748 (19.00mm) | 0.098 (2.50mm) | - | ||
![]() M0316-B-13 RAF | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | WTCPT Soldering Station | - | - | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | Active | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | Bright Dip | Soldering Pencil | - | M4x0.7 | - | - | - | - | - | - | 0.252 (6.40mm) | Slotted | Knob | - | - | - | - | - | - | - | - | - | - | 0.965 (24.51mm) | 0.807 (20.50mm) | 0.157 (4.00mm) | - | ||
![]() 0823-SS-26 RAF | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | Weidmuller RockStar ModuPlug Series Heavy Duty Connectors | - | - | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | Active | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | Oxide, Black | Frame | - | #4-40 | - | - | - | - | - | - | 0.172 (4.37mm) | Slotted | Knob | - | - | - | - | - | - | - | - | - | - | 0.732 (18.59mm) | 0.625 (15.88mm) 5/8 | 0.107 (2.72mm) | - | ||
![]() M0246-S RAF | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | Weidmuller RockStar Series Size 4 HDC Inserts | - | - | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | Active | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M6x1 | - | - | - | - | - | - | 0.492 (12.50mm) | Slotted | Knob | - | - | - | - | - | - | - | - | - | - | 1.752 (44.50mm) | 1.181 (30.00mm) | 0.571 (14.50mm) | - | ||
![]() M3423-S RAF | In Stock | - | - | - | Steel | - | - | - | - | 1.5Ah | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | Active | - | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M6x1 | - | - | - | UK | - | - | 0.512 (13.00mm) | Hex | Cheese Head | - | - | - | - | 25 Pcs of Mixed SlimBits, E-screwdriver Handle, EasyTorque Adapter, L-Boxx Mini, Batteries & Charger | - | - | - | - | - | 1.087 (27.60mm) | 0.870 (22.10mm) | 0.217 (5.50mm) | - | ||
![]() 7112-B-5 RAF | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | - | 15A at 120VAC | - | - | - | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | Active | - | - | - | - | - | - | Thumb Screw | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | 1/4-20 | - | - | - | - | - | - | 0.500 (12.70mm) 1/2 | - | Knob | - | 45°C | 53°C | - | - | - | - | - | - | - | 0.750 (19.05mm) 3/4 | 0.500 (12.70mm) 1/2 | 0.250 (6.35mm) 1/4 | - | ||
![]() M0244-B RAF | In Stock | - | - | - | Brass | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | Active | - | - | - | - | - | - | Panel Screw | - | - | - | - | 4700pF | - | - | - | - | - | 5mm | - | - | - | M6x1 | - | - | - | - | - | - | 0.492 (12.50mm) | Slotted | Knob | - | - | - | - | - | 5mm | 3.5mm | - | - | - | 1.634 (41.50mm) | 1.063 (27.00mm) | 0.571 (14.50mm) | 6.5mm | ||
![]() 7124-S-12 RAF | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | Active | - | - | 200V | - | - | ± 100ppm/°C | Thumb Screw | 27kohm | - | - | - | - | 500mW | - | High Power | - | - | - | Zinc, Clear Chromate | - | - | #6-32 | - | - | - | - | ± 1% | - | 0.313 (7.94mm) | - | Knob | - | - | - | - | - | 3.1mm | 1.6mm | - | - | - | 0.500 (12.70mm) 1/2 | 0.313 (7.94mm) | 0.188 (4.76mm) | - | ||
![]() 0534-SS-20 RAF | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | Active | AEC-Q200 | - | 50V | - | - | ± 100ppm/°C | Panel Screw | 51kohm | - | - | - | - | 100mW | - | General Purpose | - | - | - | Passivated | - | - | 5/16-24 | - | - | - | - | ± 5% | - | 0.625 (15.88mm) 5/8 | Slotted | Knob | - | - | - | - | - | 1mm | 0.5mm | - | - | - | 1.688 (42.88mm) | 1.000 (25.40mm) 1 | 0.688 (17.46mm) | - | ||
![]() M0341-SS RAF | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | Active | AEC-Q200 | - | 50V | - | - | ± 100ppm/°C | Panel Screw | 47kohm | - | - | - | - | 63mW | - | General Purpose | - | - | - | - | - | - | M5x0.8 | - | - | - | - | ± 5% | - | 0.315 (8.00mm) | Slotted | Knob | - | - | - | - | - | 1mm | 0.5mm | - | - | - | 1.618 (41.10mm) | 1.437 (36.50mm) | 0.181 (4.60mm) | - | ||
![]() M0152-S RAF | In Stock | - | - | - | Steel | - | - | - | - | - | - | ± 1% | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | MSL 1 - Unlimited | - | Bulk | Active | - | - | - | - | - | - | Panel Screw | - | - | - | - | 100pF | - | - | - | - | - | - | - | - | - | M6x1 | - | - | - | - | - | - | 0.571 (14.50mm) | Slotted | Knob | - | - | - | - | - | 1.02mm | 0.5mm | - | - | - | 1.575 (40.00mm) | 1.319 (33.50mm) | 0.256 (6.50mm) | - | ||
![]() 0454-B RAF | In Stock | - | - | - | Brass | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | NEMA 4, 4X, 12 | Bulk | Active | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | Cat 5e Ethernet | - | - | - | - | - | 0.375 (9.53mm) 3/8 | Slotted | Knob | - | - | - | - | - | - | - | - | - | - | 1.688 (42.88mm) | 1.250 (31.75mm) | 0.438 (11.11mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 0.021 | 1 LOOS | - | - | - | - | - | - | - | - | - | - | - | - | 3M | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M4 | - | - | - | - | - | - | - | - | Flat Head | - | - | - | - | - | - | - | 5.5 in. | 5.5 in. | 3.25 in. | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 0.023 | 1 LOOS | - | - | - | - | - | - | - | - | - | - | - | - | 3M | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 in. | 5.5 in. | 3.25 in. | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 0.021 | 1 LOOS | - | - | - | - | - | - | - | - | - | - | - | - | 3M | - | - | - | - | Box | Active | - | - | - | - | - | - | Button Head Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M4 | - | - | - | - | - | - | - | Hex Socket | - | - | - | - | - | - | - | - | 5.5 in. | 5.5 in. | 8.66 in | - | - | - | - | ||
![]() 0398-S RAF | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | Active | - | - | - | - | - | - | High Performance Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #6-32 | - | - | - | - | - | - | 0.313 (7.94mm) | Slotted | Knob | - | - | - | - | - | - | - | - | - | - | 1.313 (33.34mm) | 1.000 (25.40mm) 1 | 0.313 (7.94mm) | - | ||
![]() 0273-S RAF | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | Standard LED | - | - | - | 40 mcd | 3.1x3.1x4.1 mm | Circular | 20 mA | RAF Electronic Hardware | Through Hole | Top Mount | - | - | Bulk | Active | - | - | - | -55 to 100 °C | - | - | Uni-Color | - | Yellow | - | - | - | - | - | - | 2 | - | - | - | - | 45 ° | 1/4-28 | - | 5 V | 1 | - | - | 585 nm | 0.563 (14.29mm) | Slotted | Knob | 590 nm | - | - | - | - | - | - | - | - | - | 2.125 (53.98mm) | 1.875 (47.63mm) | 0.250 (6.35mm) 1/4 | - | ||
![]() 7121-SS-26 RAF | In Stock | - | - | Gold | Stainless Steel | - | - | - | Polyester | - | Straight | - | - | Phosphor Bronze | - | - | - | - | - | - | RAF Electronic Hardware | Through Hole | - | - | - | Bulk | Active | - | Press Fit | - | - | - | - | Hard Metric | - | - | 8 | Header | - | - | 2.5000 mm | - | - | 80 POS | - | Oxide, Black | - | - | #4-40 | - | - | - | - | - | - | 0.313 (7.94mm) | - | Knob | - | - | - | - | - | 24.9 mm | - | - | - | - | 0.563 (14.29mm) | 0.375 (9.53mm) 3/8 | 0.188 (4.76mm) | - | ||
![]() 6938-S RAF | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | - | Bulk | Active | - | - | - | - | - | - | Housing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | - | - | - | - | - | - | 0.375 (9.53mm) 3/8 | Hex | Cheese Head | - | - | - | - | - | - | - | - | - | - | 0.750 (19.05mm) 3/4 | 0.563 (14.29mm) | 0.188 (4.76mm) | - |