- Manufacturer
- Type
- Material
- Thread Size
- Product
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Screw Head
- Length
- Part # Aliases
- Series
- Tradename
- Outside Diameter
Attribute column
Categories
Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Part # Aliases | Product Status | RoHS | Screw Head | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Capacitance | Subcategory | Lead Pitch | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Ripple Current | Plating | Life (Hours) | Impedance | Thread Size | Product Type | Outside Diameter | Head Diameter | Drive Type | Screw Head Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Length - Overall | Length - Below Head | Head Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M0209-SS-20 RAF | In Stock | - | - | Through Hole | - | - | Stainless Steel | - | - | - | RAF Electronic Hardware | Bulk | - | Active | Compliant | - | 400 V | - | - | - | - | 20 % | - | - | Snap in | - | Panel Screw | - | 85 °C | -40 °C | - | - | 220 µF | - | 10.0076 mm | 300 mΩ | - | Polar | 1.41 A | Passivated | 10000 hours | 490 mΩ | M4x0.7 | - | - | 0.315 (8.00mm) | Slotted | Knob | - | - | - | 25 mm | 40 mm | 42.0116 mm | - | 0.945 (24.00mm) | 0.630 (16.00mm) | 0.315 (8.00mm) | ||
![]() M3354-B RAF | In Stock | - | - | - | Axial | Axial | Brass | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | - | ±50ppm/°C | Shoulder Screw | 62.6 kOhms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | S (0.001%) | - | - | - | - | - | M6x1 | - | - | 0.512 (13.00mm) | Hex | Cheese Head | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | 1.149 (29.19mm) | 0.933 (23.70mm) | 0.217 (5.50mm) | ||
![]() 4766-S RAF | In Stock | - | - | - | Axial | Axial | Steel | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | - | ±50ppm/°C | Shoulder Screw | 3.88 kOhms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | R (0.01%) | - | - | - | - | - | #4-40 | - | - | 0.172 (4.37mm) | Slotted | Pan Head | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | 0.546 (13.88mm) | 0.437 (11.10mm) 7/16 | 0.109 (2.78mm) | ||
![]() 7123-S RAF | In Stock | - | - | - | Axial | Axial | Steel | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | - | ±50ppm/°C | Thumb Screw | 6.88 kOhms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | M (1%) | - | - | - | - | - | #4-40 | - | - | 0.313 (7.94mm) | - | Knob | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | 0.688 (17.46mm) | 0.500 (12.70mm) 1/2 | 0.188 (4.76mm) | ||
![]() M0127-S RAF | In Stock | - | - | - | Axial | Axial | Steel | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | Panel Screw | 499 Ohms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | R (0.01%) | - | - | - | - | - | M5x0.8 | - | - | 0.433 (11.00mm) | Slotted | Knob | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | 0.945 (24.00mm) | 0.689 (17.50mm) | 0.256 (6.50mm) | ||
![]() 0887-S-12 RAF | In Stock | - | - | - | Axial | Axial | Steel | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | Panel Screw | 2.03 kOhms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | S (0.001%) | - | - | Zinc, Clear Chromate | - | - | #10-32 | - | - | 0.313 (7.94mm) | Slotted | Knob | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | 1.180 (29.97mm) | 1.000 (25.40mm) 1 | 0.180 (4.57mm) | ||
![]() 0740-S RAF | In Stock | - | - | - | Axial | Axial | Steel | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | Panel Screw | 690 Ohms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | S (0.001%) | - | - | - | - | - | 1/4-20 | - | - | 0.625 (15.88mm) 5/8 | Slotted | Knob | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | 1.500 (38.10mm) | 1.313 (33.34mm) | 0.188 (4.76mm) | ||
![]() 0615-SS-20 RAF | In Stock | - | - | - | Axial | Axial | Stainless Steel | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | Panel Screw | 64.9 kOhms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | S (0.001%) | - | - | Passivated | - | - | #8-32 | - | - | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | 0.875 (22.23mm) 7/8 | 0.688 (17.46mm) | 0.188 (4.76mm) | ||
![]() 7193-S-26 RAF | In Stock | - | - | - | Axial | Axial | Steel | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | 2 | - | ±100ppm/°C | Thumb Screw | 464 Ohms | - | - | Metal Film | 0.25W, 1/4W | - | - | - | - | R (0.01%) | - | - | Oxide, Black | - | - | #10-32 | - | - | 0.250 (6.35mm) 1/4 | - | Knob | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | 2.000 (50.80mm) | 1.500 (38.10mm) | 0.500 (12.70mm) | ||
![]() 0480-SS-20 RAF | In Stock | - | - | - | Axial | Axial | Stainless Steel | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | -65°C ~ 250°C | Tape & Reel (TR) | RS | 0.375 Dia x 1.780 L (9.53mm x 45.21mm) | ±1% | Active | 2 | - | ±20ppm/°C | Panel Screw | 180 Ohms | - | - | Wirewound | 10W | - | - | - | - | -- | - | - | Passivated | - | - | 1/4-20 | - | - | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | Moisture Resistant | - | - | - | -- | - | 2.000 (50.80mm) | 1.438 (36.53mm) | 0.563 (14.29mm) | ||
![]() M3444-AL RAF | In Stock | - | - | - | Axial | Axial | Aluminum | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | Thumb Screw | 182 Ohms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | R (0.01%) | - | - | - | - | - | M3.5x0.6 | - | - | 0.394 (10.00mm) | - | Knob | - | Military, Moisture Resistant | - | - | - | -- | - | 0.748 (19.00mm) | 0.551 (14.00mm) | 0.197 (5.00mm) | ||
![]() M3408-S RAF | In Stock | - | - | - | Axial | Axial | Steel | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | Shoulder Screw | 21.5 kOhms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | R (0.01%) | - | - | - | - | - | M5x0.8 | - | - | 0.394 (10.00mm) | Hex | Cheese Head | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | 1.000 (25.39mm) | 0.811 (20.59mm) | 0.189 (4.80mm) | ||
![]() M3377-S-28 RAF | In Stock | - | - | - | Axial | Axial | Steel | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | - | ±25ppm/°C | Shoulder Screw | 69.8 kOhms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | R (0.01%) | - | - | Zinc, Yellow Chromate | - | - | M3.5x0.6 | - | - | 0.276 (7.00mm) | Hex | Cheese Head | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | 0.437 (11.11mm) | 0.312 (7.92mm) | 0.125 (3.18mm) 1/8 | ||
![]() 7004-SS RAF | In Stock | - | - | - | Axial | Axial | Stainless Steel | RAF Electronic Hardware | 100 | RAF Electronic Hardware | RAF Electronic Hardware | Bulk | 7004-SS-0 | Active | Details | Slotted | - | -65°C ~ 250°C | Tape & Reel (TR) | RS | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | - | ±20ppm/°C | Shoulder Screw | 25 kOhms | - | - | Wirewound | 3W | - | Hardware | - | - | -- | - | - | - | - | - | #4-40 | Screws & Fasteners | 0.1245 in | 0.250 (6.35mm) 1/4 | Hex | Cheese Head | Screws | Moisture Resistant | Screws & Fasteners | - | - | -- | 0.3125 in | 0.594 (15.08mm) | 0.469 (11.90mm) | 0.125 (3.18mm) 1/8 | ||
![]() 0992-B RAF | In Stock | - | - | - | Axial | Axial | Brass | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.290 L (3.56mm x 7.37mm) | ±1% | Active | 2 | - | ±100ppm/°C | Panel Screw | 36 MOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | - | - | - | -- | - | - | - | - | - | #10-32 | - | - | 0.363 (9.22mm) | Slotted | Knob | - | Flame Retardant Coating, High Voltage, Safety | - | - | - | -- | - | 2.162 (54.92mm) | 2.000 (50.80mm) | 0.162 (4.12mm) | ||
![]() 0322-SS RAF | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/16-18 | - | - | 0.750 (19.05mm) 3/4 | Slotted | Knob | - | - | - | - | - | - | - | 1.625 (41.28mm) | 1.375 (34.93mm) | 0.250 (6.35mm) 1/4 | ||
![]() 0822-S RAF | In Stock | - | - | - | - | - | Steel | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #4-40 | - | - | 0.172 (4.37mm) | Slotted | Knob | - | - | - | - | - | - | - | 0.670 (17.02mm) | 0.563 (14.29mm) | 0.107 (2.72mm) | ||
![]() 0939-S-12 RAF | In Stock | - | - | - | - | - | Steel | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | Zinc, Clear Chromate | - | - | #8-32 | - | - | 0.312 (7.93mm) 5/16 | Slotted | Knob | - | - | - | - | - | - | - | 1.452 (36.87mm) | 1.313 (33.34mm) | 0.139 (3.53mm) | ||
![]() M0313-B RAF | In Stock | - | - | - | - | - | Brass | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M4x0.7 | - | - | 0.252 (6.40mm) | Slotted | Knob | - | - | - | - | - | - | - | 0.787 (20.00mm) | 0.630 (16.00mm) | 0.157 (4.00mm) | ||
![]() 0665-SS RAF | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | RAF Electronic Hardware | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-24 | - | - | 0.625 (15.88mm) 5/8 | Slotted | Knob | - | - | - | - | - | - | - | 0.813 (20.64mm) | 0.625 (15.88mm) 5/8 | 0.188 (4.76mm) |