- Manufacturer
- Type
- Material
- Thread Size
- Product
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Screw Head
- Length
- Part # Aliases
- Series
- Tradename
- Outside Diameter
Attribute column
Categories
Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Material | Number of Terminals | Body Orientation | Contact Classification | Contact Materials | Mfr | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | Rad Hardened | Shell Size / Insert Arrangement | Termination Method | Usage Level | Voltage, Rating | Packaging | Series | Type | Color | Gender | Pin Count | Number of Contacts | Contact Gender | Plating | Number of Ports | Family | Thread Size | Screening Level | Current Rating (Max) | Head Diameter | Drive Type | Screw Head Type | Features | Strain Relief | Product Length (mm) | Length - Overall | Length (in) | Length - Below Head | Head Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9525 Molex | In Stock | - | - | - | QFN | - | - | - | - | - | - | Surface Mount | -20C to 70C | - | 2(mm) | - | - | - | - | Commercial grade | - | Bulk | - | - | - | - | 4 | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | 1.6(mm) | - | - | - | - | 0.75(mm) | ||
![]() 9581 Molex | In Stock | - | - | - | QFN | - | - | - | - | - | - | Surface Mount | -20C to 70C | - | 2(mm) | - | - | - | - | Commercial grade | - | Bulk | - | - | - | - | 4 | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | 1.6(mm) | - | - | - | - | 0.75(mm) | ||
![]() M0221-B RAF | In Stock | - | - | Silver | - | Brass | 9 | Straight | 4POWER/5SIGNAL | Copper Alloy | RAF Electronic Hardware | Cable | -55C to 125C | Bulk | 50.9(mm) | Active | No | 28A16 | Solder | - | 700VDC/500VAC | - | - | Circular | - | RCP | - | 9(POS) | PIN | - | 1(Port) | CB | M5x0.8 | - | 135/22(A) | 0.374 (9.50mm) | Slotted | Knob | - | No | 42.5(mm) | 1.004 (25.50mm) | - | 0.571 (14.50mm) | 0.433 (11.00mm) | 50.9(mm) | ||
![]() M0204-S RAF | In Stock | - | - | - | - | Steel | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | M3.5x0.6 | - | - | 0.315 (8.00mm) | Slotted | Knob | - | - | - | 1.516 (38.50mm) | - | 1.201 (30.50mm) | 0.315 (8.00mm) | - | ||
![]() 0923-SS-26 RAF | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | Oxide, Black | - | - | #6-32 | - | - | 0.261 (6.64mm) | Slotted | Knob | - | - | - | 1.492 (37.90mm) | - | 1.375 (34.93mm) | 0.117 (2.97mm) | - | ||
![]() 7027-S-12 RAF | In Stock | - | - | - | - | Steel | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | Zinc, Clear Chromate | - | - | #8-32 | - | - | 0.313 (7.94mm) | Hex | Cheese Head | - | - | - | 0.969 (24.61mm) | - | 0.813 (20.64mm) | 0.156 (3.97mm) | - | ||
![]() 7136-B-12 RAF | In Stock | - | - | - | - | Brass | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Thumb Screw | - | - | - | - | - | Zinc, Clear Chromate | - | - | #10-32 | - | - | 0.438 (11.11mm) | - | Knob | - | - | - | 0.750 (19.05mm) 3/4 | - | 0.563 (14.29mm) | 0.188 (4.76mm) | - | ||
![]() 7141-AL RAF | In Stock | - | - | - | - | Aluminum | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Thumb Screw | - | - | - | - | - | - | - | - | 1/4-20 | - | - | 0.500 (12.70mm) 1/2 | - | Knob | - | - | - | 0.938 (23.81mm) | - | 0.688 (17.46mm) | 0.250 (6.35mm) 1/4 | - | ||
![]() M0185-S RAF | In Stock | - | - | - | - | Steel | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | M3x0.5 | - | - | 0.315 (8.00mm) | Slotted | Knob | - | - | - | 0.945 (24.00mm) | - | 0.630 (16.00mm) | 0.315 (8.00mm) | - | ||
![]() 6910-S-2 RAF | In Stock | - | - | - | - | Steel | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | Cadmium, Clear Chromate | - | - | #6-32 | - | - | 0.281 (7.14mm) | Hex | Cheese Head | - | - | - | 0.563 (14.29mm) | - | 0.438 (11.11mm) | 0.125 (3.18mm) 1/8 | - | ||
![]() M0268-SS RAF | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | M2x0.4 | - | - | 0.126 (3.20mm) | Slotted | Knob | - | - | - | 0.512 (13.00mm) | - | 0.433 (11.00mm) | 0.079 (2.00mm) | - | ||
![]() 7002-S RAF | In Stock | - | - | - | - | Steel | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Shoulder Screw | - | - | - | - | - | - | - | - | #4-40 | - | - | 0.250 (6.35mm) 1/4 | Hex | Cheese Head | - | - | - | 0.469 (11.90mm) | - | 0.344 (8.73mm) | 0.125 (3.18mm) 1/8 | - | ||
![]() 0444-B RAF | In Stock | - | - | - | - | Brass | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | #10-32 | - | - | 0.375 (9.53mm) 3/8 | Slotted | Knob | - | - | - | 1.063 (26.99mm) | - | 0.625 (15.88mm) 5/8 | 0.438 (11.11mm) | - | ||
![]() 0477-S RAF | In Stock | - | - | - | - | Steel | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | 1/4-20 | - | - | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | - | - | 1.813 (46.05mm) | - | 1.250 (31.75mm) | 0.563 (14.29mm) | - | ||
![]() 0691-B RAF | In Stock | - | - | - | - | Brass | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | #10-32 | - | - | 0.500 (12.70mm) 1/2 | Slotted | Knob | - | - | - | 1.375 (34.93mm) | - | 1.188 (30.16mm) | 0.188 (4.76mm) | - | ||
![]() M0122-B RAF | In Stock | - | - | - | - | Brass | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | - | - | M4x0.7 | - | - | 0.433 (11.00mm) | Slotted | Knob | - | - | - | 1.319 (33.50mm) | - | 1.063 (27.00mm) | 0.256 (6.50mm) | - | ||
![]() M3477-S RAF | In Stock | - | - | - | - | Steel | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Thumb Screw | - | - | - | - | - | - | - | - | M4x0.7 | - | - | 0.394 (10.00mm) | - | Knob | - | - | - | 0.827 (21.00mm) | - | 0.630 (16.00mm) | 0.197 (5.00mm) | - | ||
![]() 0837-SS-20 RAF | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | Passivated | - | - | #6-32 | - | - | 0.219 (5.56mm) | Slotted | Knob | - | - | - | 0.882 (22.40mm) | 3/4 | 0.750 (19.05mm) 3/4 | 0.132 (3.35mm) | - | ||
![]() 0832-S-28 RAF | In Stock | - | - | - | - | Steel | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | Zinc, Yellow Chromate | - | - | #6-32 | - | - | 0.219 (5.56mm) | Slotted | Knob | - | - | - | 0.570 (14.48mm) | - | 0.438 (11.11mm) | 0.132 (3.35mm) | - | ||
![]() 7049-S RAF | In Stock | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Shoulder Screw | Natural | - | - | - | - | - | - | - | #10-32 | - | - | 0.375 (9.53mm) 3/8 | Hex | Cheese Head | - | - | - | 1.813 (46.05mm) | - | 1.625 (41.28mm) | 0.188 (4.76mm) | - |