- Manufacturer
- Type
- Material
- Thread Size
- Product
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Screw Head
- Length
- Part # Aliases
- Series
- Tradename
- Outside Diameter
Attribute column
Categories
Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Failure Rate | Plating | Input Type | Thread Size | Head Diameter | Drive Type | Screw Head Type | Features | Height Seated (Max) | Length - Overall | Length - Below Head | Head Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7032-SS-20 RAF | In Stock | - | - | - | - | Stainless Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Shoulder Screw | - | - | - | - | Passivated | - | #8-32 | 0.313 (7.94mm) | Hex | Cheese Head | - | - | 1.594 (40.48mm) | 1.438 (36.53mm) | 0.156 (3.97mm) | - | ||
![]() 7107-S-12 RAF | In Stock | - | - | - | - | Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Thumb Screw | - | - | - | - | Zinc, Clear Chromate | - | #8-32 | 0.438 (11.11mm) | - | Knob | - | - | 0.813 (20.64mm) | 0.625 (15.88mm) 5/8 | 0.188 (4.76mm) | - | ||
![]() 6921-SS-20 RAF | In Stock | - | - | - | - | Stainless Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Shoulder Screw | - | - | - | - | Passivated | - | #8-32 | 0.313 (7.94mm) | Hex | Cheese Head | - | - | 0.594 (15.08mm) | 0.438 (11.11mm) | 0.156 (3.97mm) | - | ||
![]() 40.1015 Schurter | In Stock | - | - | 0805 (2012 Metric) | 0805 | - | RN73R2A | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | - | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | - | 2 | ±25ppm/°C | - | 120 kOhms | Thin Film | 0.125W, 1/8W | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | - | - | - | AEC-Q200 | ||
![]() 2419 FLUKE Pomona | In Stock | - | - | - | - | Cast Iron | - | Grove Gear | GR-H852-25-H1-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Shaft | - | - | - | - | - | - | - | - | - | - | ||
![]() M3408-B RAF | In Stock | - | - | Axial | Axial | Brass | - | - | - | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±25ppm/°C | Shoulder Screw | 1.15 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | - | - | M5x0.8 | 0.394 (10.00mm) | Hex | Cheese Head | Military, Moisture Resistant, Weldable | -- | 1.000 (25.39mm) | 0.811 (20.59mm) | 0.189 (4.80mm) | - | ||
![]() M0309-S RAF | In Stock | - | - | Axial | Axial | Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | Panel Screw | 68.1 kOhms | Metal Film | 0.125W, 1/8W | M (1%) | - | - | M4x0.7 | 0.252 (6.40mm) | Slotted | Knob | Military, Moisture Resistant | -- | 0.531 (13.50mm) | 0.374 (9.50mm) | 0.157 (4.00mm) | - | ||
![]() 0382-S RAF | In Stock | - | - | - | - | Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | #4-40 | 0.313 (7.94mm) | Slotted | Knob | - | - | 0.938 (23.81mm) | 0.625 (15.88mm) 5/8 | 0.313 (7.94mm) | - | ||
![]() 0387-B RAF | In Stock | - | - | - | - | Brass | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | #4-40 | 0.313 (7.94mm) | Slotted | Knob | - | - | 1.250 (31.75mm) | 0.938 (23.81mm) | 0.313 (7.94mm) | - | ||
![]() M3300-SS-26 RAF | In Stock | - | - | - | - | Stainless Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Shoulder Screw | - | - | - | - | Oxide, Black | - | M3x0.5 | 0.236 (6.00mm) | Hex | Cheese Head | - | - | 0.408 (10.36mm) | 0.283 (7.18mm) | 0.125 (3.18mm) 1/8 | - | ||
![]() 0427-S RAF | In Stock | - | - | - | - | Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | #10-24 | 0.375 (9.53mm) 3/8 | Slotted | Knob | - | - | 1.563 (39.69mm) | 1.125 (28.58mm) | 0.438 (11.11mm) | - | ||
![]() 0852-B RAF | In Stock | - | - | - | - | Brass | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | #8-32 | 0.250 (6.35mm) 1/4 | Slotted | Knob | - | - | 1.094 (27.78mm) | 0.938 (23.81mm) | 0.156 (3.96mm) 5/32 | - | ||
![]() 0160-B RAF | In Stock | - | - | - | - | Brass | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | #10-24 | 0.438 (11.11mm) | Slotted | Knob | - | - | 2.250 (57.15mm) | 2.000 (50.80mm) | 0.250 (6.35mm) 1/4 | - | ||
![]() 0359-S RAF | In Stock | - | - | - | - | Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | 5/16-24 | 0.750 (19.05mm) 3/4 | Slotted | Knob | - | - | 1.813 (46.05mm) | 1.563 (39.69mm) | 0.250 (6.35mm) 1/4 | - | ||
![]() 7091-S RAF | In Stock | - | - | - | - | Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | #10-32 | 0.375 (9.53mm) 3/8 | Slotted | Knob | - | - | 1.031 (26.19mm) | 0.844 (21.43mm) | 0.188 (4.76mm) | - | ||
![]() M0253-B RAF | In Stock | - | - | - | - | Brass | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | M6x1 | 0.492 (12.50mm) | Slotted | Knob | - | - | 2.205 (56.00mm) | 1.634 (41.50mm) | 0.571 (14.50mm) | - | ||
![]() 7184-SS RAF | In Stock | - | - | - | - | Stainless Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Thumb Screw | - | - | - | - | - | - | #10-24 | 0.250 (6.35mm) 1/4 | - | Knob | - | - | 2.375 (60.33mm) | 1.875 (47.63mm) | 0.500 (12.70mm) | - | ||
![]() 7124-S-14 RAF | In Stock | - | - | - | - | Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Thumb Screw | - | - | - | - | Copper, Tin | - | #6-32 | 0.313 (7.94mm) | - | Knob | - | - | 0.500 (12.70mm) 1/2 | 0.313 (7.94mm) | 0.188 (4.76mm) | - | ||
![]() 092520062TEG Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0275-S RAF | In Stock | - | - | - | - | Steel | - | Cutler Hammer, Div of Eaton Corp | HVX03014BAL2RB | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | Panel Screw | - | - | - | - | - | - | 1/4-28 | 0.563 (14.29mm) | Slotted | Knob | - | - | 2.250 (57.15mm) | 2.000 (50.80mm) | 0.250 (6.35mm) 1/4 | - |