- Manufacturer
- Type
- Material
- Color
- Thickness (mm)
- Series
- Manufacturer
- RoHS
- Package Quantity
- Shape
- Mfr
- Product Status
- Package
Attribute column
Categories
Washers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Color | Plating | Illumination Type | Thread Size | Thread/Screw/Hole Size | Diameter | Length | Thickness | Diameter - Outside | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3135 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | - | Fibre | - | - | - | - | Active | 1 (Unlimited) | - | Flat | - | - | - | - | 1/4 | - | 6.35mm | 0.032 0.81mm | 0.500 (12.70mm) 1/2 | 0.260 (6.60mm) | - | ROHS3 Compliant | Lead Free | ||
![]() M0403-SS RAF Electronic Hardware | In Stock | - | Datasheet | 7 Weeks | Panel | - | Stainless Steel | - | Stainless Steel | - | - | Active | Not Applicable | - | Flat | - | - | - | - | M3.5x0.6 | - | - | 0.250 6.35mm 1/4 | 4.400 (111.76mm) | 2.900 (73.66mm) | - | ROHS3 Compliant | - | ||
![]() 75102 HD APM Hexseal | In Stock | - | Datasheet | 10 Weeks | - | - | Stainless Steel | - | - | - | SEELOC® | Active | 1 (Unlimited) | - | Sealing | - | - | - | - | #10 | - | - | - | 1.000 (25.40mm) 1 | 0.375 (9.53mm) 3/8 | - | ROHS3 Compliant | - | ||
![]() MFW190A Essentra Components | In Stock | - | Datasheet | - | - | - | Nylon | - | - | 2013 | Alliance Plastics, MFW | Active | 1 (Unlimited) | - | Flat | - | - | - | M36 | M36 | - | - | 0.236 6.00mm | 2.835 (72.00mm) | 1.575 (40.00mm) | - | RoHS Compliant | - | ||
![]() MFW030B Essentra Components | In Stock | - | Datasheet | - | - | - | Nylon | - | - | 2013 | Alliance Plastics, MFW | Active | 1 (Unlimited) | - | Flat | - | - | - | M3 | M3 | - | - | 0.020 0.51mm | 0.276 (7.01mm) | 0.126 (3.20mm) | - | RoHS Compliant | - | ||
![]() 75062 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Hardware | - | Stainless Steel | - | Stainless Steel | 2012 | SEELOC® | Active | 1 (Unlimited) | - | Sealing | - | - | - | M6 | M6 | 15.87mm | - | 0.078 1.98mm | 1.000 (25.40mm) 1 | 15.875 mm | - | ROHS3 Compliant | - | ||
![]() M0406-SS RAF Electronic Hardware | In Stock | - | Datasheet | 7 Weeks | Panel | - | Stainless Steel | - | Stainless Steel | - | - | Active | Not Applicable | - | Flat | - | - | - | - | M6x1 | - | - | 0.320 8.13mm | 8.000 (203.20mm) | 5.200 (132.08mm) | - | ROHS3 Compliant | - | ||
![]() 75082 HD APM Hexseal | In Stock | - | Datasheet | 10 Weeks | - | - | Stainless Steel | - | - | - | SEELOC® | Active | 1 (Unlimited) | - | Sealing | - | - | - | - | 1/4 | - | - | - | 1.000 (25.40mm) 1 | 0.375 (9.53mm) 3/8 | - | ROHS3 Compliant | - | ||
![]() S17901 Switchcraft Inc. | In Stock | - | - | 12 Weeks | - | - | Steel | - | - | 1998 | - | Active | Not Applicable | - | Flat | - | Nickel | Non-Illuminated | - | 1/4 | - | - | 0.015 0.38mm | 0.438 (11.13mm) 7/16 | 0.250 (6.35mm) 1/4 | - | ROHS3 Compliant | Contains Lead | ||
![]() 3150 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | - | Fibre | - | - | - | - | Active | 1 (Unlimited) | - | Flat | Black | - | - | M2 | #2 | - | - | 0.047 1.19mm 3/64 | 0.313 (7.95mm) 5/16 | 0.098 (2.49mm) | - | ROHS3 Compliant | Lead Free | ||
![]() S10451 Switchcraft Inc. | In Stock | - | - | 12 Weeks | Screw | - | Copper Alloy | 559.98813mg | - | 2008 | - | Active | Not Applicable | - | Flat | - | Nickel | - | - | 3/8 | - | - | 0.020 0.51mm | 0.625 (15.88mm) 5/8 | 0.375 (9.53mm) 3/8 | - | ROHS3 Compliant | Contains Lead | ||
![]() 3361 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | 062 | Nylon | - | Nylon | - | - | Active | 1 (Unlimited) | Flat | Flat | White | - | - | M3.5 | #6 | 7.92mm | 787.4μm | 0.062 1.57mm 1/16 | 0.313 (7.95mm) 5/16 | 0.140 (3.56mm) | - | ROHS3 Compliant | Lead Free | ||
![]() 3132 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | - | Nylon | - | Nylon | - | - | Active | 1 (Unlimited) | - | Flat | - | - | - | - | #10 | - | 6.35mm | 0.032 0.81mm | 0.438 (11.13mm) 7/16 | 0.196 (4.98mm) | - | ROHS3 Compliant | Lead Free | ||
![]() 3367 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | 062 | Fibre | - | - | - | - | Active | 1 (Unlimited) | - | Flat | - | - | - | M2 | #2 | - | 787μm | 0.062 1.57mm 1/16 | 0.250 (6.35mm) 1/4 | 0.098 (2.49mm) | - | ROHS3 Compliant | Lead Free | ||
![]() S10221 Switchcraft Inc. | In Stock | - | Datasheet | 8 Weeks | Screw | 100 | Steel | - | - | 1998 | - | Active | Not Applicable | - | Flat | - | Nickel | - | - | 3/8 | - | - | 0.020 0.51mm | 0.625 (15.88mm) 5/8 | 0.375 (9.53mm) 3/8 | Unknown | ROHS3 Compliant | Contains Lead | ||
![]() 3131 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | - | Fibre | - | - | - | - | Active | 1 (Unlimited) | - | Flat | Black | - | - | - | #10 | - | - | 0.032 0.81mm | 0.500 (12.70mm) 1/2 | 0.196 (4.98mm) | - | ROHS3 Compliant | Lead Free | ||
![]() 1056-SS RAF Electronic Hardware | In Stock | - | Datasheet | 7 Weeks | Panel | - | - | - | - | 2011 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 28.575mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3212 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | 062 | Nylon | - | Nylon | - | - | Active | 1 (Unlimited) | - | Flat | White | - | - | - | #10 | 9.525mm | 6.35mm | 0.062 1.57mm 1/16 | 0.375 (9.53mm) 3/8 | 0.196 (4.98mm) | - | ROHS3 Compliant | Lead Free | ||
![]() 1719-1 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | - | Steel | - | - | 2008 | - | Active | 1 (Unlimited) | - | Flat | - | Zinc | - | - | - | - | - | 0.094 2.39mm 3/32 | 1.500 (38.10mm) 1 1/2 | 0.391 (9.93mm) | - | ROHS3 Compliant | - | ||
![]() 75162 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Hardware | - | Stainless Steel | - | Stainless Steel | 2003 | SEELOC® | Active | 1 (Unlimited) | - | Sealing | - | - | - | - | 1/2 | - | - | 0.078 1.98mm | 1.000 (25.40mm) 1 | 0.500 (12.70mm) 1/2 | No SVHC | ROHS3 Compliant | Lead Free |