- Manufacturer
- Type
- Material
- Color
- Thickness (mm)
- Series
- Manufacturer
- RoHS
- Package Quantity
- Shape
- Mfr
- Product Status
- Package
Attribute column
Categories
Washers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Body Material | Base/Housing Material | Body Orientation | Contact Materials | Insert Arrangement | Mfr | Minimum Dropout Voltage | Mounting | Package | Product Status | Supplier Package | Termination Method | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Color | Gender | Power Rating | Pitch | Contact Gender | Housing Color | Thread Size | Resistance Tolerance | Outside Diameter | Thread/Screw/Hole Size | Strain Relief | Product Length | Product Width | Diameter | Length | Thickness | Diameter - Outside | Diameter - Inside | Length (in) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 3M | - | - | Box | Active | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 1.5 kOhm | - | - | 3.0000 W | - | - | - | - | 5 | - | - | - | 12 | 5.5 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 3M | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M5 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | Polyester | Straight | Phosphor Bronze | - | 3M | - | Through Hole | Box | Active | - | Solder | -65 to 105 °C | - | - | - | - | - | - | - | - | Header | - | 2.5400 mm | - | Green | - | - | - | - | - | 127 mm | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | Thermoplastic | Right Angle | Brass | - | 3M | - | Through Hole | Box | Active | - | Solder | -65 to 105 °C | - | - | - | - | - | Wave | - | - | Header | - | 2.5400 mm | - | Black | - | - | - | - | - | 53.34 mm | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Nickel-Silver/Gold | - | - | 0.6 Vdc | Through Hole | - | - | DIP | - | -25 to 85 °C | - | - | - | - | - | Signal Relay | - | - | - | - | - | - | - | - | - | - | - | - | 20.2 mm | - | - | - | - | - | - | 0.062 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | Straight | Iron-Nickel | 14-5 | 3M | - | Cable Mount | Box | Active | - | Solder | -55 to 125 °C | - | - | - | - | - | - | - | - | Plug | - | - | PIN | - | - | - | - | - | No | 24.79 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() SSFW14-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Hardware | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | Active | Not Applicable | - | Flat | - | - | - | - | - | - | - | - | - | - | 1/4 | - | - | - | - | - | - | - | 0.250 (6.35mm) 1/4 | - | - | ROHS3 Compliant | - | ||
![]() 3222 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Screw | 062 | Fibre | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Flat | - | - | - | - | - | - | - | - | - | - | 3/8 | - | - | - | - | 6.35mm | 0.062 1.57mm 1/16 | 0.625 (15.88mm) 5/8 | 0.385 (9.78mm) | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3350 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Screw | - | Nylon | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Flat | - | White | - | - | - | - | - | M4 | - | - | #8 | - | - | - | - | 787μm | 0.032 0.81mm | 0.375 (9.53mm) 3/8 | 0.171 (4.34mm) | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3204 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Screw | - | Fibre | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Flat | - | - | - | - | - | - | - | M4 | - | - | #8 | - | - | - | - | 6.35mm | 0.062 1.57mm 1/16 | 0.438 (11.13mm) 7/16 | 0.171 (4.34mm) | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3143 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Screw | - | Fibre | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Flat | - | Black | - | - | - | - | - | - | - | - | 3/8 | - | - | - | - | - | 0.032 0.81mm | 0.750 (19.05mm) 3/4 | 0.385 (9.78mm) | - | - | ROHS3 Compliant | Lead Free | ||
![]() 75122 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Screw | - | Stainless Steel | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | SEELOC® | Active | 1 (Unlimited) | - | Sealing | - | - | - | - | - | - | - | - | - | - | 3/8 | - | - | - | - | - | 0.078 1.98mm | 1.000 (25.40mm) 1 | 0.375 (9.53mm) 3/8 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3193 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Screw | - | Nylon | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Flat | - | - | - | - | - | - | - | - | - | - | 3/8 | - | - | - | - | - | 0.047 1.19mm 3/64 | 1.000 (25.40mm) 1 | 0.385 (9.78mm) | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1055-SS RAF Electronic Hardware | In Stock | - | Datasheet | 7 Weeks | - | Panel | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | 406.4 mm | - | - | - | - | - | 101.6mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3191 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Screw | - | Nylon | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Flat | - | - | - | - | - | - | - | - | - | - | 3/8 | - | - | - | - | - | 0.047 1.19mm 3/64 | 0.625 (15.88mm) 5/8 | 0.385 (9.78mm) | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3149 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Screw | - | Fibre | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Flat | - | - | - | - | - | - | - | M2 | - | - | #2 | - | - | - | - | - | 0.047 1.19mm 3/64 | 0.250 (6.35mm) 1/4 | 0.098 (2.49mm) | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3349 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Screw | - | Nylon | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | Active | 1 (Unlimited) | - | Flat | - | White | - | - | - | - | - | M3.5 | - | - | #6 | - | - | - | 3.556mm | 812.8μm | 0.032 0.81mm | 0.313 (7.95mm) 5/16 | 0.140 (3.56mm) | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3217 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Screw | - | Fibre | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Flat | - | - | - | - | - | - | - | - | - | - | 1/4 | - | - | - | - | 6.35mm | 0.062 1.57mm 1/16 | 0.750 (19.05mm) 3/4 | 0.260 (6.60mm) | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3156 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Screw | - | Fibre | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Flat | - | - | - | - | - | - | - | - | - | - | #4 | - | - | - | 9.52mm | 6.35mm | 0.047 1.19mm 3/64 | 0.375 (9.53mm) 3/8 | 0.120 (3.05mm) | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3151 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Screw | - | Nylon | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Flat | - | - | - | - | - | - | - | M2 | - | - | #2 | - | - | - | - | 6.35mm | 0.047 1.19mm 3/64 | 0.188 (4.78mm) 3/16 | 0.098 (2.49mm) | - | - | ROHS3 Compliant | Lead Free |