- Manufacturer
- Material
- Color
- Type
- Thickness (mm)
- Length (in)
- Series
- Diameter - Inside
- Diameter - Outside
- Diameter - Shoulder
- Length - Below Head
- Thickness - Overall
- Thread/Screw/Hole Size
Attribute column
Categories
Washers - Bushing, Shoulder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Series | Part Status | Moisture Sensitivity Level (MSL) | Thread/Screw/Hole Size | Diameter - Outside | Diameter - Inside | Length - Below Head | Thickness - Overall | Diameter - Shoulder | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7721-12NG Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 9 Weeks | - | - | Active | Not Applicable | - | - | - | - | - | - | RoHS Compliant | ||
![]() 12SWS3040 Essentra Components | In Stock | - | - | 7 Weeks | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 12SWS1082 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.500 (12.70mm) 1/2 | 0.193 (4.90mm) | 0.047 1.19mm | 0.031 0.79mm | - | RoHS Compliant | ||
![]() 12SWS1177 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.571 (14.50mm) | 0.441 (11.20mm) | 0.110 2.79mm | 0.074 1.88mm | - | RoHS Compliant | ||
![]() 12SWS1090 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | - | 0.047 1.19mm | 0.031 0.79mm | 0.305 (7.75mm) | RoHS Compliant | ||
![]() 12SWS2554 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.735 (18.67mm) | 0.435 (11.05mm) | 0.047 1.19mm | - | 0.490 (12.45mm) | RoHS Compliant | ||
![]() 12SWS0472 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.316 (8.03mm) | 0.150 (3.81mm) | 0.027 0.69mm | 0.096 2.44mm | - | RoHS Compliant | ||
![]() 12SWS0630 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.115 (2.92mm) | 0.203 5.16mm | 0.078 1.98mm | - | RoHS Compliant | ||
![]() 16CW250042 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, CW | Active | 1 (Unlimited) | 1/4 | - | 0.257 (6.53mm) | 0.650 16.51mm | - | 0.531 (13.49mm) | RoHS Compliant | ||
![]() 12SWS2597 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.756 (19.20mm) | 0.256 (6.50mm) | - | - | - | RoHS Compliant | ||
![]() 12SWS0910 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.438 (11.13mm) | 0.191 (4.85mm) | 0.070 1.78mm | 0.048 1.22mm | - | RoHS Compliant | ||
![]() 12SWS0232 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | Alliance Plastics, WS | Active | 1 (Unlimited) | M3 | 0.250 (6.35mm) 1/4 | 0.118 (3.00mm) | 0.079 2.00mm | 0.126 3.20mm | 0.138 (3.51mm) | RoHS Compliant | ||
![]() 12SWS0252 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.240 (6.10mm) | 0.114 (2.90mm) | 0.047 1.19mm | 0.130 3.30mm | 0.138 (3.51mm) | RoHS Compliant | ||
![]() 12SWS1071 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.502 (12.75mm) | 0.318 (8.08mm) | 0.253 6.43mm | - | 0.374 (9.50mm) | RoHS Compliant | ||
![]() 12SWS3508 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.556 (14.12mm) | 0.377 (9.58mm) | 0.438 11.11mm | 0.060 1.52mm | - | RoHS Compliant | ||
![]() 12SWS2591 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.875 (22.23mm) 7/8 | 0.520 (13.21mm) | 0.050 1.27mm | 0.031 0.79mm | 0.520 (13.21mm) | RoHS Compliant | ||
![]() 12SWS0631 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.250 (6.35mm) 1/4 | 0.070 (1.78mm) | 0.500 12.70mm 1/2 | 0.035 0.89mm | 0.187 (4.75mm) 3/16 | RoHS Compliant | ||
![]() 12SWS0243 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.130 (3.30mm) | 0.063 1.60mm | 0.025 0.64mm | - | RoHS Compliant | ||
![]() 12SWS1227 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.625 (15.88mm) 5/8 | 0.263 (6.68mm) | 0.210 5.33mm | 0.058 1.47mm | - | RoHS Compliant | ||
![]() 12SWS2569 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.550 (13.97mm) | - | 0.420 10.67mm | 0.172 4.37mm | - | RoHS Compliant |