- Manufacturer
- Material
- Color
- Type
- Thickness (mm)
- Length (in)
- Series
- Diameter - Inside
- Diameter - Outside
- Diameter - Shoulder
- Length - Below Head
- Thickness - Overall
- Thread/Screw/Hole Size
Attribute column
Categories
Washers - Bushing, Shoulder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Series | Part Status | Moisture Sensitivity Level (MSL) | Thread/Screw/Hole Size | Diameter - Outside | Diameter - Inside | Length - Below Head | Thickness - Overall | Diameter - Shoulder | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12SWS3033 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.880 (22.35mm) | 0.322 (8.18mm) | - | - | 0.495 (12.57mm) | RoHS Compliant | ||
![]() 12SWS3023 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.250 (6.35mm) 1/4 | 0.216 5.49mm | 0.126 3.20mm | - | RoHS Compliant | ||
![]() 12SWS0959 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.755 (19.18mm) | - | - | - | 0.373 (9.47mm) | RoHS Compliant | ||
![]() 12SWS3152 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.875 (22.23mm) 7/8 | 0.320 (8.13mm) | 0.375 9.53mm 3/8 | 0.125 3.18mm | 0.630 (16.00mm) | RoHS Compliant | ||
![]() 12SWS4023 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 1.250 (31.75mm) | - | - | - | - | RoHS Compliant | ||
![]() 12SWS3697 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 1.250 (31.75mm) | 0.340 (8.64mm) | 0.100 2.54mm | - | 1.000 (25.40mm) 1 | RoHS Compliant | ||
![]() 12SWS1245 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.100 (2.54mm) | 0.280 (7.11mm) | 0.500 12.70mm 1/2 | 0.130 3.30mm | - | RoHS Compliant | ||
![]() 12SWS3521 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.940 (23.88mm) | 0.257 (6.53mm) | 0.060 1.52mm | 0.090 2.29mm | - | RoHS Compliant | ||
![]() 12SWS3168 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.954 (24.23mm) | - | 0.275 6.99mm | - | - | RoHS Compliant | ||
![]() 12SWS1234 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | #10 | 0.252 (6.40mm) | 0.197 (5.00mm) | 0.315 8.00mm | 0.378 9.60mm | 0.252 (6.40mm) | RoHS Compliant | ||
![]() 12SWS2583 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | 0.510 (12.95mm) | 0.175 (4.45mm) | 0.085 2.16mm | 0.060 1.52mm | 0.315 (8.00mm) | - | ||
![]() 24SW0002 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | 1 (Unlimited) | #2 | 0.250 (6.35mm) 1/4 | 0.093 (2.36mm) | 0.040 1.02mm | 0.040 1.02mm | 0.156 (3.96mm) | ROHS3 Compliant | ||
![]() 12SWS0956 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | 1/4 | 0.312 (7.92mm) | 0.260 (6.60mm) | - | 0.219 5.56mm | - | RoHS Compliant | ||
![]() 24SW0006 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | 1 (Unlimited) | #6 | 0.328 (8.33mm) | 0.146 (3.71mm) | 0.040 1.02mm | 0.040 1.02mm | 0.218 (5.54mm) | ROHS3 Compliant | ||
![]() 16CW008040 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, CW | Active | 1 (Unlimited) | #8 | 0.414 (10.52mm) | 0.171 (4.34mm) | 0.166 4.22mm | 0.206 5.23mm | - | ROHS3 Compliant | ||
![]() 12SWS1018 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | 1/4 | 0.322 (8.18mm) | 0.255 (6.48mm) | - | - | - | RoHS Compliant | ||
![]() 12SWS1004 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | - | - | 0.135 (3.43mm) | - | 0.031 0.79mm | 0.250 (6.35mm) 1/4 | - | ||
![]() 12SWS0912 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | #10 | 0.303 (7.70mm) | 0.196 (4.98mm) | 0.140 3.56mm | - | 0.303 (7.70mm) | RoHS Compliant | ||
![]() 12SWS3002 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | 5/16 | 0.375 (9.53mm) | 0.323 (8.20mm) | 0.046 1.17mm | 0.092 2.34mm | - | RoHS Compliant | ||
![]() 12SWS2573 Essentra Components | In Stock | - | - | 7 Weeks | Nylon | MicroPlastics, SW | Active | Not Applicable | #8 | 0.375 (9.53mm) | 0.172 (4.37mm) | 0.125 3.18mm 1/8 | - | - | RoHS Compliant |