- Manufacturer
- Material
- Color
- Type
- Thickness (mm)
- Length (in)
- Series
- Diameter - Inside
- Diameter - Outside
- Diameter - Shoulder
- Length - Below Head
- Thickness - Overall
- Thread/Screw/Hole Size
Attribute column
Categories
Washers - Bushing, Shoulder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Shape | Package Quantity | Brand | Diagonal | Installed RAM | Manufacturer | Maximum Operating Temperature | Maximum RAM Capacity | Memory Types | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Processor Brand | Processor Type | Product Status | RoHS | Thickness (mm) | Voltage, Rating | Series | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Frequency | Operating Supply Voltage | Memory Size | Product Type | Power Consumption | Display Type | Thread/Screw/Hole Size | Product Category | IP Rating | Height | Diameter - Outside | Diameter - Inside | Length - Below Head | Thickness - Overall | Diameter - Shoulder |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11SFW0010B Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10SCM008008 Micro Plastics | In Stock | - | - | - | - | Cylindrical with Flange | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | 1 % | - | 50 ppm/°C | Shoulder Washer | 5.36 kΩ | 155 °C | -55 °C | Thin Film | Natural | - | 63 mW | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | - | ||
![]() 10SCM005009 Micro Plastics | In Stock | - | - | - | - | Cylindrical with Flange | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shoulder Washer | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10SCM004009 Micro Plastics | In Stock | - | - | - | - | Cylindrical with Flange | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | - | 25 ppm/°C | Shoulder Washer | 33.6 Ω | 155 °C | -55 °C | Thin Film | Natural | - | 250 mW | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() 10SCM004004 Micro Plastics | In Stock | - | - | - | - | Cylindrical with Flange | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shoulder Washer | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10SCM003002 Micro Plastics | In Stock | - | - | - | - | Cylindrical with Flange | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shoulder Washer | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24SW0250 Micro Plastics | In Stock | - | - | - | - | Cylindrical with Flange | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shoulder Washer | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24SW0004B Micro Plastics | In Stock | - | - | - | - | Cylindrical with Flange | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shoulder Washer | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16CW004040 Micro Plastics | In Stock | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3105 Visual | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | ||
![]() 12SWS0197 Micro Plastics | In Stock | - | - | - | Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.19 | - | * | - | Active | - | Shoulder Washer | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.472 (11.99mm) | 0.236 (6.00mm) | 0.157 (4.00mm) | 0.236 (6.00mm) | 0.315 (8.00mm) | ||
Tiny WHSL | In Stock | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | 0.102 (2.59mm) | 0.059 (1.50mm) | 0.075 (1.90mm) | 0.118 (3.00mm) | ||
Tiny WHSL | In Stock | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.01mm) | 0.222 (5.64mm) | 0.086 (2.18mm) | 0.149 (3.78mm) | 0.274 (6.97mm) | ||
![]() 340 Switchcraft | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 324-0 PIC GmbH | In Stock | - | - | - | - | - | - | Arbor Technology | 15 in | 0 GB | ARBOR Technology | + 55 C | 2 GB | DDR3L | - | - 20 C | - | 7407150015010P | Intel | N2600 | - | - | - | - | - | - | - | - | Fanless Panel PC | - | - | - | - | - | Computing | - | 1.1 GHz | 9 V to 36 V | 2 GB | Panel PCs | 23.95 W | TFT LCD | - | Panel PCs | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.472 (11.99mm) | 0.312 (7.92mm) | 0.200 (5.08mm) | 0.326 (8.28mm) | 0.385 (9.78mm) | ||
Tiny WHSL | In Stock | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.157 (3.99mm) | 0.160 (4.06mm) | 0.087 (2.20mm) | 0.165 (4.20mm) | 0.315 (8.00mm) | ||
Tiny WHSL | In Stock | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 (8.00mm) | 0.118 (3.00mm) | 0.039 (0.99mm) | 0.079 (2.00mm) | 0.189 (4.80mm) | ||
Tiny WHSL | In Stock | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 (8.00mm) | 0.122 (3.10mm) | 0.098 (2.49mm) | 0.138 (3.50mm) | 0.134 (3.40mm) |