- Manufacturer
- Material
- Color
- Type
- Thickness (mm)
- Length (in)
- Series
- Diameter - Inside
- Diameter - Outside
- Diameter - Shoulder
- Length - Below Head
- Thickness - Overall
- Thread/Screw/Hole Size
Attribute column
Categories
Washers - Bushing, Shoulder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Material Finish | Package Quantity | Body Length | Designed for | Mfr | Package | Product Status | RoHS | Thickness (mm) | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Note | Thread/Screw/Hole Size | Overall Length | Kit Contents | IP Rating | Diameter | Height | Diameter - Outside | Diameter - Inside | Length - Below Head | Thickness - Overall | Diameter - Shoulder |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10SCM006004 Micro Plastics | In Stock | - | - | - | Cylindrical with Flange | - | 500 | - | - | - | - | - | - | - | - | - | - | - | Shoulder Washer | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11SFW0006B Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11SFW0010B Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10SCM008008 Micro Plastics | In Stock | - | - | - | Cylindrical with Flange | - | 500 | - | - | - | - | - | - | - | 25 V | - | 1 % | 50 ppm/°C | Shoulder Washer | 5.36 kΩ | 155 °C | -55 °C | Thin Film | Natural | 63 mW | - | - | - | - | - | - | 350 µm | - | - | - | - | - | ||
![]() 10SCM005009 Micro Plastics | In Stock | - | - | - | Cylindrical with Flange | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | Shoulder Washer | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10SCM004009 Micro Plastics | In Stock | - | - | - | Cylindrical with Flange | - | 1000 | - | - | - | - | - | - | - | 150 V | - | 1 % | 25 ppm/°C | Shoulder Washer | 33.6 Ω | 155 °C | -55 °C | Thin Film | Natural | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() 10SCM004004 Micro Plastics | In Stock | - | - | - | Cylindrical with Flange | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | Shoulder Washer | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10SCM003002 Micro Plastics | In Stock | - | - | - | Cylindrical with Flange | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | Shoulder Washer | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12SWS0211 Micro Plastics | In Stock | - | - | AL | - | Black Anodized | - | - | TEN40, TEN40WI, TEN60 | - | - | - | Yes | 1.19 | - | TEN-HS | - | - | Shoulder Washer | - | - | - | - | Natural | - | - | - | - | - | - | - mm | - | - | - | - | - | - | ||
![]() 12SWS0224 Micro Plastics | In Stock | - | - | Nylon 6/6 | - | - | - | - | - | - | - | - | - | 1.59 | - | - | - | - | Shoulder Washer | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12SWS0888 Micro Plastics | In Stock | - | - | Nylon 6/6 | - | - | - | - | - | - | - | - | - | 1.19 | - | - | - | - | Shoulder Washer | - | - | - | - | Natural | - | - | - | - | FO Stripper, Buffer Tube Ringer, Slit & Ring Tool, Stripper, Shear, Plier, Knife, Cutter, Flashlight | - | - | - | - | - | - | - | - | ||
![]() 3105 Visual | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Polytetrafluoroethylene (PTFE) | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | - | - | - | 0.276 (7.01mm) | 0.098 (2.49mm) | 0.039 (0.99mm) | 0.102 (2.60mm) | 0.217 (5.50mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.276 (7.01mm) | 0.169 (4.29mm) | 0.157 (4.00mm) | 0.220 (5.60mm) | 0.217 (5.50mm) | ||
Tiny WHSL | In Stock | - | - | Polytetrafluoroethylene (PTFE) | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.276 (7.01mm) | 0.118 (3.00mm) | 0.110 (2.80mm) | 0.126 (3.20mm) | 0.138 (3.51mm) | ||
![]() 24SW0010B Micro Plastics | In Stock | - | - | - | Cylindrical with Flange | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | Shoulder Washer | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10SCM006008 Micro Plastics | In Stock | - | - | - | Cylindrical with Flange | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | Shoulder Washer | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10SCM008006 Micro Plastics | In Stock | - | - | - | Cylindrical with Flange | - | 500 | - | - | - | - | - | - | - | - | - | - | - | Shoulder Washer | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10SCM005005 Micro Plastics | In Stock | - | - | - | Cylindrical with Flange | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | Shoulder Washer | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10SCM005004 Micro Plastics | In Stock | - | - | - | Cylindrical with Flange | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | Shoulder Washer | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - |