- Manufacturer
- Material
- Color
- Type
- Thickness (mm)
- Length (in)
- Series
- Diameter - Inside
- Diameter - Outside
- Diameter - Shoulder
- Length - Below Head
- Thickness - Overall
- Thread/Screw/Hole Size
Attribute column
Categories
Washers - Bushing, Shoulder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Shape | Insulation Materials | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Thread Size | Thread/Screw/Hole Size | Diameter | Height | Length | Thickness | Diameter - Outside | Diameter - Inside | Length - Below Head | Thickness - Overall | Diameter - Shoulder | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B-533-V2590 3M - Aearo Technologies, LLC | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | - | - | 2016 | VersaDamp™ V-2000 | Active | Not Applicable | - | - | - | - | - | - | - | 1.265 (32.13mm) | 0.750 (19.05mm) | 0.085 2.16mm | 0.325 8.26mm | - | - | ROHS3 Compliant | - | ||
![]() B-434-V2325 3M - Aearo Technologies, LLC | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | - | - | - | VersaDamp™ V-2000 | Active | Not Applicable | - | - | - | - | - | - | - | 0.813 (20.65mm) | 0.500 (12.70mm) 1/2 | 0.313 7.95mm | 0.563 14.30mm | - | - | ROHS3 Compliant | - | ||
![]() SW-031-190 Bivar Inc. | In Stock | - | - | 9 Weeks | - | - | Polyphenylene Sulfide, Glass Filled | - | - | - | - | 2016 | SW | Active | 1 (Unlimited) | - | M3.5 | #6 | - | - | - | 5.0038mm | 0.313 (7.95mm) 5/16 | 0.146 (3.71mm) | 0.031 0.79mm 1/32 | 0.197 5.00mm | 0.190 (4.83mm) | - | ROHS3 Compliant | - | ||
![]() 3069 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | 062 | Fibre | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 3/8 | - | - | 787μm | 2.3622mm | 0.625 (15.88mm) 5/8 | 0.385 (9.78mm) | 0.031 0.79mm 1/32 | 0.093 2.36mm | 0.498 (12.65mm) | - | ROHS3 Compliant | Lead Free | ||
![]() SW-125-150 Bivar Inc. | In Stock | - | - | 9 Weeks | Screw | 125 | Nylon | - | - | - | Bulk | 2009 | SW | Active | 1 (Unlimited) | - | - | #4 | - | - | 4.3mm | 4.2926mm | 0.280 (7.11mm) | 0.112 (2.84mm) | 0.125 3.18mm 1/8 | 0.169 4.30mm | 0.150 (3.80mm) | - | ROHS3 Compliant | Lead Free | ||
![]() 7721-5PPSG Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 8 Weeks | - | - | Polyphenylene Sulfide | - | - | - | - | - | - | Active | Not Applicable | - | - | #6 | - | 1.99mm | - | - | 0.312 (7.93mm) | 0.177 (4.50mm) | - | 0.047 1.19mm | - | - | RoHS Compliant | - | ||
![]() MNI-8-24 Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | Nylon | - | Tubular | Nylon | - | 2012 | Richco, MNI | Active | 1 (Unlimited) | Blue, Clear | M4 | #8 | 4.4mm | - | 9.5mm | 11.1252mm | 0.344 (8.74mm) | 0.173 (4.40mm) | 0.375 9.53mm 3/8 | 0.437 11.10mm 7/16 | 0.205 (5.21mm) | - | RoHS Compliant | Lead Free | ||
![]() MNIM3-3.5 Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | Nylon | - | - | - | - | - | Richco, MNI | Active | Not Applicable | - | - | M3 | 3.1mm | - | 3.5mm | 1.9812mm | 0.280 (7.11mm) | 0.122 (3.10mm) | 0.137 3.48mm | 0.078 1.98mm | 0.145 (3.68mm) | - | RoHS Compliant | Lead Free | ||
![]() MNI-2-4 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | Tubular | - | - | 2012 | Richco, MNI | Active | Not Applicable | Natural | M2 | #2 | 2.3mm | - | 1.6mm | 2.794mm | 0.181 (4.60mm) | 0.090 (2.29mm) | 0.063 1.60mm | 0.110 2.79mm | 0.120 (3.05mm) | - | RoHS Compliant | Lead Free | ||
![]() MNI-10-6 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | - | - | - | 2012 | Richco, MNI | Active | Not Applicable | Natural | - | #10 | 5.1mm | - | 2.4mm | 3.9624mm | 0.399 (10.13mm) | 0.200 (5.08mm) | 0.093 2.36mm | 0.156 3.96mm 5/32 | 0.260 (6.60mm) | - | RoHS Compliant | Lead Free | ||
![]() MNI-6-6 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | - | - | - | 2012 | Richco, MNI | Active | Not Applicable | Natural | M3.5 | #6 | 3.6mm | - | 2.4mm | 3.556mm | 0.290 (7.37mm) | 0.140 (3.56mm) | 0.093 2.36mm | 0.140 3.56mm | 0.170 (4.32mm) | - | RoHS Compliant | Lead Free | ||
![]() 3109 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | - | Nylon | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 1/4 | - | - | 6.35mm | 7.9248mm | 0.513 (13.03mm) | 0.260 (6.60mm) | 0.250 6.35mm 1/4 | 0.312 7.92mm 5/16 | 0.313 (7.95mm) 5/16 | - | ROHS3 Compliant | Lead Free | ||
![]() 3237 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | 062 | Fibre | - | - | - | - | - | - | Active | 1 (Unlimited) | - | M4 | #8 | - | - | - | 2.3622mm | 0.500 (12.70mm) 1/2 | 0.170 (4.32mm) | 0.031 0.79mm 1/32 | 0.093 2.36mm | 0.240 (6.10mm) | - | ROHS3 Compliant | Lead Free | ||
![]() MNI1/4-16 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | - | - | 2012 | Richco, MNI | Active | Not Applicable | Clear | - | 1/4 | 6.6mm | - | 6.4mm | 8.001mm | 0.513 (13.03mm) | 0.260 (6.60mm) | 0.250 6.35mm 1/4 | 0.315 8.00mm | 0.313 (7.95mm) 5/16 | - | RoHS Compliant | Lead Free | ||
![]() MNI-8-12 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | Circular | Nylon | - | 2012 | Richco, MNI | Active | Not Applicable | Natural | M4 | #8 | 4.4mm | 2.4892mm | 4.7mm | 6.35mm | 0.344 (8.74mm) | 0.173 (4.40mm) | 0.188 4.78mm 3/16 | 0.250 6.35mm 1/4 | 0.205 (5.21mm) | - | RoHS Compliant | Lead Free | ||
![]() 3230 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | - | Fibre | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | #4 | - | - | 787μm | 2.3622mm | 0.281 (7.14mm) 9/32 | 0.115 (2.92mm) | 0.031 0.79mm 1/32 | 0.093 2.36mm | 0.175 (4.45mm) | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MNI-10-12 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | - | - | - | 2012 | Richco, MNI | Active | Not Applicable | Natural | - | #10 | 5.1mm | - | 4.7mm | 6.35mm | 0.399 (10.13mm) | 0.200 (5.08mm) | 0.188 4.78mm 3/16 | 0.250 6.35mm 1/4 | 0.260 (6.60mm) | - | RoHS Compliant | Lead Free | ||
![]() MNI-8-32 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | - | Nylon | - | 2012 | Richco, MNI | Active | Not Applicable | Clear | M4 | #8 | 4.4mm | - | 12.7mm | 14.3002mm | 0.344 (8.74mm) | 0.173 (4.40mm) | 0.500 12.70mm 1/2 | 0.563 14.30mm | 0.205 (5.21mm) | - | RoHS Compliant | Lead Free | ||
![]() 7683 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | 062 | Nylon | Nylon | - | - | - | - | - | Active | 1 (Unlimited) | Natural | M3.5 | #6 | 6.35mm | - | 813μm | 2.3876mm | 0.250 (6.35mm) 1/4 | 0.140 (3.56mm) | 0.032 0.81mm | 0.094 2.39mm 3/32 | 0.185 (4.70mm) | - | ROHS3 Compliant | Lead Free | ||
![]() MNI-8-16 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | Circular | Nylon | - | 2012 | Richco, MNI | Active | 1 (Unlimited) | Natural | M4 | #8 | 4.4mm | 3.4798mm | 6.4mm | 7.9502mm | 0.344 (8.74mm) | 0.173 (4.40mm) | 0.250 6.35mm 1/4 | 0.313 7.95mm | 0.205 (5.21mm) | - | RoHS Compliant | Lead Free |