- Manufacturer
- Material
- Color
- Type
- Thickness (mm)
- Length (in)
- Series
- Diameter - Inside
- Diameter - Outside
- Diameter - Shoulder
- Length - Below Head
- Thickness - Overall
- Thread/Screw/Hole Size
Attribute column
Categories
Washers - Bushing, Shoulder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Body Material | Shape | Insulation Materials | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Thread Size | Thread/Screw/Hole Size | Diameter | Height | Length | Width | Thickness | Diameter - Outside | Diameter - Inside | Length - Below Head | Thickness - Overall | Diameter - Shoulder | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNI-8-8 Essentra Components | In Stock | - | Datasheet | 8 Weeks | Screw | 125 | Nylon | - | Nylon | Circular | Nylon | - | 2012 | Richco, MNI | Active | Not Applicable | Clear, Natural | M4 | #8 | 8.7376mm | 990.6μm | 3.2mm | - | 4.7752mm | 0.344 (8.74mm) | 0.173 (4.40mm) | 0.125 3.18mm 1/8 | 0.188 4.75mm 3/16 | 0.205 (5.21mm) | - | RoHS Compliant | Lead Free | ||
![]() 3104 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | - | Nylon | - | Nylon | - | - | - | - | - | Active | 1 (Unlimited) | Natural | M3.5 | #6 | - | - | 787μm | - | 5.9436mm | 0.290 (7.37mm) | 0.140 (3.56mm) | 0.188 4.78mm 3/16 | 0.234 5.94mm | 0.170 (4.32mm) | - | ROHS3 Compliant | Lead Free | ||
![]() MNI-6-8 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | - | - | - | - | 2012 | Richco, MNI | Active | Not Applicable | Natural | M3.5 | #6 | 3.6mm | - | 3.2mm | - | 4.3942mm | 0.290 (7.37mm) | 0.140 (3.56mm) | 0.125 3.18mm 1/8 | 0.173 4.40mm | 0.170 (4.32mm) | - | RoHS Compliant | Lead Free | ||
![]() MNI1/4-12 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | - | Nylon | - | 2002 | Richco, MNI | Active | Not Applicable | Clear | - | 1/4 | 6.6mm | - | 4.7mm | - | 6.4008mm | 0.513 (13.03mm) | 0.260 (6.60mm) | 0.188 4.78mm 3/16 | 0.252 6.40mm | 0.313 (7.95mm) 5/16 | - | RoHS Compliant | Lead Free | ||
![]() MNI-6-2 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | Molded | Nylon | - | - | - | - | - | 2008 | Richco, MNI | Active | Not Applicable | Natural | M3.5 | #6 | 3.556mm | 2.3876mm | 787.4μm | 13.8938mm | 1.9812mm | 0.290 (7.37mm) | 0.140 (3.56mm) | 0.031 0.79mm 1/32 | 0.078 1.98mm | 0.170 (4.32mm) | - | RoHS Compliant | Lead Free | ||
![]() MNI5/16-12 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | - | - | - | 2002 | Richco, MNI | Active | Not Applicable | Natural | - | 5/16 | 8.1mm | - | 4.7mm | - | 6.35mm | 0.620 (15.75mm) | 0.320 (8.13mm) | 0.188 4.78mm 3/16 | 0.250 6.35mm 1/4 | 0.360 (9.14mm) | - | RoHS Compliant | Lead Free | ||
![]() MNI5/16-6 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | - | - | - | 2012 | Richco, MNI | Active | 1 (Unlimited) | Natural | - | 5/16 | 8.1mm | - | 2.4mm | - | 9.144mm | 0.620 (15.75mm) | 0.320 (8.13mm) | 0.093 2.36mm | 0.156 3.96mm 5/32 | 0.360 (9.14mm) | - | RoHS Compliant | Lead Free | ||
![]() MNI1/4-32 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Molded | Nylon | - | - | - | - | - | 2008 | Richco, MNI | Active | Not Applicable | Natural | - | 1/4 | 6.604mm | - | 12.7mm | - | 14.351mm | 0.513 (13.03mm) | 0.260 (6.60mm) | 0.500 12.70mm 1/2 | 0.565 14.35mm | 0.313 (7.95mm) 5/16 | - | RoHS Compliant | Lead Free | ||
![]() 4684 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Bushing | - | Nylon | Nylon | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.63mm | - | 1.6256mm | 0.180 (4.57mm) | 0.139 (3.53mm) | - | 0.064 1.63mm | 0.180 (4.57mm) | - | ROHS3 Compliant | Lead Free | ||
![]() B-434-3 3M - Aearo Technologies, LLC | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | - | - | - | 2016 | ISODAMP™ C-1000 | Active | Not Applicable | - | - | - | - | - | - | - | - | 0.813 (20.65mm) | 0.500 (12.70mm) 1/2 | 0.313 7.95mm | 0.563 14.30mm | - | - | ROHS3 Compliant | - | ||
![]() B-531-2 3M - Aearo Technologies, LLC | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | - | - | - | - | ISODAMP™ C-1000 | Active | Not Applicable | - | - | - | - | - | - | - | - | 0.500 (12.70mm) 1/2 | - | 0.120 3.05mm | 0.175 4.45mm | - | - | ROHS3 Compliant | - | ||
![]() B-531-V2775 3M - Aearo Technologies, LLC | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | - | - | - | - | VersaDamp™ V-2000 | Active | Not Applicable | - | - | - | - | - | - | - | - | 0.500 (12.70mm) 1/2 | - | 0.120 3.05mm | 0.175 4.45mm | - | - | ROHS3 Compliant | - | ||
![]() MNI5/16-16 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | - | - | - | 2012 | Richco, MNI | Active | Not Applicable | Natural | - | 5/16 | 8.1mm | - | 6.4mm | - | 7.9502mm | 0.620 (15.75mm) | 0.320 (8.13mm) | 0.250 6.35mm 1/4 | 0.313 7.95mm | 0.360 (9.14mm) | - | RoHS Compliant | Lead Free | ||
![]() S1564 Switchcraft Inc. | In Stock | - | - | 8 Weeks | - | - | Fibre | - | - | - | - | Bulk | 2008 | - | Active | Not Applicable | Grey | - | 1/4 | - | - | - | - | 787.4μm | 0.438 (11.13mm) 7/16 | 0.250 (6.35mm) 1/4 | 0.025 0.64mm | 0.031 0.79mm 1/32 | 0.313 (7.95mm) 5/16 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() B-434-V2525 3M - Aearo Technologies, LLC | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | - | - | - | 2016 | VersaDamp™ V-2000 | Active | Not Applicable | - | - | - | - | - | - | - | - | 0.813 (20.65mm) | 0.500 (12.70mm) 1/2 | 0.313 7.95mm | 0.563 14.30mm | - | - | ROHS3 Compliant | - | ||
![]() B-533-1 3M - Aearo Technologies, LLC | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | - | - | - | - | ISODAMP™ C-1000 | Active | Not Applicable | - | - | - | - | - | - | - | - | 1.265 (32.13mm) | 0.750 (19.05mm) | 0.085 2.16mm | 0.325 8.26mm | - | - | ROHS3 Compliant | - | ||
![]() B-531-3 3M - Aearo Technologies, LLC | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | - | - | - | - | ISODAMP™ C-1000 | Active | Not Applicable | - | - | - | - | - | - | - | - | 0.500 (12.70mm) 1/2 | - | 0.120 3.05mm | 0.175 4.45mm | - | - | ROHS3 Compliant | - | ||
![]() B-532-2 3M - Aearo Technologies, LLC | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | - | - | - | - | ISODAMP™ C-1000 | Active | Not Applicable | - | - | - | - | - | - | - | - | 0.750 (19.05mm) 3/4 | 0.420 (10.67mm) | 0.139 3.53mm | 0.259 6.58mm | - | - | ROHS3 Compliant | - | ||
![]() B-532-1 3M - Aearo Technologies, LLC | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | - | - | - | 2011 | ISODAMP™ C-1000 | Active | Not Applicable | - | - | - | - | - | - | - | - | 0.750 (19.05mm) 3/4 | 0.420 (10.67mm) | 0.139 3.53mm | 0.259 6.58mm | - | - | ROHS3 Compliant | - | ||
![]() B-434-1 3M - Aearo Technologies, LLC | In Stock | - | Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | - | - | - | 2011 | ISODAMP™ C-1000 | Active | Not Applicable | - | - | - | - | - | - | - | - | 0.813 (20.65mm) | 0.500 (12.70mm) 1/2 | 0.313 7.95mm | 0.563 14.30mm | - | - | ROHS3 Compliant | - |