- Manufacturer
- Material
- Color
- Type
- Thickness (mm)
- Length (in)
- Series
- Diameter - Inside
- Diameter - Outside
- Diameter - Shoulder
- Length - Below Head
- Thickness - Overall
- Thread/Screw/Hole Size
Attribute column
Categories
Washers - Bushing, Shoulder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Shape | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Thread Size | Thread/Screw/Hole Size | Diameter | Height | Length | Width | Thickness | Diameter - Outside | Diameter - Inside | Length - Below Head | Thickness - Overall | Diameter - Shoulder | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B-531-1 3M - Aearo Technologies, LLC | In Stock | - | Datasheet | 7 Weeks | - | Thermoplastic | - | 2011 | ISODAMP™ C-1000 | Active | Not Applicable | - | - | - | - | - | - | - | - | 0.500 (12.70mm) 1/2 | - | 0.120 3.05mm | 0.175 4.45mm | - | ROHS3 Compliant | - | - | ||
![]() B-533-3 3M - Aearo Technologies, LLC | In Stock | - | Datasheet | 7 Weeks | - | Thermoplastic | - | - | ISODAMP™ C-1000 | Active | Not Applicable | - | - | - | - | - | - | - | - | 1.265 (32.13mm) | 0.750 (19.05mm) | 0.085 2.16mm | 0.325 8.26mm | - | ROHS3 Compliant | - | - | ||
![]() B-533-2 3M - Aearo Technologies, LLC | In Stock | - | Datasheet | 7 Weeks | - | Thermoplastic | - | - | ISODAMP™ C-1000 | Active | Not Applicable | - | - | - | - | - | - | - | - | 1.265 (32.13mm) | 0.750 (19.05mm) | 0.085 2.16mm | 0.325 8.26mm | - | ROHS3 Compliant | - | - | ||
![]() B-434-2 3M - Aearo Technologies, LLC | In Stock | - | Datasheet | 7 Weeks | - | Thermoplastic | - | 2016 | ISODAMP™ C-1000 | Active | Not Applicable | - | - | - | - | - | - | - | - | 0.813 (20.65mm) | 0.500 (12.70mm) 1/2 | 0.313 7.95mm | 0.563 14.30mm | - | ROHS3 Compliant | - | - | ||
![]() B-435-1 3M - Aearo Technologies, LLC | In Stock | - | Datasheet | 7 Weeks | - | Thermoplastic | - | 2011 | ISODAMP™ C-1000 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.000 (25.40mm) 1 | 0.500 (12.70mm) 1/2 | 0.544 13.82mm | 1.060 26.92mm | - | ROHS3 Compliant | - | - | ||
![]() B-532-V2590 3M - Aearo Technologies, LLC | In Stock | - | Datasheet | 7 Weeks | - | Thermoplastic | - | - | VersaDamp™ V-2000 | Active | Not Applicable | - | - | - | - | - | - | - | - | 0.750 (19.05mm) 3/4 | 0.420 (10.67mm) | 0.139 3.53mm | 0.259 6.58mm | - | ROHS3 Compliant | - | - | ||
![]() B-532-3 3M - Aearo Technologies, LLC | In Stock | - | Datasheet | 7 Weeks | - | Thermoplastic | - | - | ISODAMP™ C-1000 | Active | Not Applicable | - | - | - | - | - | - | - | - | 0.750 (19.05mm) 3/4 | 0.420 (10.67mm) | 0.139 3.53mm | 0.259 6.58mm | - | ROHS3 Compliant | - | - | ||
![]() MNI-HT-4-220 Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | Polyphenylene Sulfide, Glass Filled | Rectangular | 2012 | Richco, MNI-HT | Active | Not Applicable | Black | - | #4 | - | 3.556mm | 800μm | 15.494mm | 1.8288mm | 0.215 (5.46mm) | 0.116 (2.95mm) | 0.032 0.81mm | 0.072 1.83mm | 0.135 (3.43mm) | RoHS Compliant | - | Lead Free | ||
![]() MNI-4-2 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | Nylon | - | 2012 | Richco, MNI | Active | Not Applicable | Clear, Natural | - | #4 | 177.8μm | 381μm | 800μm | - | 177.8μm | 0.235 (5.97mm) | 0.115 (2.92mm) | 0.031 0.79mm 1/32 | 0.078 1.98mm | 0.145 (3.68mm) | RoHS Compliant | - | Lead Free | ||
![]() B-434-V2590 3M - Aearo Technologies, LLC | In Stock | - | Datasheet | 7 Weeks | - | Thermoplastic | - | - | VersaDamp™ V-2000 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 0.813 (20.65mm) | 0.500 (12.70mm) 1/2 | 0.313 7.95mm | 0.563 14.30mm | - | ROHS3 Compliant | - | - | ||
![]() B-533-V2750 3M - Aearo Technologies, LLC | In Stock | - | Datasheet | 7 Weeks | - | Thermoplastic | - | 2016 | VersaDamp™ V-2000 | Active | Not Applicable | - | - | - | - | - | - | - | - | 1.265 (32.13mm) | 0.750 (19.05mm) | 0.085 2.16mm | 0.325 8.26mm | - | ROHS3 Compliant | - | - | ||
![]() B-533-V2325 3M - Aearo Technologies, LLC | In Stock | - | Datasheet | 7 Weeks | - | Thermoplastic | - | - | VersaDamp™ V-2000 | Active | Not Applicable | - | - | - | - | - | - | - | - | 1.265 (32.13mm) | 0.750 (19.05mm) | 0.085 2.16mm | 0.325 8.26mm | - | ROHS3 Compliant | - | - | ||
![]() B-533-V2775 3M - Aearo Technologies, LLC | In Stock | - | Datasheet | 7 Weeks | - | Thermoplastic | - | 2016 | VersaDamp™ V-2000 | Active | Not Applicable | - | - | - | - | - | - | - | - | 1.265 (32.13mm) | 0.750 (19.05mm) | 0.085 2.16mm | 0.325 8.26mm | - | ROHS3 Compliant | - | - | ||
![]() MNI#2-6 Essentra Components | In Stock | - | Datasheet | - | - | Nylon | - | 2002 | Richco, MNI | Obsolete | Not Applicable | Natural | M2 | #2 | 2.3mm | - | 2.4mm | - | 3.556mm | 0.181 (4.60mm) | 0.090 (2.29mm) | 0.093 2.36mm | 0.140 3.56mm | 0.120 (3.05mm) | RoHS Compliant | - | Lead Free | ||
![]() 7721-9PPSG Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 9 Weeks | Screw | Polyphenylene Sulfide, Glass Filled | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | 0.156 (3.96mm) | 0.048 1.22mm | 0.103 2.62mm | 0.245 (6.23mm) | RoHS Compliant | - | - | ||
![]() MNI1/4-4 Essentra Components | In Stock | - | Datasheet | - | - | Nylon | - | 2002 | Richco, MNI | Obsolete | Not Applicable | Natural | - | 1/4 | 6.6mm | - | 1.6mm | - | 3.2512mm | 0.513 (13.03mm) | 0.260 (6.60mm) | 0.063 1.60mm | 0.128 3.25mm | 0.313 (7.95mm) 5/16 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() MNI#10-2 Essentra Components | In Stock | - | Datasheet | - | - | Nylon | - | 2012 | Richco, MNI | Obsolete | Not Applicable | Natural | - | #10 | 5.1mm | - | 800μm | - | 2.3876mm | 0.399 (10.13mm) | 0.200 (5.08mm) | 0.031 0.79mm 1/32 | 0.094 2.39mm 3/32 | 0.260 (6.60mm) | RoHS Compliant | - | Lead Free | ||
![]() WS0330A Essentra Components | In Stock | - | - | 6 Weeks | - | Nylon | - | - | WS | Discontinued | 1 (Unlimited) | - | - | M3 | - | - | - | - | 2.794mm | 0.250 (6.35mm) 1/4 | 0.118 (3.00mm) | 0.063 1.60mm | 0.110 2.80mm | 0.138 (3.51mm) | RoHS Compliant | - | - | ||
![]() MNI5/16-2 Essentra Components | In Stock | - | Datasheet | - | - | Nylon | - | 2012 | Richco, MNI | Obsolete | Not Applicable | Natural | - | 5/16 | 8.1mm | - | 800μm | - | 2.3876mm | 0.620 (15.75mm) | 0.320 (8.13mm) | 0.031 0.79mm 1/32 | 0.094 2.39mm 3/32 | 0.360 (9.14mm) | RoHS Compliant | - | Lead Free | ||
![]() MNI5/16-4 Essentra Components | In Stock | - | Datasheet | - | - | Nylon | - | 2012 | Richco, MNI | Obsolete | Not Applicable | Natural | - | 5/16 | 8.1mm | - | 1.6mm | - | 3.2004mm | 0.620 (15.75mm) | 0.320 (8.13mm) | 0.063 1.60mm | 0.126 3.20mm | 0.360 (9.14mm) | RoHS Compliant | - | Lead Free |