- Manufacturer
- Color
- Material
- Series
- Type
- Mfr
- Product Status
- Package
- Manufacturer
- RoHS
- Brand
- Product Category
- Subcategory
Attribute column
Categories
Hole Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Additional Feature | Supply Voltage | Body Breadth | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Hole Diameter | Flange Diameter | Built-in Feature | Operating Wavelength-Nom | Optical Power Output-Nom | Return Loss-Min | Communication Standard | Operating Wavelength-Max | Operating Wavelength-Min | Body Height | Panel Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BP-16237 Essentra Components | In Stock | - | - | - | - | - | Thermoplastic Elastomer | - | - | Richco, BP | Obsolete | Not Applicable | Body Plug | Black | - | - | - | - | - | 0.984 (25.00mm) | 1.339 (34.00mm) | - | - | - | - | - | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | RoHS Compliant | Lead Free | ||
![]() 41H Cinch Connectivity Solutions | In Stock | - | - | - | NO | PANEL MOUNT, THROUGH HOLE MOUNT | Steel, Nickel Plated | 85°C | -40°C | - | Obsolete | Not Applicable | Body Plug | Natural | IT ALSO OPERATES AT RECEIVER WAVELENGTH 770 NM TO 860 NM, IT ALSO HAVE SENSITIVITY OF -23 DBM | 3.3V | 14.22 mm | 3.465V | 3.135V | 1.250 (31.75mm) 1 1/4 | 1.438 (36.53mm) | AMPLIFIER | 850 nm | 0.211mW | 12 dB | GBE | 860 nm | 830 nm | 9.8mm | - | RoHS Compliant | Lead Free | ||
![]() S9/16A Essentra Components | In Stock | - | - | 2 Weeks | - | - | - | - | - | Alliance Plastics, S | Active | Not Applicable | Body Plug | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62MP0687 Essentra Components | In Stock | - | - | 7 Weeks | - | - | Nylon | - | - | MicroPlastics | Active | Not Applicable | - | Black | - | - | - | - | - | 0.687 (17.45mm) 11/16 | 0.781 (19.84mm) | - | - | - | - | - | - | - | - | 0.125 3.18mm 1/8 | RoHS Compliant | - | ||
![]() S1-3/4A Essentra Components | In Stock | - | - | 2 Weeks | - | - | - | - | - | Alliance Plastics, S | Active | Not Applicable | Body Plug | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62MP1000 Essentra Components | In Stock | - | - | 7 Weeks | - | - | Nylon | - | - | MicroPlastics | Active | Not Applicable | - | Black | - | - | - | - | - | 1.000 (25.40mm) 1 | 1.203 (30.56mm) | - | - | - | - | - | - | - | - | 0.125 3.18mm 1/8 | RoHS Compliant | - | ||
![]() SR1-7/8A Essentra Components | In Stock | - | - | 2 Weeks | - | - | - | - | - | Alliance Plastics, SR | Active | Not Applicable | Body Plug | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FC719A Essentra Components | In Stock | - | - | 2 Weeks | - | - | - | - | - | Alliance Plastics | Active | Not Applicable | Body Plug | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S1-5/16A Essentra Components | In Stock | - | - | 2 Weeks | - | - | - | - | - | Alliance Plastics, S | Active | Not Applicable | Body Plug | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62MP0812 Essentra Components | In Stock | - | - | 7 Weeks | - | - | Nylon | - | - | MicroPlastics | Active | Not Applicable | - | Black | - | - | - | - | - | 0.812 (20.62mm) | 0.890 (22.61mm) | - | - | - | - | - | - | - | - | 0.125 3.18mm 1/8 | RoHS Compliant | - | ||
![]() SR1-5/8A Essentra Components | In Stock | - | - | 2 Weeks | - | - | - | - | - | Alliance Plastics, SR | Active | Not Applicable | Body Plug | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 11027B Essentra Components | In Stock | - | - | 12 Weeks | - | - | PVC | - | - | Alliance Plastics | Active | Not Applicable | Body Plug | Black | - | - | - | - | - | - | 1.181 (30.00mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NPPA-M12G Fraenkische USA, LP | In Stock | - | - | 4 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | Fiplock® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FC725B Essentra Components | In Stock | - | - | 2 Weeks | - | - | - | - | - | Alliance Plastics | Active | Not Applicable | Body Plug | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62MP0625 Essentra Components | In Stock | - | - | 7 Weeks | - | - | Nylon | - | - | MicroPlastics | Active | Not Applicable | - | Black | - | - | - | - | - | 0.625 (15.88mm) | 0.718 (18.24mm) | - | - | - | - | - | - | - | - | 0.125 3.18mm 1/8 | RoHS Compliant | - | ||
![]() SR1A Essentra Components | In Stock | - | - | 2 Weeks | - | - | - | - | - | Alliance Plastics, SR | Active | Not Applicable | Body Plug | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S1-3/32A Essentra Components | In Stock | - | - | 2 Weeks | - | - | - | - | - | Alliance Plastics, S | Active | Not Applicable | Body Plug | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S3/4A Essentra Components | In Stock | - | - | 2 Weeks | - | - | - | - | - | Alliance Plastics, S | Active | Not Applicable | Body Plug | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S1-1/2A Essentra Components | In Stock | - | - | 2 Weeks | - | - | - | - | - | Alliance Plastics, S | Active | Not Applicable | Body Plug | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62MP0875V Essentra Components | In Stock | - | - | 7 Weeks | - | - | Nylon | - | - | MicroPlastics | Active | Not Applicable | - | Black | - | - | - | - | - | 0.875 (22.23mm) 7/8 | 1.016 (25.81mm) | - | - | - | - | - | - | - | - | 0.125 3.18mm 1/8 | RoHS Compliant | - |