- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Packaging
- Mounting Type
- RoHS
- Size / Dimension
- Operating Temperature
- Voltage
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Housing Material | Insert Material | Approvals | Body Length (mm) | Characteristic | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Mounting Method | Number of Outlets | Package Type | RoHS | Slot Width | Type | Composition | Color | Style | Current Rating | Voltage | Protections | Terminal Type | Bearing Type | Legend | Background Color | Language | Connection Type | IP Rating | Length | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBD3W3M3600T2S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Scame-Harting | 9200320221 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3WK3M36S5000/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Kop-Flex | 103 KD 2 SS700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3WK3M3600V5S/AA Positronic | In Stock | - | - | - | - | - | - | - | CSA, UL | 76.2 mm | Time Delay | 200 kA @ 250 V | Littelfuse | FLNR050.T | - | - | - | - | Cartridge | No | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3WK3M36S500X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-09A0-6+F267+K465 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3WK3M36S50V5X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3WK3M36S0V30/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD43W2F200T2S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD43W2F300V3S/AA Positronic | In Stock | - | - | - | - | - | Cast Iron | Cast Steel;Black Oxide | - | - | - | - | Sealmaster | FB-20R HT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Three Bolt Flange | - | - | - | - | - | - | - | ||
![]() CBD36W4M36S0V3S/AA Positronic | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | Thomas & Betts | TYD15X15WPG6 | - | - | DIN Standard Mounting Holes | - | - | Yes | 0.3 | - | - | Gray | Slotted, Standard | - | - | - | - | - | - | - | - | - | - | 72 | 1,828.8 mm | ||
![]() CBD36W4M3S0T2S/AA Positronic | In Stock | - | - | - | - | - | Nickel Plated Zinc | - | - | - | - | - | Mencom | DP1-2DB9-DN-R-32 | - | - | - | (1) 120V Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | ||
![]() CBD3WK3M36000X/AA Positronic | In Stock | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | ABB | XT2VU3025FFF000XXX | - | Panel | - | - | - | - | - | - | - | - | - | 25 A | - | Branch Circuit | Bolt-On | - | - | - | - | - | - | - | - | ||
![]() CBD43W2F2S50T2S/AA Positronic | In Stock | - | - | Front Mount | 3 | - | - | - | CSA, UL | - | - | - | Turck | U-87157 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | IP67 | 1.5 m | - | ||
![]() CBD43W2F36S0V50 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Kop-Flex | 204 KD 4 SS FB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD43W2F36S50T20 Positronic | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | Thomas & Betts | TYD15X15WPG6A | - | - | DIN Standard Mounting Holes, Adhesive Backed | - | - | Yes | 0.3 | - | - | Gray | Slotted, Standard | - | - | - | - | - | - | - | - | - | - | 72 | 1,828.8 mm | ||
![]() CBD43W2F36S60T20 Positronic | In Stock | - | - | - | - | - | Nickel Plated Zinc | - | - | - | - | - | Mencom | DP1-2DB9-RJ45-32 | - | - | - | (1) 120V Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | ||
![]() CBD3W3F36S60V3X/AA Positronic | In Stock | - | - | DIN Rail Mount | - | - | - | - | UL;CSA | - | - | - | Mersen, formerly Ferraz Shawmu | 70356 | - | - | - | - | - | Yes | - | - | Thermoplastic | - | - | - | 750 | - | - | - | - | - | - | Box Lug | - | - | - | ||
![]() CBD3W3M3500E2X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACS580-0P-07A6-4+B058-ABBI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3WK3M36S600X/AA Positronic | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | Brady | 115624 | - | - | - | - | - | - | - | Office/Facility Signs | - | - | - | - | - | - | - | - | No Trespassing Violators Will Be Prosecuted | White | English | - | - | - | - | ||
![]() CBD3WK3M36S0V50/AA Positronic | In Stock | - | - | Back Mount | 19 | - | - | - | UL | - | - | - | Turck | U-87164 | 150 VAC, 150 VDC | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | IP67 | 1 m | - | ||
![]() CBD43W2F36S600S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Payne Engineering | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |