- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Mounting Type
- Package
- Mfr
- Product Status
- Packaging
- Size / Dimension
- Voltage
- Operating Temperature
- Base Product Number
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Dielectric Material | Housing Material | Insert Material | Shell Material, Finish | Approvals | Base Product Number | Contact Materials | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Method | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Style | Current Rating | Contact Finish | Wire Gauge | Note | Flange Feature | Connector Style | Protections | Mating Cycles | Contact Form | Shell Size, Connector Layout | Terminal Type | Bearing Type | Backset Spacing | Legend | Language | Features | Length | Contact Finish Thickness | Length (mm) | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBD13W3M37S50V5Z/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7000-91001-1101600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC24W7S0S50T2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | CSA, IEC, UL | CBC24W | - | ABB | XT3NU3200AJK000XXX | Positronic | Panel | - | Box | Active | - | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | - | 24 (17 + 7 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 200 A | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Branch Circuit | 1000 | - | 5 (DD, D) - 24W7 | Box Terminal | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD13W3M20HE2Z/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Brady | AF-250-274 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD13W3M3500E2X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sick | 1218822 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1M20HV3S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-143A-2+J429+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1M3S60V3X/AA Positronic | In Stock | - | - | - | - | - | Stainless Steel | 52100 Steel;High Phosphorus Electroless Nickel Plated | - | - | - | - | Sealmaster | CRPS-PN35T RMW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two Bolt Pillow Block | - | - | - | - | - | - | - | - | - | ||
![]() CBD17W2F3500V3S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | Thomas & Betts | TYD2X15RPB6 | - | - | DIN Standard Mounting Holes | - | - | Yes | - | - | - | - | - | - | - | Black | - | - | - | - | Round Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 | - | 1,828.8 mm | - | - | ||
![]() CBD17W2M35S60T2S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-143A-2+K451+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD17W2F3600V30 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD17W2F36S0TS Positronic | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | ABB | XT3NU3200AJZ00NXXX | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 A | - | - | - | - | - | Branch Circuit | - | - | - | Box Terminal | - | - | - | - | - | - | - | - | - | - | ||
![]() DD26S1S0V50/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | DD26S | Copper Alloy | - | - | Positronic | - | - | Box | Active | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | - | 26 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | - | Machined | 2 (DA, A) High Density | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() CBD17W2F36S6000 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-143A-2+K451+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD17W2M36S60V3X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD13W6M35S60V3X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD17W5M36S50T2S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 01058 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD21W1F36F00S Positronic | In Stock | - | - | - | - | - | Cast Iron | Cast Steel;Black Oxide | - | - | - | - | Sealmaster | SFT-24T LO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two Bolt Flange | - | - | - | - | - | - | - | - | - | ||
![]() CBD17W5F37S60T2X Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Scame-Harting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD21W1F36S6000/AA Positronic | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG34PH250D5YK | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD21W1F3700T2S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | ABB | XT3NU3200AKF000XXX | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 A | - | - | - | - | - | Branch Circuit | - | - | - | Bolt-On / Box Lug | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD21W1F3S60T20 Positronic | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | Brady | 116231 | - | - | - | - | - | - | - | - | - | - | - | Blank Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Caution | English | - | - | - | - | - | - |