- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Mounting Type
- Package
- Mfr
- Product Status
- Packaging
- Size / Dimension
- Voltage
- Operating Temperature
- Base Product Number
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Illuminated | Manufacturer | Manufacturer Part Number | Mounting | Range | RoHS | Shaft Type | Operating Temperature | Termination | Composition | Color | Applications | Shielding | Current Rating | Output Type | Voltage | Number of Poles | Protections | Terminal Type | Max Frequency | USB | Disconnect Type | Connection Type | Nominal Input Voltage (AC) | Input Voltage | Power Type | Phase | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GTC030CF18-4PX-023-B30-LC Amphenol | 12 | - | - | - | - | CSA, UL | - | Cutler Hammer, Div of Eaton Co | WMZD2C30 | DIN Rail | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | Branch Circuit | Screw | - | - | - | - | - | - | - | - | - | ||
![]() GTC030CF18-3SW-023-RDS Amphenol | 6 | - | - | - | - | - | - | Carlo Gavazzi | IA08BLN25POM5 | - | 2.5 mm | No | - | - | - | - | - | - | Unshielded | - | NO PNP | - | - | - | - | - | - | - | M8 Connector | - | - | DC | - | - | ||
![]() GTC030CF18-4PZ-023 Amphenol | 12 | - | - | - | - | - | - | Miscellaneous | SK3437/180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GTC030CF18-3SW-023-RDS-LC Amphenol | 6 | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | D4PF1AP1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GTC030CF18-3SX-023-RDS-LC Amphenol | 6 | - | - | - | - | - | - | Olympic Wire and Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GTC030CF18-3S-023-RDS Amphenol | 6 | - | - | - | - | IEC | - | ABB | Z1NPEFBD000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GTC030CF18-3SZ-023-RDS-LC Amphenol | 6 | - | - | - | - | - | - | Cooper | 79903865445 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GTC030CF18-3PY-023-B30 Amphenol | 12 | - | - | - | - | cUL, UL | - | Cutler Hammer, Div of Eaton Co | DT324URK | - | - | - | - | - | - | Metallic | - | - | - | 200 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GTC030CF18-3SW-023-B30-LC Amphenol | 6 | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GTC030CF18-3PX-023-LC Amphenol | 12 | - | - | - | - | CE;cULus | - | Sick | 1068453 | - | - | - | Solid | 0 to 85 Degrees C | 10 m Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10~32 VDC | - | - | IP65 | ||
![]() GTC030CF18-3PZ-023-B30-LC Amphenol | 12 | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GTC030CF18-3SZ-023 Amphenol | 6 | - | - | - | - | CSA, UL | No | Hubbell | GFRST20B | - | - | - | - | - | - | - | Brown | - | - | 20 A | - | 125 VAC | 2 | - | - | - | No | - | Duplex Receptacle | - | - | - | 1 | - | ||
![]() GTC030CF18-3PW-023 Amphenol | 12 | - | - | - | - | IEC | - | ABB | Z1NPEFBF000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GTC030CF18-3PZ-023-B30 Amphenol | 12 | - | - | Copper Free Aluminum | 90 ° | UL;CSA;NEC/CEC | - | Crouse-Hinds Industrial Produc | EL19 SA | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | Female to Female Thread | - | - | - | - | - | ||
![]() GTC030CF18-3SY-023 Amphenol | 6 | - | - | - | - | - | - | ABB | ACH550-CC-059A-2+B055F267 | Panel, Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 Hz | - | Circuit Breaker | - | 240 VAC | - | - | - | IP54 | ||
![]() GTC030CF18-3P-023-LC Amphenol | 12 | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 45A5515G01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GTC030CF18-3SZ-023-B30-LC Amphenol | 6 | - | - | - | - | CSA, UL | - | Cutler Hammer, Div of Eaton Co | WMZD2C35 | DIN Rail | - | - | - | - | - | - | - | - | - | 35 A | - | - | - | Branch Circuit | Screw | - | - | - | - | - | - | - | - | - | ||
![]() GTC030CF18-31P-023-B30-LC Amphenol | 12 | - | - | - | - | - | - | Cooper | 78101161823 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GTC030CFZ18-3PX-023-B30-LC Amphenol | 12 | - | - | Polycarbonate | - | - | - | Murrplastik | 86421246 | - | - | Yes | - | - | - | - | White | Equipment Location Labelling | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GTC030CF18-3PW-023-LC Amphenol | 12 | - | - | - | - | CSA, UL | No | Hubbell | GFRST20BK | - | - | - | - | - | - | - | Black | - | - | 15 A | - | 125 VAC | 2 | - | - | - | No | - | Duplex Receptacle | - | - | - | 1 | - |