- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Packaging
- Mounting Type
- RoHS
- Size / Dimension
- Operating Temperature
- Voltage
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Dielectric Material | Housing Material | Insert Material | Shell Material, Finish | Approvals | Base Product Number | Contact Materials | Jacket Material | Manufacturer | Manufacturer Part Number | Mfr | Number of Outlets | Package | Package Type | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Note | Flange Feature | Connector Style | Number of Levels | Number of Poles | Mating Cycles | Contact Form | Shell Size, Connector Layout | Terminal Type | Bearing Type | Backset Spacing | Legend | Background Color | Language | Connection Type | Features | Wattage | IP Rating | Diameter | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD15S0S0T2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | DD15S | - | - | ABB | ACH580-BDR-10A6-2+F267+K452 | Positronic | - | Box | - | Active | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | - | - | 15 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | 1000 | - | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15S0S50V3X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | DD15S | - | - | Kop-Flex | 1060T10 AK | Positronic | - | Box | - | Active | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | Horizontal Accessory Kit | - | 15 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | - | - | 1000 | - | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W5F36S0V50 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic Rubber | Electri-Flex | ATX-13 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.32 | - | - | - | ||
![]() CBD5W5M36S50V3S/AA Positronic | In Stock | - | - | - | - | - | Cast Iron | 52100 Steel;Black Oxide | - | - | - | - | - | Sealmaster | USRB5534A-515 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Four Bolt Pillow Block | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15S1S5WV3X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | DD15S | Copper Alloy | - | Johnson Controls | VF-140-604 | Positronic | - | Box | - | Active | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | - | - | 15 | - | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | Flash | - | UL94 V-0 | ||
![]() CBD5W5F36F00S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Brad Harrison | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44S000T2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Nickel Plated Zinc | - | Stainless Steel, Passivated | - | DD44S | - | - | Mencom | DP1-RJ11-R-16 | Positronic | (1) 120V Receptacle | Box | - | Active | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | - | - | 44 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | ||
![]() DD15S10WE2X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | DD15S | Copper Alloy | - | O-Z Gedney | MKGL200MG | Positronic | - | Box | - | Active | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | - | - | 15 | - | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | Flash | - | UL94 V-0 | ||
![]() CBD5W5M00HEX/AA Positronic | In Stock | - | - | - | Paper | - | - | - | - | - | - | - | - | Brady | 115952 | - | - | - | - | - | - | - | - | - | - | - | Warning Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flammable | White | English | - | - | - | - | - | - | - | - | ||
![]() CBD5W5F36S60V30 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | AE16FN0TC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44S0F00X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | DD44S | - | - | Brad Harrison | - | Positronic | - | Box | - | Active | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | - | - | 44 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W5M36F00X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44S0S50V3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | DD44S | - | - | Turck | - | Positronic | - | Box | - | Active | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | - | - | 44 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | - | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44M3S50V3X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 1W-1.5K-5%-MO | - | - | - | Axial Lead | - | No | - | - | - | - | - | - | 1.5K Ohms | - | Metal Oxide Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial Leads | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ||
![]() DD15S3S60V5X/AA Positronic | In Stock | - | - | Through Hole | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | DD15S | Copper Alloy | - | Scame-Harting | 9150006106 | Positronic | - | Box | - | Active | - | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | - | - | 15 | - | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | Board Side (4-40) | D-Sub, High Density | - | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | - | - | - | Board Lock | - | - | - | Flash | - | UL94 V-0 | ||
![]() DD44S10WV50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Nickel Plated Zinc | - | Steel, Clear Chromate Plated Zinc | - | DD44S | Copper Alloy | - | Mencom | DP1-RJ45-10LS | Positronic | (1) 120V Receptacle | Box | - | Active | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | - | - | 44 | - | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | - | Machined | 3 (DB, B) High Density | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | IP66 | - | Flash | - | UL94 V-0 | ||
![]() DD44S1S0T2S Positronic | In Stock | - | - | PCB Mount | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | CE;UR | DD44S | Copper Alloy | - | Altech | MH-1523 | Positronic | - | Box | - | Active | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | - | - | 44 | Polyamide | Green | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | 1 | 23 | - | Machined | 3 (DB, B) High Density | - | - | - | - | - | - | Screw Clamp | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() DD26M3S50V3X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VF-200-604 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD26S3S0V30 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Brad Harrison | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD26M000T2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | DD26M | - | - | ABB | ACS580-0P-03A9-6+B058F255-ABBI | Positronic | - | Box | - | Active | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | - | - | 26 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | 1000 | - | 2 (DA, A) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - |