- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Mounting Type
- Package
- Mfr
- Product Status
- Packaging
- Size / Dimension
- Voltage
- Operating Temperature
- Base Product Number
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Dielectric Material | Shell Material, Finish | Approvals | Base Product Number | Body Length (mm) | Characteristic | Contact Materials | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Package | Package Type | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Composition | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Wire Gauge | Note | Flange Feature | Connector Style | Number of Levels | Number of Poles | Mating Cycles | Contact Form | Shell Size, Connector Layout | Backset Spacing | Legend | Background Color | Language | Connection Type | Features | IP Rating | Length | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD78S1S0T2S/AA Positronic | In Stock | - | - | Front Mount | 12 | - | Polyester, Glass Filled | Stainless Steel, Passivated | UL | DD78S | - | - | Copper Alloy | - | Turck | U-87878 | 600 VAC, 600 VDC | Positronic | Box | - | Active | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | - | 78 | - | Blue | 4 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 7 A | Gold | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | - | Machined | 5 (DD, D) High Density | - | - | - | - | - | - | IP68 | 1 m | Flash | - | UL94 V-0 | ||
![]() CBD9W4M36S50V5X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Siba | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD104S1F00X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | - | DD104S | - | - | Copper Alloy | - | Turck | U-49480 | - | Positronic | Box | - | Active | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | - | 104 | - | Blue | 5 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | - | Machined | 6 | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() CBD8W8F3600T2X Positronic | In Stock | - | - | - | - | Paper | - | - | - | - | - | - | - | - | Brady | 115962 | - | - | - | - | - | - | - | - | - | - | - | Safety Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | White | English | - | - | - | - | - | - | - | ||
![]() DD44S1S0V3S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | - | DD44S | - | - | Copper Alloy | - | Kop-Flex | 1030T20 COVER AK | - | Positronic | Box | - | Active | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | Vertical Cover Kit | 44 | - | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | - | - | Machined | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() DD44S1S50V3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | - | DD44S | - | - | Copper Alloy | - | Miscellaneous | - | - | Positronic | Box | - | Active | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | - | 44 | - | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | - | - | Machined | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() CBD9W4M36S0T2S/AA Positronic | In Stock | - | - | - | - | - | - | - | CSA, UL | - | 127 mm | Time Delay | - | 200 kA @ 600 V | Littelfuse | FLSR012.T | - | - | - | Cartridge | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15S3S60V3X/AA Positronic | In Stock | - | - | PCB Mount | - | - | Polyester, Glass Filled | Steel, Tin Plated | CE;UR | DD15S | - | - | Copper Alloy | - | Altech | MH-157 | - | Positronic | Box | - | Active | - | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | - | 15 | Polyamide | Green | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | Board Side (4-40) | D-Sub, High Density | 1 | 7 | - | Machined | 1 (DE, E) High Density | - | - | - | - | Screw Clamp | Board Lock | - | - | Flash | - | UL94 V-0 | ||
![]() DD44S3S0T20 Positronic | In Stock | - | - | - | - | Paper | - | - | - | - | - | - | - | - | Brady | 115971 | - | - | - | - | - | - | - | - | - | - | - | Warning Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lockout/Tagout Before Set-Up Maintenance Service Or Repair | White | English | - | - | - | - | - | - | - | ||
![]() RD15M00JT2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | - | RD15M | - | - | - | - | Kop-Flex | 1020 HUB FB | - | Positronic | Box | - | Active | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | Grid Hub | 15 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | - | 1000 | - | 2 (DA, A) | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | ||
![]() DD62S3S0V3X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | NWC3125T32W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD26S0F000/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | DD26S | - | - | - | - | - | - | - | Positronic | Box | - | Active | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | - | 26 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | 1000 | - | 2 (DA, A) High Density | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44S000V50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | DD44S | - | - | - | - | Miscellaneous | - | - | Positronic | Box | - | Active | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | - | 44 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD25M0S50V3X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | - | RD25M | - | - | - | - | - | - | - | Positronic | Box | - | Active | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | - | 25 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub | - | - | 1000 | - | 3 (DB, B) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15M0F00Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | - | DD15M | - | - | - | - | Cutler Hammer, Div of Eaton Co | FH30 | - | Positronic | Box | - | Active | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | - | 15 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | 1000 | - | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD78S100T2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | - | DD78S | - | - | Copper Alloy | - | Miscellaneous | 2SC36B | - | Positronic | Box | - | Active | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | - | 78 | - | Blue | 4 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | - | Machined | 5 (DD, D) High Density | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() DD78S0S50V3S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VG2831UM292NAGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | ||
![]() RD37M0S50V5X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | - | RD37M | - | - | - | - | Johnson Controls | VG2831UM2924GGC | - | Positronic | Box | - | Active | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | - | 37 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub | - | - | 1000 | - | 4 (DC, C) | - | - | - | - | Flanged | - | - | - | - | - | - | ||
![]() DD78S1S0T20 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | DD78S | - | - | Copper Alloy | - | Miscellaneous | - | - | Positronic | Box | - | Active | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | - | 78 | - | Blue | 4 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | - | Machined | 5 (DD, D) High Density | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() RD15M00HES/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Paper | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | - | RD15M | - | - | - | - | Brady | 115976 | - | Positronic | Box | - | Active | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | Office/Facility Signs | 15 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | - | - | 1000 | - | 2 (DA, A) | - | No Smoking Matches Or Open Flame | White | English | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - |