- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Packaging
- Mounting Type
- RoHS
- Size / Dimension
- Operating Temperature
- Voltage
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Dielectric Material | Housing Material | Shell Material, Finish | Approvals | Base Product Number | Contact Materials | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Method | Mounting Styles | Number of Outlets | Package | Product Status | RoHS | Shaft Type | Slot Width | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Composition | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Style | Current Rating | Contact Finish | Actuator Type | Output Voltage | Output Type | Wire Gauge | Note | Flange Feature | Connector Style | Protections | Mating Cycles | Contact Form | Shell Size, Connector Layout | Terminal Type | Backset Spacing | Connection Type | Features | Input Voltage | Contacts | Bearings | IP Rating | Mating Connector | Length | Contact Finish Thickness | Length (mm) | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD15M000T2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyamide | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | - | RD15M | - | Altech | 7008539 | Positronic | - | - | - | - | Box | Active | - | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | 15 | Non-Metallic | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1000 | - | 2 (DA, A) | - | - | Male/Female | - | - | - | - | - | - | 0.39 | - | - | - | - | ||
![]() DD78S1S0V5S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | DD78S | Copper Alloy | Miscellaneous | - | Positronic | - | - | - | - | Box | Active | - | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 78 | - | Blue | 4 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | - | - | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | - | Machined | 5 (DD, D) High Density | - | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() DD78S1S0V5S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | DD78S | Copper Alloy | - | - | Positronic | - | - | - | - | Box | Active | - | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 78 | - | Blue | 4 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | - | - | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | - | Machined | 5 (DD, D) High Density | - | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() DD78S1S50V3S/AA Positronic | In Stock | - | - | - | - | - | Nickel Plated Zinc | - | - | - | - | Mencom | DP1-RJ45-R-32 | - | - | - | - | (1) 120V Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | ||
![]() RD15M1S50V5X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | - | RD15M | Copper Alloy | Johnson Controls | VG2831UM292NAGC | Positronic | - | - | - | - | Box | Active | - | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 15 | - | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | - | - | 20-24 AWG | - | Board Side (4-40) | D-Sub | - | - | Machined | 2 (DA, A) | - | - | Flanged | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() RD50S0S50T2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | CE, CSA, UL | RD50S | - | Cutler Hammer, Div of Eaton Corp | PDG34P0600E3ML | Positronic | Panel | - | - | - | Box | Active | - | - | - | - | -55°C ~ 125°C | RD | - | Receptacle for Female Contacts | 50 | - | Green | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 600 A | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1000 | - | 5 (DD, D) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD15M10LT2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | - | RD15M | Copper Alloy | Potter-Brumfield | - | Positronic | - | - | - | - | Box | Active | - | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 15 | - | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | - | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | - | Machined | 2 (DA, A) | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() RD9M10WE2Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | - | RD9M | Copper Alloy | Scame-Harting | 9140006256 | Positronic | - | - | - | - | Box | Active | - | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 9 | - | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | - | - | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub | - | - | Machined | 1 (DE, E) | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() SCBM17W5M85R800G-1144.93 Positronic | In Stock | - | - | Through Hole, Right Angle | - | Polyester, Glass Filled | - | Brass, Gold Plated | CSA, IEC, UL | SCBM17 | Copper Alloy | ABB | XT2VU4100JFF000XXX | Positronic | Panel | - | - | - | Box | Active | - | - | - | 300V | -55°C ~ 125°C | SCBM | Solder | Plug, Male Pins | 17 (12 + 5 Coax or Power) | - | Blue | 2 | Signal and Coax or Power (Not Included) | 50A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 100 A | Gold | - | - | - | - | - | Board Side (4-40) | D-Sub, Combo | Motor | - | Machined | 4 (DC, C) - 17W5 | Bolt-On | 0.283 (7.20mm) | - | Mounting Brackets, Shielded | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | UL94 V-0 | ||
![]() RD15M1F000/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | RD15M | Copper Alloy | Dynapar | H5810001111A0 | Positronic | - | - | Shafted | - | Box | Active | - | Single Ended | - | 300V | 0 to 70 Degrees C | RD | 3 m Sealed Cable, End Exit | Plug, Male Pins | 15 | - | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | 5~26 VDC | Differential | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | - | Machined | 2 (DA, A) | - | - | - | - | 5~26 VDC | - | Yes | IP66 | Not Included | - | Flash | - | - | UL94 V-0 | ||
![]() RD25M1S50T2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | - | RD25M | Copper Alloy | Johnson Controls | VG2831UM292NBGA | Positronic | - | - | - | - | Box | Active | - | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 25 | - | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | - | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | - | Machined | 3 (DB, B) | - | - | Flanged | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() RD9M100E2Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | - | RD9M | Copper Alloy | Miscellaneous | RS5536 | Positronic | - | - | - | - | Box | Active | - | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 9 | - | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | - | - | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub | - | - | Machined | 1 (DE, E) | - | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() RD15S0F000/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | RD15S | - | Cutler Hammer, Div of Eaton Co | AE16HNS0BB | Positronic | - | - | - | - | Box | Active | - | - | - | - | -55°C ~ 125°C | RD | - | Receptacle for Female Contacts | 15 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | - | 2 (DA, A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD26M3S0V30 Positronic | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | Thomas & Betts | TYD15X3WPB6A | - | - | DIN Standard Mounting Holes, Adhesive Backed | - | - | - | - | Yes | - | 0.3 | - | - | - | - | - | - | - | Black | - | - | - | - | Slotted, Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 | - | 1,828.8 mm | - | - | ||
![]() RD37M1F00X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | - | RD37M | Copper Alloy | GE - General Electric | - | Positronic | - | - | - | - | Box | Active | - | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 37 | - | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | - | Machined | 4 (DC, C) | - | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() DD26S3S0V5X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | AE16JN0BB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD9W4M20HV3S/AA Positronic | In Stock | - | - | - | - | - | Plastic | - | cULus | - | - | ABB | LS35P31B11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lever or Roller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO/1NC | - | - | - | - | - | - | - | - | ||
![]() CBD9W4F36F00S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15S3S0V3X/AA Positronic | In Stock | - | - | Through Hole | - | Polyester, Glass Filled | - | Steel, Tin Plated | CSA, IEC, UL | DD15S | Copper Alloy | ABB | XT2VU4110BFF000XXX | Positronic | Panel | - | - | - | Box | Active | - | - | - | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | 15 | - | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 110 A | Gold | - | - | - | - | - | Board Side (4-40) | D-Sub, High Density | Branch Circuit | - | Machined | 1 (DE, E) High Density | Bolt-On | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() DD26M300T2S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VF-999-306 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |