- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Packaging
- Mounting Type
- RoHS
- Size / Dimension
- Operating Temperature
- Voltage
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Angle | Approvals | Cable Style | Cable Types | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Maximum Voltage | Minimum Cable Diameter (mm) | Mounting | RoHS | Side 1 Gender | Side 2 Gender | SwitchingFrequency | Connector Type | Composition | Color | Current Rating | Output Type | Operating Mode | Product Type | Output Function | Beam Angle | Mode of Operation | Connection Type | Bushing Type | Lamp Type | Operating Voltage | Power Type | IP Rating | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | U-47444 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | UL;cUL | - | - | - | Edwards Signaling | 105HISTC-EK | - | - | - | Stackable | - | - | - | - | - | - | Clear | - | - | - | - | - | - | High Intensity | - | - | Strobe | 12 VDC;24 VDC;48 VDC | - | - | - | - | ||
![]() HXB-12 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | HXB-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Maurey Power Transmission | M50716 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q-D Bushing | - | - | - | - | M | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 5 | - | - | - | - | PVC | - | Murrelektronik | 7000-40041-6154000 | - | 125 VAC/125 VDC | - | - | - | Male | Female | - | M12 Straight Male to M12 Straight Female, 5-pole | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | IP65/IP66K/IP67 | - | 40 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Hoffman | A24P16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | 1545925 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CE, cULus | - | - | - | Carlo Gavazzi | PA18CAD04PAWS | - | - | - | - | - | - | - | 500 Hz | - | Non-Metallic | - | - | PNP | Light On | - | - | - | - | Cable | - | - | - | DC | - | - | - | ||
![]() RJ45FKFDD441-2.5M TURCK | In Stock | - | - | - | - | - | - | cULus;UL508 | - | - | - | Carlo Gavazzi | UA18CAD22PPM1TI | - | - | - | - | - | - | - | - | - | - | - | - | Dual PNP Transistor | - | - | NO/NC | 7 Degrees | - | M12 Micro | - | - | 15~30 VDC | - | - | 18 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Stearns | 108706100058 | - | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP23 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | 90 Degrees | - | Round | - | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | ACH580-BDR-09A0-6+B056+K465 | 22.23 mm | - | 19.05 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Altech | 2PLB4-110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSMRKM40-5M/S529 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | U-48515 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | CSFD16-16-1/S613/CS12238 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 2N3605A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC18601P011 Toshiba | In Stock | - | - | Back Mount | 5 | - | - | cULus | - | - | - | Mencom | - | - | 300 VAC, 300 VDC | - | - | Yes | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.3 m | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | ACH580-BDR-09A0-6+F267+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Fagor Automation | GW-1740-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VEXA400 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | Stearns | 108706100259 | - | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP23 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Altech | 2PLB7-110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |