- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Mounting Type
- Package
- Mfr
- Product Status
- Packaging
- Size / Dimension
- Voltage
- Operating Temperature
- Base Product Number
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Contact Shape | Supplier Device Package | Contact Finish Mating | Contact Length-Mating | Contact Materials | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Frequency-Self-Resonant | Inductance Frequency-Test | Insulation Materials | Manufacturer | Manufacturer Part Number | Mated Stacking Heights | Material-Core | Power Dissipation (Max) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Connector Type | Type | Number of Positions | Applications | Number of Rows | Fastening Type | Contact Type | Technology | Shielding | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Overall Contact Length | Inductance | DC Resistance (DCR) | Q @ Freq | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Saturation | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | FET Feature | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SB2209BYZ Cooper | In Stock | - | - | Surface Mount | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | - | TO-268 | - | - | - | 36A (Tc) | 10V | - | - | - | Cooper | 79903800221 | - | - | 540W (Tc) | - | -55°C ~ 150°C (TJ) | Tube | PolarHV™ | - | - | Active | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 170 mOhm @ 500mA, 10V | 5V @ 250µA | - | 5500pF @ 25V | 85nC @ 10V | 500V | ±30V | -- | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-247-3 | - | TO-247AD (IXFH) | - | - | - | 150A (Tc) | 10V | - | - | - | ABB | ACH580-BCR-180A-4+E213+F267+K451 | - | - | 880W (Tc) | - | -55°C ~ 175°C (TJ) | Tube | GigaMOS™, HiPerFET™, TrenchT2™ | - | - | Active | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 12 mOhm @ 75A, 10V | 4.5V @ 1mA | - | 14600pF @ 25V | 233nC @ 10V | 175V | ±20V | -- | - | - | - | - | - | - | ||
![]() SB2210AYZ Cooper | In Stock | - | - | Through Hole | TO-220-3, Short Tab | - | PLUS220 | - | - | - | 120A (Tc) | - | - | - | - | Cooper | 79903802009 | - | - | -- | - | -- | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | -- | -- | - | - | - | 150V | - | -- | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, Right Angle | - | Square | - | Tin | 0.071 (1.80mm) | Copper Alloy | - | - | - | - | Polyphenylene Sulfide (PPS), Glass Filled | ABB | ACH580-BCR-180A-4+E213+F267+J429 | -- | - | - | -- | -40°C ~ 85°C | Tape & Reel (TR) | IL-WX | - | - | Active | Solder | Header | - | 36 | -- | 2 | Push-Pull | Male Pin | - | - | -- | 0.185 (4.70mm) | Board to Board | All | 0.5A per Contact | 0.031 (0.80mm) | Black | 0.059 (1.50mm) | -- | Shrouded - 4 Wall | Tin | -- | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | -- | -- | -- | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-264-3, TO-264AA | - | TO-264AA (IXFK) | - | - | - | 360A (Tc) | 10V | - | - | - | Turck | UX00948 | - | - | 1250W (Tc) | - | -55°C ~ 175°C (TJ) | Tube | GigaMOS™ HiPerFET™ | - | - | Active | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 2.9 mOhm @ 100A, 10V | 5V @ 3mA | - | 33000pF @ 25V | 525nC @ 10V | 100V | ±20V | -- | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-3P-3, SC-65-3 | - | TO-3P | - | - | - | 62A (Tc) | - | - | - | - | ABB | ACH580-BCR-180A-4+E213+F267+K454 | - | - | -- | - | -- | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | -- | -- | - | - | - | 250V | - | -- | - | - | - | - | - | - | ||
![]() LPKF-6A-408A48-0.5 TURCK | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | - | - | - | - | 2MHz | 252kHz | - | Turck | UX00951 | - | Ferrite | - | - | -55°C ~ 125°C | Bulk | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | - | - | Wirewound | - | - | - | - | - | - | Shielded | - | - | - | - | 66mA | - | - | - | - | - | - | - | 1mH | 16 Ohm Max | 30 @ 252kHz | - | - | - | -- | - | - | - | - | - | - | 0.134 (3.40mm) | - | - | - | -- | ||
![]() LPKF-6A-304-0.5/30N TURCK | In Stock | - | - | Surface Mount, Right Angle | - | Square | - | Tin | 0.071 (1.80mm) | Copper Alloy | - | - | - | - | Polyphenylene Sulfide (PPS), Glass Filled | Turck | LPKF-6A-304-0.5/30N | -- | - | - | -- | -40°C ~ 85°C | Bulk | IL-WX | - | - | Active | Solder | Header | - | 24 | -- | 2 | Push-Pull | Male Pin | - | - | -- | 0.185 (4.70mm) | Board to Board | All | 0.5A per Contact | 0.031 (0.80mm) | Black | 0.059 (1.50mm) | -- | Shrouded - 4 Wall | Tin | -- | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | -- | -- | -- | - | ||
![]() LPKF-3A-408-0.5/30N TURCK | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | 2.25MHz | 790kHz | - | Turck | UX00963 | - | Ferrite | - | - | -55°C ~ 105°C | -- | IRF | 0.170 Dia x 0.385 L (4.32mm x 9.78mm) | ±10% | Obsolete | - | - | -- | - | - | - | - | - | - | Unshielded | - | - | - | - | 126mA | - | - | - | - | - | - | - | 470µH | 7.7 Ohm Max | 65 @ 790kHz | - | - | - | -- | - | - | - | - | - | -- | -- | - | - | - | -- | ||
![]() SB2260404TG Cooper | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | 380MHz | 25MHz | - | Cooper | 79903818582 | - | Ferrite | - | - | -55°C ~ 105°C | -- | IRF | 0.170 Dia x 0.385 L (4.32mm x 9.78mm) | ±10% | Obsolete | - | - | -- | - | - | - | - | - | - | Unshielded | - | - | - | - | 1.4A | - | - | - | - | - | - | - | 220nH | 100 mOhm Max | 55 @ 25MHz | - | - | - | -- | - | - | - | - | - | -- | -- | - | - | - | -- | ||
![]() LPSF-2A-44-0.5/30N TURCK | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | 3.3MHz | 790kHz | - | Turck | - | - | Ferrite | - | - | -55°C ~ 105°C | -- | IRF | 0.170 Dia x 0.385 L (4.32mm x 9.78mm) | ±10% | Obsolete | - | - | -- | - | - | - | - | - | - | Unshielded | - | - | - | - | 165mA | - | - | - | - | - | - | - | 180µH | 4.6 Ohm Max | 70 @ 790kHz | - | - | - | -- | - | - | - | - | - | -- | -- | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | 14.5MHz | 2.5MHz | - | ABB | ACH580-BCR-180A-4+E213+K465+L501 | - | Ferrite | - | - | -55°C ~ 105°C | -- | IRF | 0.170 Dia x 0.385 L (4.32mm x 9.78mm) | ±10% | Obsolete | - | - | -- | - | - | - | - | - | - | Unshielded | - | - | - | - | 350mA | - | - | - | - | - | - | - | 39µH | 1.12 Ohm Max | 50 @ 2.5MHz | - | - | - | -- | - | - | - | - | - | -- | -- | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | 60MHz | 7.9MHz | - | ABB | ACH580-BCR-180A-4+E213+K465+L512 | - | Ferrite | - | - | -55°C ~ 105°C | -- | IRF | 0.120 Dia x 0.260 L (3.02mm x 6.60mm) | ±10% | Obsolete | - | - | -- | - | - | - | - | - | - | Unshielded | - | - | - | - | 470mA | - | - | - | - | - | - | - | 6.8µH | 450 mOhm Max | 50 @ 7.9MHz | - | - | - | -- | - | - | - | - | - | -- | -- | - | - | - | -- | ||
![]() PSGS4MWRJ45IS4413-2M TURCK | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | 50MHz | 7.9MHz | - | Turck | UX00977 | - | Ferrite | - | - | -55°C ~ 105°C | -- | IRF | 0.120 Dia x 0.260 L (3.02mm x 6.60mm) | ±5% | Obsolete | - | - | -- | - | - | - | - | - | - | Unshielded | - | - | - | - | 370mA | - | - | - | - | - | - | - | 10µH | 720 mOhm Max | 50 @ 7.9MHz | - | - | - | -- | - | - | - | - | - | -- | -- | - | - | - | -- | ||
![]() SB2260412FB Cooper | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | 144MHz | 7.9MHz | - | Cooper | 79903833109 | - | Ferrite | - | - | -55°C ~ 105°C | -- | IRF | 0.170 Dia x 0.385 L (4.32mm x 9.78mm) | ±10% | Obsolete | - | - | -- | - | - | - | - | - | - | Unshielded | - | - | - | - | 880mA | - | - | - | - | - | - | - | 1.2µH | 210 mOhm Max | 50 @ 7.9MHz | - | - | - | -- | - | - | - | - | - | -- | -- | - | - | - | -- | ||
![]() SB2260502TG Cooper | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | 230MHz | 25MHz | - | Cooper | 79903818592 | - | Phenolic | - | - | -55°C ~ 125°C | -- | IR | 0.120 Dia x 0.260 L (3.02mm x 6.60mm) | ±3% | Obsolete | - | - | -- | - | - | - | - | - | - | Unshielded | - | - | - | - | 385mA | - | - | - | - | - | - | - | 1µH | 1 Ohm Max | 25 @ 25MHz | - | - | - | -- | - | - | - | - | - | -- | -- | - | - | - | -- | ||
![]() SB2260502YZ Cooper | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | 50MHz | 7.9MHz | - | Cooper | 79903818591 | - | Ferrite | - | - | -55°C ~ 105°C | -- | IRF | 0.120 Dia x 0.260 L (3.02mm x 6.60mm) | ±10% | Obsolete | - | - | -- | - | - | - | - | - | - | Unshielded | - | - | - | - | 370mA | - | - | - | - | - | - | - | 10µH | 720 mOhm Max | 50 @ 7.9MHz | - | - | - | -- | - | - | - | - | - | -- | -- | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | 680MHz | 25MHz | - | ABB | ACH580-BCR-180A-4+F267+K465+L501 | - | Phenolic | - | - | -55°C ~ 125°C | -- | IR | 0.120 Dia x 0.260 L (3.02mm x 6.60mm) | ±10% | Obsolete | - | - | -- | - | - | - | - | - | - | Unshielded | - | - | - | - | 1.35A | - | - | - | - | - | - | - | 100nH | 80 mOhm Max | 40 @ 25MHz | - | - | - | -- | - | - | - | - | - | -- | -- | - | - | - | -- | ||
![]() SB2260902TG Cooper | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | -- | 7.9MHz | - | Cooper | 79903818613 | - | Iron | - | - | -55°C ~ 105°C | -- | IR | 0.120 Dia x 0.260 L (3.02mm x 6.60mm) | ±5% | Obsolete | - | - | -- | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | 4.3µH | -- | -- | - | - | - | -- | - | - | - | - | - | -- | -- | - | - | - | -- | ||
![]() RSMRKM40-2M/S1587/SV TURCK | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | 131MHz | 7.9MHz | - | Turck | UX01175 | - | Iron | - | - | -55°C ~ 125°C | -- | IMS-5WD-40 | 0.164 Dia x 0.450 L (4.17mm x 11.43mm) | ±10% | Obsolete | - | - | -- | - | - | - | - | - | - | Shielded | - | - | - | - | 2.3A | - | - | - | - | - | - | - | 1µH | 62 mOhm Max | 42 @ 7.9MHz | - | - | - | 2.3A | - | - | - | - | - | -- | -- | - | - | - | -- |