- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Mounting Type
- Package
- Mfr
- Product Status
- Packaging
- Size / Dimension
- Voltage
- Operating Temperature
- Base Product Number
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Shielding | Current Rating | Inductance | DC Resistance (DCR) | Q @ Freq | Current - Saturation | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | Axial | Axial | 46MHz | 2.5MHz | ABB | ACH580-BCR-211A-2+B056+F267+K451 | Iron | -55°C ~ 125°C | -- | IMS-5WD-40 | 0.164 Dia x 0.450 L (4.17mm x 11.43mm) | ±10% | Obsolete | -- | Shielded | 500mA | 8.2µH | 1.3 Ohm Max | 45 @ 2.5MHz | 500mA | -- | -- | -- | ||
![]() SB2260908YZ Cooper | In Stock | - | - | Through Hole | Axial | Axial | 970kHz | 250kHz | Cooper | 79903818618 | Ferrite | -55°C ~ 105°C | -- | IMS-5 | 0.162 Dia x 0.410 L (4.11mm x 10.41mm) | ±10% | Obsolete | Molded | Shielded | 50mA | 2.2mH | 33.8 Ohm Max | 45 @ 250kHz | 27mA | -- | -- | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | Axial | 55MHz | 7.9MHz | ABB | ACH580-BCR-211A-2+B056+F267+K465 | Iron Powder | -55°C ~ 105°C | -- | IMS-5 | 0.162 Dia x 0.410 L (4.11mm x 10.41mm) | ±10% | Obsolete | Molded | Shielded | 280mA | 6.8µH | 1.02 Ohm Max | 50 @ 7.9MHz | -- | -- | -- | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | Axial | 150kHz | 79kHz | ABB | ACH580-BCR-211A-2+B056+F267+L501 | Ferrite | -55°C ~ 125°C | -- | IMS-5WD-40 | 0.164 Dia x 0.450 L (4.17mm x 11.43mm) | ±10% | Obsolete | -- | Shielded | 26mA | 56mH | 499 Ohm Max | 25 @ 79kHz | 8mA | -- | -- | -- | ||
![]() VM1L4530A2R1G Cooper | In Stock | - | - | Through Hole | Axial | Axial | 45MHz | 2.5MHz | Killark-Hubbell Electrical Products | VM1L4530A2R1G | Ferrite | -55°C ~ 105°C | -- | IMS-5 | 0.162 Dia x 0.410 L (4.11mm x 10.41mm) | ±10% | Obsolete | Molded | Shielded | 300mA | 18µH | 890 mOhm Max | 45 @ 2.5MHz | 235mA | -- | -- | -- | ||
![]() SB2261206TG Cooper | In Stock | - | - | Through Hole | Axial | Axial | 3.8MHz | 790kHz | Cooper | 79903818626 | Iron | -55°C ~ 105°C | -- | IM | 0.190 Dia x 0.440 L (4.83mm x 11.18mm) | ±3% | Obsolete | Molded | Unshielded | 93mA | 510µH | 11.6 Ohm Max | 65 @ 790kHz | -- | -- | -- | -- | ||
![]() HBL2172LC1GY Cooper | In Stock | - | - | Through Hole | Axial | Axial | 320MHz | 25MHz | Hubbell | HBL2172LC1GY | Phenolic | -55°C ~ 105°C | -- | IM | 0.190 Dia x 0.440 L (4.83mm x 11.18mm) | ±10% | Obsolete | Molded | Unshielded | 1.8A | 390nH | 80 mOhm Max | 50 @ 25MHz | -- | -- | -- | -- | ||
![]() HBL2172LC1I Cooper | In Stock | - | - | Through Hole | Axial | Axial | 3.4MHz | 790kHz | Hubbell | HBL2172LC1I | Iron | -55°C ~ 125°C | -- | IM | 0.190 Dia x 0.440 L (4.83mm x 11.18mm) | ±5% | Obsolete | Molded | Unshielded | 85mA | 680µH | 13.7 Ohm Max | 60 @ 790kHz | -- | -- | -- | -- | ||
![]() 32279 Greenlee | In Stock | - | - | Through Hole | Axial | Axial | 1.6MHz | 250kHz | Greenlee | 32279 | Iron | -55°C ~ 125°C | -- | IM | 0.215 Dia x 0.561 L (5.47mm x 14.24mm) | ±5% | Obsolete | Molded | Unshielded | 58mA | 3.3mH | 38 Ohm Max | 70 @ 250kHz | -- | -- | -- | -- | ||
![]() VM1L4530NNGLG-CP Cooper | In Stock | - | - | Through Hole | Axial | Axial | 5.7MHz | 790kHz | Killark-Hubbell Electrical Products | - | Iron | -55°C ~ 125°C | -- | IM-6-RFCS-40 | 0.190 Dia x 0.447 L (4.83mm x 11.35mm) | ±5% | Obsolete | Molded | Unshielded | 170mA | 120µH | 5 Ohm Max | 65 @ 790kHz | -- | -- | -- | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | Axial | 4.7MHz | 790kHz | Turck | UX01388 | Iron | -55°C ~ 125°C | -- | IM | 0.190 Dia x 0.440 L (4.83mm x 11.18mm) | ±3% | Obsolete | Molded | Unshielded | 102mA | 360µH | 9.6 Ohm Max | 65 @ 790kHz | -- | -- | -- | -- | ||
![]() HBL2172LC2I Cooper | In Stock | - | - | Through Hole | Axial | Axial | 380MHz | 25MHz | Hubbell | HBL2172LC2I | Phenolic | -55°C ~ 105°C | -- | IM | 0.190 Dia x 0.440 L (4.83mm x 11.18mm) | ±5% | Obsolete | Molded | Unshielded | 2.4A | 270nH | 50 mOhm Max | 50 @ 25MHz | -- | -- | -- | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | Axial | 135MHz | 7.9MHz | ABB | ACH580-BCR-211A-2+B058+E213+K451 | Phenolic | -55°C ~ 105°C | -- | IM | 0.155 Dia x 0.375 L (3.94mm x 9.53mm) | ±5% | Obsolete | Molded | Unshielded | 435mA | 2.2µH | 950 mOhm Max | 33 @ 7.9MHz | -- | -- | -- | -- | ||
![]() SB2261502TG Cooper | In Stock | - | - | Through Hole | Axial | Axial | 220MHz | 25MHz | Cooper | 79903818633 | Phenolic | -55°C ~ 105°C | -- | IM | 0.155 Dia x 0.375 L (3.94mm x 9.53mm) | ±5% | Obsolete | Molded | Unshielded | 900mA | 820nH | 220 mOhm Max | 50 @ 25MHz | -- | -- | -- | -- | ||
![]() VM1L5030EZR1G Cooper | In Stock | - | - | Through Hole | Axial | Axial | 7.5MHz | 790kHz | Killark-Hubbell Electrical Products | - | Iron | -55°C ~ 105°C | -- | IM | 0.155 Dia x 0.375 L (3.94mm x 9.53mm) | ±5% | Obsolete | Molded | Unshielded | 111mA | 160µH | 6.4 Ohm Max | 65 @ 790kHz | -- | -- | -- | -- | ||
![]() SB2261504TG Cooper | In Stock | - | - | Through Hole | Axial | Axial | 34MHz | 2.5MHz | Cooper | 79903818635 | Iron | -55°C ~ 105°C | -- | IM | 0.155 Dia x 0.375 L (3.94mm x 9.53mm) | ±5% | Obsolete | Molded | Unshielded | 185mA | 18µH | 2.25 Ohm Max | 75 @ 2.5MHz | -- | -- | -- | -- | ||
![]() 10028493 ABB | In Stock | - | - | Through Hole | Axial | Axial | 50MHz | 7.9MHz | ABB | - | Iron | -55°C ~ 125°C | -- | IM | 0.190 Dia x 0.440 L (4.83mm x 11.18mm) | ±10% | Obsolete | Molded | Unshielded | 560mA | 6.8µH | 375 mOhm Max | 30 @ 7.9MHz | -- | -- | -- | -- | ||
![]() 10028531 ABB | In Stock | - | - | Through Hole | Axial | Axial | 80MHz | 7.9MHz | ABB | 10028531 | Iron | -55°C ~ 125°C | -- | IM | 0.095 Dia x 0.250 L (2.42mm x 6.35mm) | ±1% | Obsolete | Molded | Unshielded | 250mA | 3.9µH | 1 Ohm Max | 45 @ 7.9MHz | -- | -- | -- | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | Axial | 50MHz | 7.9MHz | ABB | ACH580-BCR-211A-2+B058+F267+J429 | Iron | -55°C ~ 125°C | -- | IM | 0.155 Dia x 0.375 L (3.94mm x 9.53mm) | ±1% | Obsolete | Molded | Unshielded | 360mA | 8.2µH | 600 mOhm Max | 50 @ 7.9MHz | -- | -- | -- | -- | ||
![]() SB2261510TG Cooper | In Stock | - | - | Through Hole | Axial | Axial | 35MHz | 2.5MHz | Cooper | 79903818640 | Iron | -55°C ~ 105°C | -- | IM | 0.095 Dia x 0.250 L (2.42mm x 6.35mm) | ±10% | Obsolete | Molded | Unshielded | 150mA | 15µH | 2.8 Ohm Max | 40 @ 2.5MHz | -- | -- | -- | -- |