- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Packaging
- Mounting Type
- RoHS
- Size / Dimension
- Operating Temperature
- Voltage
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Power Dissipation (Max) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Technology | Shielding | Current Rating | Inductance | DC Resistance (DCR) | Q @ Freq | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Saturation | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | FET Feature | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | - | 300MHz | 25.2MHz | ABB | ACH580-BCR-211A-2+E213+F267+K465 | Iron Powder | - | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±5% | Active | Wirewound | - | Unshielded | 453mA | 330nH | 400 mOhm Max | 30 @ 25.2MHz | - | - | - | -- | - | - | - | - | - | 0.095 (2.41mm) | -- | ||
![]() VM4LB1430 Cooper | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | - | 220MHz | 25.2MHz | Killark-Hubbell Electrical Products | VM4LB1430 | Iron Powder | - | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | Wirewound | - | Shielded | 460mA | 470nH | 440 mOhm Max | 40 @ 25.2MHz | - | - | - | -- | - | - | - | - | - | 0.095 (2.41mm) | -- | ||
![]() VM4LB630 Cooper | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | 240MHz | 25.2MHz | Killark-Hubbell Electrical Products | - | Non-Magnetic | - | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Active | Wirewound | - | Shielded | 394mA | 390nH | 450 mOhm Max | 30 @ 25.2MHz | - | - | - | -- | - | - | - | - | - | 0.134 (3.40mm) | -- | ||
![]() 10032962 ABB | In Stock | - | - | Surface Mount | Nonstandard | -- | - | - | -- | 1kHz | ABB | - | Ferrite | - | -25°C ~ 105°C | Tape & Reel (TR) | IDCP-2218 | 0.228 L x 0.205 W (5.80mm x 5.20mm) | ±20% | Active | Wirewound | - | Unshielded | 380mA | 180µH | 1.38 Ohm Max | -- | - | - | - | -- | - | - | - | - | - | 0.177 (4.50mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | - | 1GHz | 50MHz | ABB | ACH580-BCR-211A-2+E213+F267+L501 | Non-Magnetic | - | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | Wirewound | - | Unshielded | 661mA | 15nH | 160 mOhm Max | 30 @ 50MHz | - | - | - | -- | - | - | - | - | - | 0.095 (2.41mm) | -- | ||
![]() SB2262402YZ Cooper | In Stock | - | - | Surface Mount | 2220 (5650 Metric) | 2220 (5650 Metric) | - | - | 3.2MHz | 796kHz | Cooper | 79903818650 | -- | - | -40°C ~ 125°C | Tape & Reel (TR) | IMC-2220 | 0.221 L x 0.197 W (5.61mm x 5.00mm) | ±10% | Active | -- | - | Unshielded | 140mA | 330µH | 4.9 Ohm Max | 20 @ 796kHz | - | - | - | -- | - | - | - | - | - | 0.165 (4.20mm) | -- | ||
![]() 10033021 ABB | In Stock | - | - | Surface Mount | Nonstandard | -- | - | - | -- | 2.52MHz | ABB | 10033021 | Ferrite | - | -25°C ~ 105°C | Tape & Reel (TR) | IDCP-1813 | 0.177 L x 0.157 W (4.50mm x 4.00mm) | ±20% | Active | Wirewound | - | Unshielded | 640mA | 33µH | 540 mOhm Max | -- | - | - | - | -- | - | - | - | - | - | 0.126 (3.20mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | 350MHz | 25.2MHz | ABB | ACH580-BCR-211A-2+E213+F267+L512 | Non-Magnetic | - | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Active | Wirewound | - | Shielded | 468mA | 180nH | 320 mOhm Max | 30 @ 25.2MHz | - | - | - | -- | - | - | - | - | - | 0.134 (3.40mm) | -- | ||
![]() VM4LB930 Cooper | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 (1005 Metric) | - | - | 6GHz | 250MHz | Killark-Hubbell Electrical Products | - | -- | - | -40°C ~ 125°C | Tape & Reel (TR) | IMC-0402-01 | 0.039 L x 0.022 W (1.00mm x 0.55mm) | ±0.2nH | Active | Wirewound | - | Unshielded | 640mA | 2.7nH | 120 mOhm Max | 16 @ 250MHz | - | - | - | -- | - | - | - | - | - | 0.024 (0.60mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Die | Die | 3A (Tc) | 10V | - | - | ABB | ACH580-BCR-211A-2+E213+J429+K475 | - | 70W (Tc) | -55°C ~ 150°C (TJ) | - | PolarHV™ | - | - | Last Time Buy | - | MOSFET (Metal Oxide) | - | - | - | - | - | N-Channel | 2.9 Ohm @ 1.5A, 10V | 5.5V @ 50µA | - | 411pF @ 25V | 9.8nC @ 10V | 600V | ±30V | -- | - | - | ||
![]() HBL2311SA Cooper | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 (2520 Metric) | - | - | 2.7GHz | 100MHz | Hubbell | HBL2311SA | Ceramic | - | -40°C ~ 125°C | Tape & Reel (TR) | IMC-1008 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±5% | Active | Wirewound | - | Unshielded | 1A | 18nH | 100 mOhm Max | 60 @ 350MHz | - | - | - | -- | - | - | - | - | - | 0.075 (1.90mm) | -- | ||
![]() SB2262406TG Cooper | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | 400MHz | 25.2MHz | Cooper | 79903818655 | Non-Magnetic | - | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | - | Unshielded | 450mA | 180nH | 350 mOhm Max | 30 @ 25.2MHz | - | - | - | -- | - | - | - | - | - | 0.134 (3.40mm) | -- | ||
![]() SB2262408TG Cooper | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 (1608 Metric) | - | - | 190MHz | 25MHz | Cooper | 79903818657 | Ferrite | - | -55°C ~ 125°C | Tape & Reel (TR) | ILSB-0603 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | Active | Multilayer | - | Shielded | 50mA | 180nH | 600 mOhm Max | 15 @ 25MHz | - | - | - | -- | - | - | - | - | - | 0.039 (1.00mm) | -- | ||
![]() VM4LC930 Cooper | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 (1608 Metric) | - | - | 4GHz | 100MHz | Killark-Hubbell Electrical Products | VM4LC930 | Ceramic | - | -55°C ~ 125°C | Tape & Reel (TR) | ILC-0603 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.3nH | Active | Multilayer | - | Unshielded | 300mA | 3.3nH | 120 mOhm Max | 10 @ 100MHz | - | - | - | -- | - | - | - | - | - | 0.037 (0.95mm) | -- | ||
![]() SB2262412FB Cooper | In Stock | - | - | Through Hole | ISOPLUS220™ | ISOPLUS220™ | 22A (Tc) | 10V | - | - | Cooper | 79903834980 | - | 150W (Tc) | -55°C ~ 175°C (TJ) | Tube | PolarP™ | - | - | Obsolete | - | MOSFET (Metal Oxide) | - | - | - | - | - | P-Channel | 120 mOhm @ 18A, 10V | 5V @ 250µA | - | 2950pF @ 25V | 55nC @ 10V | 150V | ±20V | -- | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | TO-268 | 26A (Tc) | 10V | - | - | ABB | ACH580-BCR-211A-2+E213+K454+L512 | - | 360W (Tc) | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | - | - | Obsolete | - | MOSFET (Metal Oxide) | - | - | - | - | - | N-Channel | 250 mOhm @ 13A, 10V | 4.5V @ 4mA | - | 5100pF @ 25V | 200nC @ 10V | 600V | ±20V | -- | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | PLUS-220SMD | PLUS-220SMD | 200A (Tc) | 10V | - | - | ABB | ACH580-BCR-211A-2+E213+K465+L512 | - | 550W (Tc) | -55°C ~ 175°C (TJ) | Tube | TrenchMV™ | - | - | Obsolete | - | MOSFET (Metal Oxide) | - | - | - | - | - | N-Channel | 5.5 mOhm @ 50A, 10V | 4.5V @ 250µA | - | 9400pF @ 25V | 152nC @ 10V | 100V | ±30V | -- | - | - | ||
![]() SB227R3FB Cooper | In Stock | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | TO-220-3 | 4.9A (Tc) | 10V | - | - | Cooper | 11809337 | - | 40W (Tc) | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Obsolete | - | MOSFET (Metal Oxide) | - | - | - | - | - | N-Channel | 630 mOhm @ 2.9A, 10V | 4V @ 250µA | - | 1400pF @ 25V | 80nC @ 10V | 450V | ±20V | -- | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-247-3 | TO-247AD (IXFH) | 20A (Tc) | 10V | - | - | ABB | ACH580-BCR-211A-2+F267+J429+K454 | - | 360W (Tc) | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | - | - | Obsolete | - | MOSFET (Metal Oxide) | - | - | - | - | - | N-Channel | 420 mOhm @ 10A, 10V | 4.5V @ 4mA | - | 5100pF @ 25V | 200nC @ 10V | 800V | ±20V | -- | - | - | ||
![]() SB2304ATG Cooper | In Stock | - | - | Through Hole | TO-247-3 | TO-247-3 | 4.7A (Tc) | 10V | - | - | Cooper B-Line | 79903802077 | - | 150W (Tc) | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Obsolete | - | MOSFET (Metal Oxide) | - | - | - | - | - | N-Channel | 2.5 Ohm @ 2.8A, 10V | 4V @ 250µA | - | 1600pF @ 25V | 120nC @ 10V | 900V | ±20V | -- | - | - |