- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Packaging
- Mounting Type
- RoHS
- Size / Dimension
- Operating Temperature
- Voltage
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Dielectric Material | Manufacturer | Manufacturer Part Number | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Lead Pitch | Dielectric | Life (Hours) | Hole Diameter | Outside Diameter | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MY-925 Fagor | In Stock | - | - | - | - | - | - | - | Fagor Automation | MY-925 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAS-23-D170-2 Fagor | In Stock | - | - | - | - | - | - | - | Fagor Automation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 312203/U Honeywell | In Stock | - | - | - | Through Hole | - | - | Polyester | Honeywell | 312203/U | Compliant | 40 V | 63 V | - | 20 % | PC Pins | 105 °C | -55 °C | - | 150 nF | 7.493 mm | PET | - | - | - | - | - | - | 8.001 mm | 10.0076 mm | 2.9972 mm | - | ||
![]() 315116-10 Cooper | In Stock | - | - | Gold | - | 5 | - | - | Cooper | 315116-10-COH | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | ACH580-BCR-096A-4+J429+K451+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAS1140-3 Fagor | In Stock | - | - | - | - | - | - | - | Fagor Automation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAS1240-5 Fagor | In Stock | - | - | - | - | - | - | - | Fagor Automation | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 | - | Aluminium | ABB | ACH580-BCR-096A-4+J429+K454+L512 | Compliant | 100 V | 100 V | 100 V | 20 % | Snap in | 85 °C | -40 °C | - | 4.7 mF | 10 mm | - | 2000 hours | 2 mm | - | 5.86 A | 30 mm | 50 mm | - | - | - | Unknown | ||
Tiny WHSL | In Stock | - | - | - | - | 16 | - | - | ABB | ACH580-BCR-096A-4+J429+K465+L512 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | ACH580-BCR-096A-4+J429+K475+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | External | - | - | - | ABB | ACH580-BCR-099A-6+B056+F267+J429 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | 20 mm | - | 20 mm | - | No SVHC | ||
Tiny WHSL | In Stock | - | - | - | - | - | Steel | - | ABB | ACH580-BCR-099A-6+B056+E213+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | ACH580-BCR-099A-6+B056+F267+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | ACH580-BCR-099A-6+B056+J429+K451 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Plastic | - | ABB | ACH580-BCR-099A-6+B056+K451+L501 | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | ACH580-BCR-099A-6+B056+K451+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB-1163-09FGP Cooper | In Stock | - | - | - | - | - | - | - | Cooper B-Line | 79903801197 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Plastic | - | ABB | 1TNE968901R3102-ABBG | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSMSRKMS46-10M TURCK | In Stock | - | - | - | - | - | - | - | Turck | U-94367 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | ACH580-BCR-099A-6+E213+J429+K475 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |