- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Series
- Size / Dimension
- Packaging
- Voltage
- Package
- Mfr
- Product Status
- RoHS
- Operating Temperature
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Insert Material | Contact Sizes | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Capacitance | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Note | Voltage | Shell Size, MIL | Manufacturer Size Code | Includes | Features | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-25QE1RM1Q-210Q-L06R ECE Excel Cell | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | - | - | - | - | -- | -- | ECE/EXCEL CELL ELECTRONIC CORP | 16V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±20% | Active | -- | - | Conformal Coated | - | 68µF | - | - | - | - | - | - | - | - | 95 mOhm | -- | -- | - | 6V AC/DC | - | R | - | High Reliability | 0.150 (3.80mm) | - | COTS | ||
![]() ECS-25QE1RM1Q-202Q-LA1G ECE Excel Cell | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | - | - | - | - | -- | -- | ECE/EXCEL CELL ELECTRONIC CORP | 50V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±20% | Active | -- | - | Conformal Coated | - | 15µF | - | - | - | - | - | - | - | - | 350 mOhm | -- | -- | - | 110V AC | - | R | - | High Reliability | 0.150 (3.80mm) | - | COTS | ||
![]() ECS-25QE1RM1Q-202Q-L24R ECE Excel Cell | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | - | - | - | - | -- | -- | ECE/EXCEL CELL ELECTRONIC CORP | 25V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±20% | Active | -- | - | Conformal Coated | - | 33µF | - | - | - | - | - | - | - | - | 130 mOhm | -- | -- | - | 24V AC/DC | - | R | - | High Reliability | 0.150 (3.80mm) | - | COTS | ||
![]() ECS-25QE1RM1Q-202Q-L12W ECE Excel Cell | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | - | - | - | - | -- | -- | ECE/EXCEL CELL ELECTRONIC CORP | 6.3V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | - | Conformal Coated | - | 680µF | - | - | - | - | - | - | - | - | 45 mOhm | -- | -- | - | 12V AC/DC | - | R | - | High Reliability | 0.150 (3.80mm) | - | COTS | ||
![]() ECS-25QE1RM1Q-202Q-L24B ECE Excel Cell | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | - | - | - | - | -- | -- | ECE/EXCEL CELL ELECTRONIC CORP | 20V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | - | Conformal Coated | - | 47µF | - | - | - | - | - | - | - | - | 110 mOhm | -- | -- | - | 24V AC/DC | - | R | - | High Reliability | 0.150 (3.80mm) | - | COTS | ||
![]() ECS-25QE1RM1Q-202Q-L12G ECE Excel Cell | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | - | - | - | - | -- | -- | ECE/EXCEL CELL ELECTRONIC CORP | 6.3V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±20% | Active | -- | - | Conformal Coated | - | 220µF | - | - | - | - | - | - | - | - | 65 mOhm | -- | -- | - | 12V AC/DC | - | R | - | High Reliability | 0.150 (3.80mm) | - | COTS | ||
![]() ECS-25QE1RM1Q-202Q-L06Y ECE Excel Cell | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | - | - | - | - | -- | -- | ECE/EXCEL CELL ELECTRONIC CORP | 10V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | - | Conformal Coated | - | 120µF | - | - | - | - | - | - | - | - | 70 mOhm | -- | -- | - | 6V AC/DC | - | R | - | High Reliability | 0.150 (3.80mm) | - | COTS | ||
![]() ECS-25QE1RM1Q-202Q-L06W ECE Excel Cell | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | - | - | - | - | -- | -- | ECE/EXCEL CELL ELECTRONIC CORP | 16V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | - | Conformal Coated | - | 68µF | - | - | - | - | - | - | - | - | 95 mOhm | -- | -- | - | 6V AC/DC | - | R | - | High Reliability | 0.150 (3.80mm) | - | COTS | ||
![]() ECS-25QE1RM1Q-202Q-L06G ECE Excel Cell | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | - | - | - | - | -- | -- | ECE/EXCEL CELL ELECTRONIC CORP | 35V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | - | Conformal Coated | - | 22µF | - | - | - | - | - | - | - | - | 240 mOhm | -- | -- | - | 6V AC/DC | - | R | - | High Reliability | 0.150 (3.80mm) | - | COTS | ||
![]() ECS-25QE1RM1Q-200Q-LA2B ECE Excel Cell | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | - | - | - | - | -- | -- | ECE/EXCEL CELL ELECTRONIC CORP | 50V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±20% | Active | -- | - | Conformal Coated | - | 22µF | - | - | - | - | - | - | - | - | 300 mOhm | -- | -- | - | 220V AC | - | R | - | High Reliability | 0.150 (3.80mm) | - | COTS | ||
![]() ECS-25QE1RM1Q-200Q-LA1R ECE Excel Cell | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | -- | -- | ECE/EXCEL CELL ELECTRONIC CORP | 6.3V | -55°C ~ 85°C | Tape & Reel (TR) | TANTAMOUNT®, T97 | 0.299 L x 0.173 W (7.60mm x 4.40mm) | ±10% | Active | -- | - | Conformal Coated | - | 680µF | - | - | - | - | - | - | - | - | 25 mOhm | -- | -- | - | 110V AC | - | E | - | High Reliability | 0.173 (4.40mm) | - | COTS | ||
![]() ECS-25QE1RM1Q-200Q-L24W ECE Excel Cell | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | - | - | - | - | -- | -- | ECE/EXCEL CELL ELECTRONIC CORP | 25V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | - | Conformal Coated | - | 100µF | - | - | - | - | - | - | - | - | 200 mOhm | -- | -- | - | 24V AC/DC | - | R | - | High Reliability | 0.150 (3.80mm) | - | COTS | ||
![]() ECS-25QE1RM1Q-200Q-L24R ECE Excel Cell | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | -- | -- | ECE/EXCEL CELL ELECTRONIC CORP | 16V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±10% | Active | -- | - | Conformal Coated | - | 150µF | - | - | - | - | - | - | - | - | 85 mOhm | -- | -- | - | 24V AC/DC | - | D | - | High Reliability | 0.122 (3.10mm) | - | COTS | ||
![]() ECS-25QE1RM1Q-122Q-LA2G ECE Excel Cell | In Stock | - | - | Surface Mount | 2312 (6032 Metric) | - | - | - | - | - | -- | -- | ECE/EXCEL CELL ELECTRONIC CORP | 6.3V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T86 | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±10% | Obsolete | -- | - | Molded | - | 15µF | - | - | - | - | - | - | - | - | 1.8 Ohm | -- | -- | - | 220V AC | - | C | - | Fail Safe with Built-in Fuse | 0.110 (2.80mm) | - | COTS | ||
![]() ECS-25QE1RQ-100Q-LA2R ECE Excel Cell | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Stainless Steel | -- | 16 (4), 20 (40), 8 Coax (2) | -- | - | ECE/EXCEL CELL ELECTRONIC CORP | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Compact Size, NO - 1, NC - 0 | - | Active | - | Receptacle Housing | For Male Pins | 46 (44 + 2 Coax) | - | Threaded | Crimp | N (Normal) | Unshielded | Environment Resistant | Nickel | 25-46 | Silver | - | - | - | Contacts Not Included | 220V AC | -- | - | -- | -- | - | -- | - | ||
![]() ECS-25QE1RQ-100Q-L24R ECE Excel Cell | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Stainless Steel | -- | 8 Quadrax | -- | - | ECE/EXCEL CELL ELECTRONIC CORP | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Compact Size, NO - 1, NC - 0 | - | Active | - | Plug Housing | For Male Pins | 2 (Quadrax) | - | Threaded | Crimp | N (Normal) | Shielded | -- | Nickel | 17-52 | Silver | - | - | - | Contacts Not Included | 24V AC/DC | -- | - | -- | Coupling Nut, Self Locking | - | -- | - | ||
![]() ECS-25QE1RQ-100Q-L12G ECE Excel Cell | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | -- | 8 Quadrax | -- | - | ECE/EXCEL CELL ELECTRONIC CORP | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Compact Size, NO - 1, NC - 0 | - | Active | -- | Receptacle Housing | For Female Sockets | 8 (Quadrax) | - | Threaded | Crimp | N (Normal) | Shielded | Environment Resistant | Electroless Nickel | 25-8 | Silver | - | - | - | Contacts Not Included | 12V AC/DC | -- | - | -- | -- | - | -- | - | ||
![]() ECS-25QE1RQ-032Q-LA1B ECE Excel Cell | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | -- | 16 (4), 20 (40), 8 Quadrax (2) | -- | - | ECE/EXCEL CELL ELECTRONIC CORP | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Compact Size, NO - 0, NC - 3 | - | Active | - | Plug Housing | For Male Pins | 46 (44 + 2 Quadrax) | - | Threaded | Crimp | B | Shielded | Environment Resistant | Durmalon™ | 25-46 | -- | - | - | - | Contacts Not Included | 110V AC | -- | - | -- | Coupling Nut, Self Locking | - | -- | - | ||
![]() ECS-25QE1RQ-032Q-L12W ECE Excel Cell | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | -- | 8 Quadrax (2), 12 Coax (2) | -- | - | ECE/EXCEL CELL ELECTRONIC CORP | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Compact Size, NO - 0, NC - 3 | - | Active | -- | Plug Housing | For Male Pins | 4 (2 Coax + 2 Quadrax) | - | Threaded | Crimp | N (Normal) | Shielded | Environment Resistant | Durmalon™ | 17-22 | -- | - | - | - | Contacts Not Included | 12V AC/DC | -- | - | -- | Coupling Nut, Self Locking | - | -- | - | ||
![]() ECS-25QE1RQ-032Q-L12R ECE Excel Cell | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | -- | 22D | -- | - | ECE/EXCEL CELL ELECTRONIC CORP | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Compact Size, NO - 0, NC - 3 | - | Active | -- | Receptacle Housing | For Male Pins | 66 | - | Threaded | Crimp | C | Unshielded | Environment Resistant | Zinc Nickel | 19-35 | Black | - | - | - | Contacts Not Included | 12V AC/DC | -- | - | -- | -- | - | -- | - |