- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Packaging
- Series
- Size / Dimension
- Voltage
- RoHS
- Package
- Mfr
- Product Status
- Operating Temperature
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Colour lens | Construction type lens | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Number of indicator lights | Rated operating voltage Ue | RoHS | Type of electric connection | Type of lamp socket | Type of lens | Voltage type | Voltage, Rating | With front ring | With light source | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Max Power Dissipation | Current Rating | Voltage | Current | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | ACH580-BDR-044A-4+B058+F267+K454 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | ACH580-BDR-044A-4+B058+F267+L501 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | ACH580-BDR-044A-4+B058+K451+L512 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | ACH580-BDR-044A-4+B058+K454+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | ACH580-BDR-044A-4+B058+K465+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | ACH580-BDR-044A-4+E213+F267+K452 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | ACH580-BDR-044A-4+E213+F267+K454 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S204-B100 ABB | In Stock | - | - | - | - | - | - | ABB | S204-B100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSSP-P21 ABB | In Stock | - | - | - | - | - | - | ABB | MSSP-P21 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | ACH580-BDR-044A-4+J429+K465+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | ACH580-BDR-046A-2+B056+E213+K454 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | AF16Z-30-10-30 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 V | 30 A | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Red | Round | IP67 | ABB | 1SFA619403R5201 | 1 | 220 - 220 | - | Screw connection | LED | High | DC | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | AF16Z-40-00-30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | - | ABB | ACH580-BDR-046A-2+B056+F267+L501 | - | - | Compliant | - | - | - | - | 50 V | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | 1 A | - | - | - | 600 µm | 2 mm | 1.25 mm | ||
![]() K4TE-2 ABB | In Stock | - | - | - | - | - | - | ABB | K4TE-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | AF38Z-30-00-30 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | ACH580-BDR-046A-2+B056+J429+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | AF38Z-40-00-30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | - | - | - | Compliant | - | - | - | - | - | - | - | 2 % | 2 | 150 ppm/°C | 33 Ω | 155 °C | -55 °C | Thick Film | - | 11 W | - | - | - | Moisture Resistant | 635 µm | 3.0988 mm | 1.524 mm |