- Manufacturer
- Manufacturer
- Series
- Manufacturer Part Number
- Mounting Type
- Packaging
- Size / Dimension
- Operating Temperature
- Voltage
- Features
- Part Status
- Type
- Package
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Shell Material, Finish | Approvals | Base Product Number | Body Length (mm) | Characteristic | Contact Materials | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mfr | Number of Outlets | Package | Package Type | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Wire Gauge | Note | Flange Feature | Connector Style | Mating Cycles | Contact Form | Shell Size, Connector Layout | Backset Spacing | Connection Type | Features | IP Rating | Length | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD44S0S50V3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | DD44S | - | - | - | - | Turck | - | Positronic | - | Box | - | Active | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 44 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | ||
![]() DD44S10WV50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Nickel Plated Zinc | Steel, Clear Chromate Plated Zinc | - | DD44S | - | - | Copper Alloy | - | Mencom | DP1-RJ45-10LS | Positronic | (1) 120V Receptacle | Box | - | Active | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 44 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | Machined | 3 (DB, B) High Density | - | - | Backshell, Cable Clamp, Mounting Hardware | IP66 | - | Flash | - | UL94 V-0 | ||
![]() DD26M3S50V3X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VF-200-604 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD26M000T2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | DD26M | - | - | - | - | ABB | ACS580-0P-03A9-6+B058F255-ABBI | Positronic | - | Box | - | Active | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | 26 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | 1000 | - | 2 (DA, A) High Density | - | - | - | - | - | - | - | - | ||
![]() DD44S0S0T2S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | DD44S | - | - | - | - | Miscellaneous | - | Positronic | - | Box | - | Active | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 44 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | ||
![]() DD44S10HV3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | DD44S | - | - | Copper Alloy | - | Brad Harrison | - | Positronic | - | Box | - | Active | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 44 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | Machined | 3 (DB, B) High Density | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | Flash | - | UL94 V-0 | ||
![]() CBD8W8F36S50V3X Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Scame-Harting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44S0S0V5S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | DD44S | - | - | - | - | ABB | ACH580-BDR-10A6-2+F267+L512 | Positronic | - | Box | - | Active | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 44 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | ||
![]() DD78S1S0T2S/AA Positronic | In Stock | - | - | Front Mount | 12 | Polyester, Glass Filled | - | Stainless Steel, Passivated | UL | DD78S | - | - | Copper Alloy | - | Turck | U-87878 | Positronic | - | Box | - | Active | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 78 | Blue | 4 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 7 A | Gold | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | Machined | 5 (DD, D) High Density | - | - | - | IP68 | 1 m | Flash | - | UL94 V-0 | ||
![]() DD44S1S50V3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | DD44S | - | - | Copper Alloy | - | Miscellaneous | - | Positronic | - | Box | - | Active | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 44 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | Machined | 3 (DB, B) High Density | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() CBD9W4M36S0T2S/AA Positronic | In Stock | - | - | - | - | - | - | - | CSA, UL | - | 127 mm | Time Delay | - | 200 kA @ 600 V | Littelfuse | FLSR012.T | - | - | - | Cartridge | - | No | - | - | - | - | - | - | - | - | - | - | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD62S3S0V3X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | NWC3125T32W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44S000V50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | DD44S | - | - | - | - | Miscellaneous | - | Positronic | - | Box | - | Active | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 44 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | ||
![]() DD15M0F00Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | DD15M | - | - | - | - | Cutler Hammer, Div of Eaton Co | FH30 | Positronic | - | Box | - | Active | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | 15 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | 1000 | - | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | ||
![]() DD78S0S50V3S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VG2831UM292NAGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | ||
![]() RD37M0S50V5X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | - | RD37M | - | - | - | - | Johnson Controls | VG2831UM2924GGC | Positronic | - | Box | - | Active | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | 37 | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub | 1000 | - | 4 (DC, C) | - | Flanged | - | - | - | - | - | - | ||
![]() DD78S1S0V5S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | DD78S | - | - | Copper Alloy | - | - | - | Positronic | - | Box | - | Active | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 78 | Blue | 4 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | Machined | 5 (DD, D) High Density | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() DD78S1S50V3S/AA Positronic | In Stock | - | - | - | - | - | Nickel Plated Zinc | - | - | - | - | - | - | - | Mencom | DP1-RJ45-R-32 | - | (1) 120V Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | ||
![]() RD15M1S50V5X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | - | RD15M | - | - | Copper Alloy | - | Johnson Controls | VG2831UM292NAGC | Positronic | - | Box | - | Active | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 15 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 20-24 AWG | - | Board Side (4-40) | D-Sub | - | Machined | 2 (DA, A) | - | Flanged | - | - | - | Flash | - | UL94 V-0 | ||
![]() RD15M10LT2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | - | RD15M | - | - | Copper Alloy | - | Potter-Brumfield | - | Positronic | - | Box | - | Active | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 15 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | Machined | 2 (DA, A) | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | Flash | - | UL94 V-0 |