- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Packaging
- Mounting Type
- RoHS
- Size / Dimension
- Operating Temperature
- Voltage
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Material | Housing Material | Underplate Material | Circuit Applications | Contact Materials | Manufacturer | Manufacturer Part Number | RoHS | Tail Length | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Lead Pitch | Number of Contacts | Housing Color | Contact Style | Insulation Resistance | ELV | Impedance | Contact Current Rating | Number of Signal Positions | Hole Diameter | Number of Columns | Mating Tab Width | Hybrid Connector | Polarized | Serviceable | Make First / Break Last | Differential Signaling | Differential Pairs per Column | Number of Ground Positions | Height | Length | Width | Plating Thickness | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SB60208406TG Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 79903803061 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 33R16 Littelfuse | In Stock | - | - | - | - | Cable | - | - | - | - | - | Littelfuse | 33R16 | Non-Compliant | - | - | - | - | - | - | - | - | Male | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Production (Last Updated: 3 weeks ago) | - | - | - | - | - | Signal | - | ABB | ACH580-BDR-03A5-4+E213+F267+K475 | Non-Compliant | - | - | - | 21 | 248 °C | -40 °C | Orange | 3 | - | 5 mm | - | - | - | Orange | - | - | Compliant | - | - | - | - | - | 2.794 mm | No | Yes | No | - | - | - | - | 30.607 mm | 42.4942 mm | 35.45 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | UX13402 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-03A5-4+E213+J429+K475 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | UX13404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB60210804TG Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 79903803083 | Non-Compliant | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1CFCBRS Cooper | In Stock | - | - | - | Gold, Tin | - | - | Polymer | Nickel | - | Copper, Nickel | Hubbell | S1CFCBRS | Non-Compliant | 1.2 mm | Press-Fit | Connector, Receptacle, Socket | 72 | 185 °C | -67 °C | - | 6 | - | 1.905 mm | - | - | - | Grey | - | - | - | 85 Ω | 750 mA | 48 | 457.2 µm | 12 | - | - | - | - | No | Yes | 2 | 24 | 9.2 mm | 30.4 mm | 20.1 mm | 760 nm | UL94 V-0 | - | ||
![]() 33Z70 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | Littelfuse | 33Z70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-03A5-4+F267+K452+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA045039R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | 1SDA045039R1 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-03A5-4+F267+K454+L501 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB60212005TG Cooper | In Stock | - | - | - | - | - | Polyolefin | - | - | - | - | Cooper B-Line | 79903803096 | Non-Compliant | - | - | - | - | -135 °C | -55 °C | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA050161R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | 1SDA050161R1 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-03A5-4+J429+K451+L501 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB60212011TG Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 79903803102 | Non-Compliant | - | - | - | - | - | - | - | - | Male | - | - | - | 16 | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-03A5-4+J429+K451+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSM4024-1963-15 TURCK | In Stock | - | - | - | Gold | - | - | - | - | - | - | Turck | UX13647 | Compliant | - | - | - | - | - | - | - | 1 | Female | 1.27 mm | - | 1.27 mm | 1 | - | - | 1 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1R10ADMTBK Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | Hubbell | S1R10ADMTBK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSMRKM461-62M/S3059 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | UX13655 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |