- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Packaging
- Series
- Size / Dimension
- Voltage
- RoHS
- Package
- Mfr
- Product Status
- Operating Temperature
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Core Material | Approvals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Pd - Power Dissipation | Q Minimum | Qualification | RoHS | Unit Weight | Voltage Rating DC | Voltage Temperature Coefficient | Voltage, Rating | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Technology | Shielding | Termination Style | Dielectric | Lead Spacing | Configuration | Lead Diameter | Voltage | Inductance | Leakage Current | Ripple Current | Test Frequency | Test Current | Product Type | Operating Temperature Range | ESR | Self Resonant Frequency | Zener Current | Product | Features | Product Category | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TW10TG1B1R1 Altech | 2998 |
| - | Base | - | - | UL | Vishay / Dale | - | - | - | 2512 | 6332 | - | - | 2000 | - | - | - | - | Vishay | TW10TG1B1R1 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | AEC-Q200 | Details | 0.001429 oz | - | - | 500 V | - | - | MouseReel | D/CRCW e3 | 1 % | - | 200 PPM / C | Chip Resistor | 1.2 Ohms | Automotive Grade | - | Resistors | 1 W | Thick Film | - | SMD/SMT | - | - | - | - | 12 VAC/VDC | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | IP65 | - | 0.6 mm | 6.3 mm | 3.15 mm | ||
![]() 08323650151 Altech | 2931 |
| - | - | - | - | - | Vishay / Dale | - | - | - | 1206 | 3216 | - | EAR99 | 5000 | - | - | - | Unavailable | Vishay | 08323650151 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | AEC-Q200 | N | 0.000571 oz | - | - | 200 V | - | - | MouseReel | D/CRCW | 5 % | - | 200 PPM / C | Chip Resistor | 3.6 Ohms | Automotive Grade | - | Resistors | 250 mW (1/4 W) | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 08330000184 Altech | 2762 |
| - | - | - | - | - | Vishay / Dale | - | - | - | 2010 | 5025 | - | EAR99 | 4000 | - | - | - | Unavailable | Vishay | 08330000184 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | AEC-Q200 | Details | 0.001372 oz | - | - | 400 V | - | - | MouseReel | D/CRCW e3 | 1 % | - | 100 PPM / C | Chip Resistor | 243 kOhms | Automotive Grade | - | Resistors | 750 mW (3/4 W) | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | - | 0.6 mm | 5 mm | 2.5 mm | ||
![]() 08323650320 Altech | 2347 |
| - | - | - | - | - | Vishay / Dale | - | - | - | - | - | - | EAR99 | 100 | - | - | - | Unavailable | Vishay | 08323650320 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | N | 0.012346 oz | - | - | 300 V | - | - | Bulk | PTF | 0.1 % | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 5.36 kOhms | - | - | Resistors | 125 mW (1/8 W) | Metal Film | - | Axial | - | - | - | 0.64 mm | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | Precision Metal Film Resistors | - | Metal Film Resistors - Through Hole | - | 2.31 mm | - | 6.35 mm | - | ||
![]() 08369671100 Altech | 2318 |
| - | - | - | - | - | Cornell Dubilier - CDE | - | - | 24000 uF | - | - | - | EAR99 | 8 | - | - | - | Unavailable | Cornell Dubilier | 08369671100 | - | - | + 85 C | - 40 C | - | - | - | - | - | Details | - | 200 VDC | - | - | - | - | - | DCMC | - 10 %, + 50 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | 24000 uF | Capacitors | - | - | - | Screw | - | 31.75 mm | - | - | - | - | 6 mA | 19.5 A | - | - | Electrolytic Capacitors | - | 13.3 mOhms | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Screw Terminal | - | 76.2 mm | - | 142.88 mm | - | ||
![]() 08313180410 Altech | 2018 |
| - | - | - | Ferrite | - | J.W. Miller | - | - | - | - | - | - | EAR99 | 1000 | - | - | - | Unavailable | Bourns | 08313180410 | 1.4 A | 64 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | - | Details | 0.015873 oz | - | - | - | - | - | MouseReel | PM7032S | 20 % | Standard | - | Power Choke | - | Power | - | Inductors, Chokes & Coils | - | - | Shielded | SMD/SMT | - | - | - | - | - | 10 uH | - | - | - | - | Fixed Inductors | - | - | - | - | Power Inductors | - | Power Inductors - SMD | - | - | 3.2 mm | 7 mm | 7 mm | ||
![]() 08330000017 Altech | 2761 |
| - | - | 0805 (2012 metric) | - | - | Vishay / Vitramon | 18 nF | 18000 pF | - | 0805 | 2012 | Class 2 | EAR99 | 4000 | - | - | - | Unavailable | Vishay | 08330000017 | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | 0.000194 oz | 50 VDC | - | - | - | - | MouseReel | VJ W1BC Basic Comm | 5 % | Flexible (Soft) | - | - | - | - | 0.018 uF | Capacitors | - | - | - | SMD/SMT | X7R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.8 mm | 2 mm | 1.25 mm | ||
![]() 08323180822 Altech | 2703 |
| - | - | DO-41 | - | - | Rectron | - | - | - | - | - | - | EAR99 | 5000 | - | 5 uA | 5 uA | Unavailable | Rectron | 08323180822 | - | - | + 200 C | - 65 C | Through Hole | 1N4749A | 1 W | - | - | Details | 0.010935 oz | - | 0.08 %/C | - | 24 V | 25 Ohms | Reel | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Axial | - | - | Single | - | - | - | - | - | - | 10.5 mA | Zener Diodes | - | - | - | 200 mA | - | - | Zener Diodes | - | - | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() 08363255038 Altech | 2996 |
| - | - | - | - | - | Vishay / Dale | - | - | - | 2512 | 6332 | - | EAR99 | 2000 | - | - | - | Unavailable | Vishay | 08363255038 | - | - | + 155 C | - 65 C | PCB Mount | - | - | - | - | N | 0.001429 oz | - | - | 200 V | - | - | Bulk | RCWP | 10 % | - | 100 PPM / C | - | 10 Ohms | Industrial Grade | - | Resistors | 1 W | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | - | 0.51 mm | 6.35 mm | 3.15 mm | ||
![]() 08310001877 Altech | 2170 |
| - | - | - | - | - | Vishay / Dale | - | - | - | 2512 | 6332 | - | EAR99 | 2000 | - | - | - | Unavailable | Vishay | 08310001877 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | N | 0.001429 oz | - | - | 500 V | - | - | MouseReel | CRCW | 1 % | - | 100 PPM / C | Chip Resistor | 84 Ohms | - | - | Resistors | 1 W | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | - | 0.6 mm | 6.3 mm | 3.15 mm | ||
![]() 08323181510 Altech | 2394 |
| - | - | - | - | - | Vishay / Dale | - | - | - | 0402 | 1005 | - | EAR99 | 10000 | - | - | - | Unavailable | Vishay | 08323181510 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | AEC-Q200 | N | 0.000023 oz | - | - | 50 V | - | - | MouseReel | CRCW | 1 % | - | 50 PPM / C | - | 4.99 kOhms | Automotive Grade | - | Resistors | 62.5 mW (1/16 W) | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 08317140000 Altech | 2375 |
| - | - | 1008 (2520 metric) | Ceramic | - | J.W. Miller | - | - | - | 1008 | 2520 | - | EAR99 | 2000 | - | - | - | Unavailable | Bourns | 08317140000 | 500 mA | 910 mOhms | + 125 C | - 55 C | PCB Mount | - | - | 45 | - | Details | 0.004345 oz | - | - | - | - | - | MouseReel | PM1008 | 10 % | Standard | - | - | - | - | - | Inductors, Chokes & Coils | - | - | Unshielded | SMD/SMT | - | - | - | - | - | 270 nH | - | - | 25 MHz | - | Fixed Inductors | - | - | 600 MHz | - | RF Inductors | - | RF Inductors - SMD | - | - | 1.6 mm | 2.5 mm | 2 mm | ||
![]() 08317140050 Altech | 2360 |
| - | - | - | - | - | Xicon | - | - | - | - | - | - | EAR99 | 1000 | - | - | - | Unavailable | Xicon | 08317140050 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | Details | 0.010969 oz | - | - | 250 V | - | - | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 2.7 kOhms | - | - | Resistors | 250 mW (1/4 W) | Metal Film | - | Axial | - | - | - | 0.54 mm | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 08317140500 Altech | 2213 |
| - | - | - | - | - | Xicon | - | - | - | - | - | - | EAR99 | 10 | - | - | - | Unavailable | Xicon | 08317140500 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | Details | 1.030000 oz | - | - | - | - | - | Bulk | CR-RC | 5 % | - | 350 PPM / C | Cement Power Resistor | 510 Ohms | - | - | Resistors | 25 W | Wirewound | - | Axial | - | - | - | 0.75 mm | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 155 C | - | - | - | Power Resistors Wirewound Cement Filled Ceramic | - | Wirewound Resistors - Through Hole | - | - | 13.5 mm | 64 mm | 14.5 mm | ||
![]() 08330001132 Altech | 2636 |
| - | - | - | - | - | Cornell Dubilier - CDE | - | - | 23000 uF | - | - | - | EAR99 | 1 | - | - | - | Unavailable | Cornell Dubilier | 08330001132 | - | - | + 85 C | - 40 C | - | - | - | - | - | Details | - | 50 VDC | - | - | - | - | - | DCMX | - 10 %, + 75 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | 23000 uF | Capacitors | - | - | - | Screw | - | 12.7 mm | - | - | - | - | 6 mA | - | - | - | Electrolytic Capacitors | - | - | - | - | Computer Grade Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Screw Terminal | - | 34.93 mm | - | 104.78 mm | - | ||
![]() 08330001133 Altech | 2026 |
| - | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | EAR99 | 20 | - | - | - | Unavailable | Cornell Dubilier | 08330001133 | - | - | + 85 C | - 40 C | - | - | - | - | - | Details | - | 200 VDC | - | - | - | - | Bulk | DCM | - 10 %, + 50 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | 5400 uF | Capacitors | - | - | - | Screw | - | 31.75 mm | - | - | - | - | 6 mA | - | - | - | Electrolytic Capacitors | - | - | - | - | Computer Grade Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Screw Terminal | - | 76.2 mm | - | 117.48 mm | - | ||
![]() 08362280002 Altech | 2656 |
| - | - | - | - | - | Xicon | - | - | - | - | - | - | EAR99 | 200 | - | - | - | Unavailable | Xicon | 08362280002 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | Details | 0.007055 oz | - | - | 200 V | - | - | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 240 kOhms | - | - | Resistors | 125 mW (1/8 W) | Metal Film | - | Axial | - | - | - | 0.45 mm | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 08361280057 Altech | 2293 |
| - | - | 1206 (3216 metric) | - | - | Vishay / Vitramon | - | - | - | 1206 | 3216 | Class 1 | EAR99 | 4000 | - | - | - | Unavailable | Vishay | 08361280057 | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | 0.000952 oz | 10 VDC | - | - | - | - | MouseReel | VJ W1BC Basic Comm | 0.1 pF | Flexible (Soft) | - | - | - | - | 3.3 pF | Capacitors | - | - | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() 08317141665 Altech | 2341 |
| - | - | - | - | - | Vishay / Dale | - | - | - | - | - | - | EAR99 | 100 | - | - | - | Unavailable | Vishay | 08317141665 | - | - | + 175 C | - 65 C | PCB Mount | - | - | - | - | N | 0.007408 oz | - | - | 200 V | - | - | Bulk | RN | 1 % | - | 50 PPM / C | Fixed Resistor | 316 Ohms | - | - | Resistors | 100 mW (1/10 W) | Metal Film | - | Axial | - | - | - | 0.64 mm | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | Metal Film Resistors Controlled Temp Coefficient | - | Metal Film Resistors - Through Hole | - | 2.29 mm | - | 6.1 mm | - | ||
![]() 08317141600 Altech | 2969 |
| - | - | - | - | - | Vishay / Dale | - | - | - | 0805 | 2012 | - | EAR99 | 5000 | - | - | - | Unavailable | Vishay | 08317141600 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | AEC-Q200 | N | 0.000194 oz | - | - | 150 V | - | - | MouseReel | D/CRCW | 5 % | - | 200 PPM / C | Chip Resistor | 3.6 MOhms | Automotive Grade | - | Resistors | 125 mW (1/8 W) | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | - | 0.45 mm | 2 mm | 1.25 mm |