- Manufacturer
- Material
- Length
- Factory Pack QuantityFactory Pack Quantity
- Type
- Certificates
- RoHS
- Type of cable accessories
- Product
- Color
- Cable accessories application
- Cable accessories features
- Resistance to1
Attribute column
Categories
Mounting Brackets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bending radius | Body colour | Cable accessories application | Cable accessories features | Cable accessories features1 | Certificates | Closing system | Conform to the norm | Conform to the norm1 | Package contents | Plating material | Resistance to1 | Trade name | Type of cable accessories | Version | Size | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 302.620.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 50mm | - | - | flexible | - | RoHS compliant | - | - | - | 50m | - | - | - | protective tube | - | - | - | ||
![]() 302.632.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 70mm | - | - | flexible | - | RoHS compliant | - | - | - | 10m | - | - | - | protective tube | - | - | - | ||
![]() 302.016.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 45mm | - | - | - | - | RoHS compliant | - | - | - | 50m | PVC | moisture | - | protective tube | - | - | - | ||
![]() 331.020.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 90mm | black | wires protection against damage | flexible | low smoke density | RoHS compliant | - | - | - | 30m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | - | - | ||
![]() 336.583.6 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | Velcro fastening | ASTM E84.84A | MIL-I-24244 | - | silicone caoutchouc | temperature | - | braid | incised | - | 45m | ||
![]() 336.038.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-24 | 15m | ||
![]() 336.557.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | halogen free | low smoke density | RoHS compliant | Velcro fastening | ASTM E84.84A | MIL-I-24244 | - | silicone caoutchouc | temperature | - | braid | incised | - | 15m | ||
![]() 336.583.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | halogen free | low smoke density | RoHS compliant | Velcro fastening | ASTM E84.84A | MIL-I-24244 | - | silicone caoutchouc | temperature | - | braid | incised | - | 15m | ||
![]() 336.857.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | - | - | - | - | silicone caoutchouc | temperature | - | insulating tube | - | HJ-I-36 | 30m | ||
![]() 336.051.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-32 | 30m | ||
![]() 336.006.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-04 | 15m | ||
![]() 336.564.6 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | Velcro fastening | ASTM E84.84A | MIL-I-24244 | - | silicone caoutchouc | temperature | - | braid | incised | - | 45m | ||
![]() 336.025.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-16 | 30m | ||
![]() 336.557.6 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | Velcro fastening | ASTM E84.84A | MIL-I-24244 | - | silicone caoutchouc | temperature | - | braid | incised | - | 45m | ||
![]() 336.551.6 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | Velcro fastening | ASTM E84.84A | MIL-I-24244 | - | silicone caoutchouc | temperature | - | braid | incised | - | 45m | ||
![]() 336.898.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | halogen free | low smoke density | RoHS compliant | - | - | - | - | silicone caoutchouc | temperature | - | braid | - | HJ-I-72 | 15m | ||
![]() 336.564.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | halogen free | low smoke density | RoHS compliant | Velcro fastening | ASTM E84.84A | MIL-I-24244 | - | silicone caoutchouc | temperature | - | braid | incised | - | 15m | ||
![]() 336.070.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-44 | 30m | ||
![]() 336.006.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-04 | 30m | ||
![]() 336.083.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-52 | 15m |