- Manufacturer
- Material
- Length
- Factory Pack QuantityFactory Pack Quantity
- Type
- Certificates
- RoHS
- Type of cable accessories
- Product
- Color
- Cable accessories application
- Cable accessories features
- Resistance to1
Attribute column
Categories
Mounting Brackets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Base Product Number | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Temperature | Mfr | Mounting Hole Size | Package | Part # Aliases | Product Status | Rail mounting possible | RoHS | Operating Temperature | Packaging | Series | Part Status | Type | Color | Depth | Base Part Number | Speed | Core Processor | Legend | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Outside Diameter | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Background Color | Wire Duct Type | Display & Interface Controllers | SATA | Product | Language | Features | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC10180A Essentra | In Stock | - | - | - | - | - | Steel | - | - | - | 500 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Wire Hooks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hooks | - | - | - | 254 mm | - | - | ||
![]() HS4120A Essentra | In Stock | - | - | - | - | - | Steel | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | Details | - | - | HS | - | S-Shaped Round Wire | - | - | - | - | - | - | - | - | - | 3 mm | - | - | - | - | - | - | - | - | - | - | Hooks | - | - | - | 101.6 mm | - | - | ||
![]() HS6062A Essentra | In Stock | - | - | - | - | - | Steel | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | S-Shaped Round Wire | - | - | - | - | - | - | - | - | - | 1.6 mm | - | - | - | - | - | - | - | - | - | - | Hooks | - | - | - | 152.4 mm | - | - | ||
![]() HV15120A Essentra | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | 500 | - | - | - | - | - | - | - | - | - | Details | - | - | HV | - | Powder Coating Hook | - | - | - | - | - | - | - | - | - | 3 mm | - | - | - | - | - | - | - | - | - | - | Hooks | - | - | - | 381 mm | - | - | ||
![]() HV6076A Essentra | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | Details | - | - | HV | - | Powder Coating Hook | - | - | - | - | - | - | - | - | - | 1.9 mm | - | - | - | - | - | - | - | - | - | - | Hooks | - | - | - | 152.4 mm | - | - | ||
![]() HV9018120A Essentra | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | 250 | - | - | - | - | - | - | - | - | - | Details | - | - | HV | - | V Shaped Round Wire | - | - | - | - | - | - | - | - | - | 3 mm | - | - | - | - | - | - | - | - | - | - | Hooks | - | - | - | 457.2 mm | - | - | ||
![]() HV8120A Essentra | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | 500 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Powder Coating Hook | - | - | - | - | - | - | - | - | - | 3 mm | - | - | - | - | - | - | - | - | - | - | Hooks | - | - | - | 203.2 mm | - | - | ||
![]() HS8180A Essentra | In Stock | - | - | - | - | - | Steel | - | - | - | 250 | - | - | - | - | - | - | - | - | - | Details | - | - | HS | - | S-Shaped Round Wire | - | - | - | - | - | - | - | - | - | 4.6 mm | - | - | - | - | - | - | - | - | - | - | Hooks | - | - | - | 203.2 mm | - | - | ||
![]() HS6076A Essentra | In Stock | - | - | - | - | - | Steel | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | Details | - | - | HS | - | S-Shaped Round Wire | - | - | - | - | - | - | - | - | - | 1.9 mm | - | - | - | - | - | - | - | - | - | - | Hooks | - | - | - | 152.4 mm | - | - | ||
![]() HV8076A Essentra | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | 500 | - | - | - | - | - | - | - | - | - | Details | - | - | HV | - | Powder Coating Hook | - | - | - | - | - | - | - | - | - | 1.9 mm | - | - | - | - | - | - | - | - | - | - | Hooks | - | - | - | 203.2 mm | - | - | ||
![]() HV906180A Essentra | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | 500 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | V Shaped Round Wire | - | - | - | - | - | - | - | - | - | 4.6 mm | - | - | - | - | - | - | - | - | - | - | Hooks | - | - | - | 152.4 mm | - | - | ||
![]() HVSQ4250A Essentra | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | 250 | - | - | - | - | - | - | - | - | - | Details | - | - | HVSQ | - | V 90 Degree Shaped Round Wire | - | - | - | - | - | - | - | - | - | 6.4 mm | - | - | - | - | - | - | - | - | - | - | Hooks | - | - | - | 101.6 mm | - | - | ||
![]() SQR60188A Essentra | In Stock | - | - | - | - | - | Low-Density Polyethylene (LDPE) | Square | - | - | 26 | - | - | - | - | - | - | - | - | - | Details | - | - | SQR | - | Square Glide | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glides | - | - | - | - | - | - | ||
![]() 42999 Brady Corporation | In Stock | - | - | - | 256-BBGA | 256-PBGA (23x23) | Aluminum | - | - | - | - | Brady | 42999 | - | Brady Corporation | - | Bulk | - | Active | - | Non-Compliant | 0°C ~ 95°C (TA) | Tape & Reel (TR) | MPC8xx | Obsolete | Warning Signs | - | - | PC850 | 66MHz | MPC8xx | Gas | 3.3V | 10 Mbps (1) | 1 Core, 32-Bit | - | No | DRAM | USB 1.x (1) | HDLC/SDLC, I²C, IrDA, PCMCIA-ATA, TDM, UART/USART | Communications; CPM | -- | White | - | -- | -- | - | English | - | - | - | - | - | ||
![]() 1302262588 Molex | In Stock | - | - | - | - | - | - | - | 130226 | - | 1 | - | - | - | Molex | - | Bulk | H18110017 | Obsolete | - | Not Applicable | - | - | 130226 | Active | Hardware Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | ||
![]() 1287452 Phoenix Contact | In Stock | - | - | - | - | - | Polyamide (PA) | Rectangular | - | IP20 | - | - | - | + 105 C | - | - | - | - | - | Yes | Details | - | - | - | - | - | Gray | 89.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Housings | - | - | 7.25 | 89.8 mm | 20 | 1.8 mm | ||
![]() 1287461 Phoenix Contact | In Stock | - | - | - | - | - | Polyamide (PA) | Rectangular | - | - | - | - | - | + 105 C | - | - | - | - | - | - | Details | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Housings | - | - | - | 67.3 mm | - | 1.8 mm | ||
![]() 1302344659 Molex | In Stock | - | - | - | - | - | - | - | 130234 | - | 1 | - | - | - | Molex | - | Bag | 11026 | Active | - | - | - | - | 130234 | - | Flat | - | - | - | - | - | - | - | - | - | 2 in | - | - | - | - | - | - | - | - | - | - | Bumpers | - | - | - | - | - | - | ||
![]() 21PTC01033 Essentra | In Stock | - | - | - | - | - | Nylon | - | - | - | 500 | - | - | - | - | 5.3 mm | - | 561-C01033 | - | - | Details | - | - | - | - | Transistor Cover | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | TO-3 | - | 40.9 mm | 28.4 mm | - | ||
![]() 18PTI2WOB Essentra | In Stock | - | - | - | - | - | Nylon | - | - | - | 1000 | - | - | - | - | 3.6 mm | - | 561-18PT2-WOB | - | - | Details | - | - | - | - | Transistor Insulator | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulators | - | - | - | 32.5 mm | 7.9 mm | - |