- Manufacturer
- Material
- Length
- Factory Pack QuantityFactory Pack Quantity
- Type
- Certificates
- RoHS
- Type of cable accessories
- Product
- Color
- Cable accessories application
- Cable accessories features
- Resistance to1
Attribute column
Categories
Mounting Brackets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bending radius | Body colour | Cable accessories application | Cable accessories application1 | Cable accessories features | Cable accessories features1 | Certificates | Closing system | Conform to the norm | Conform to the norm1 | Package contents | Plating material | Resistance to1 | Trade name | Type of cable accessories | Version | Size | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 370.025.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 60mm | - | railway industry | wires protection against damage | flexible | low smoke density | RoHS compliant | - | EN 45545-2 | R23 | 10m | without coating | temperature | - | protective tube | - | - | - | ||
![]() 336.013.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | - | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-08 | 30m | ||
![]() 374.050.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 135mm | - | railway industry | wires protection against damage | flexible | low smoke density | RoHS compliant | - | EN 45545-2 | R23 | 10m | PVC | temperature | - | protective tube | - | - | - | ||
![]() 370.016.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 45mm | - | railway industry | wires protection against damage | flexible | low smoke density | RoHS compliant | - | EN 45545-2 | R23 | 50m | without coating | temperature | - | protective tube | - | - | - | ||
![]() 336.538.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | - | halogen free | low smoke density | RoHS compliant | Velcro fastening | ASTM E84.84A | MIL-I-24244 | - | silicone caoutchouc | temperature | - | braid | incised | - | 15m | ||
![]() 374.020.2 ANAMET EUROPE | In Stock | - | - | galvanised steel | 55mm | - | railway industry | wires protection against damage | flexible | low smoke density | RoHS compliant | - | EN 45545-2 | R23 | 25m | PVC | temperature | - | protective tube | - | - | - | ||
![]() 326.040.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 165mm | - | wires protection against damage | - | flexible | - | RoHS compliant | - | - | - | 15m | TPE | UV rays | ANACONDA SEALTITE | protective tube | - | - | - | ||
![]() 320.012.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 60mm | black | wires protection against damage | - | flexible | - | RoHS compliant | - | NEN-EN-IEC 61386 | - | 75m | PVC | UV rays | ANACONDA SEALTITE | protective tube | - | - | - | ||
![]() 326.026.3 ANAMET EUROPE | In Stock | - | - | galvanised steel | 120mm | - | wires protection against damage | - | flexible | - | RoHS compliant | - | - | - | 10m | TPE | UV rays | ANACONDA SEALTITE | protective tube | - | - | - | ||
![]() 336.010.0 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | - | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-06 | 1m | ||
![]() 370.032.2 ANAMET EUROPE | In Stock | - | - | galvanised steel | 70mm | - | railway industry | wires protection against damage | flexible | low smoke density | RoHS compliant | - | EN 45545-2 | R23 | 25m | without coating | temperature | - | protective tube | - | - | - | ||
![]() 336.544.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | - | halogen free | low smoke density | RoHS compliant | Velcro fastening | ASTM E84.84A | MIL-I-24244 | - | silicone caoutchouc | temperature | - | braid | incised | - | 15m | ||
![]() 326.026.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 120mm | - | wires protection against damage | - | flexible | - | RoHS compliant | - | - | - | 30m | TPE | UV rays | ANACONDA SEALTITE | protective tube | - | - | - | ||
![]() 336.544.6 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | - | halogen free | low smoke density | RoHS compliant | Velcro fastening | ASTM E84.84A | MIL-I-24244 | - | silicone caoutchouc | temperature | - | braid | incised | - | 45m | ||
![]() 326.040.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 165mm | - | wires protection against damage | - | flexible | - | RoHS compliant | - | - | - | 45m | TPE | UV rays | ANACONDA SEALTITE | protective tube | - | - | - | ||
![]() 326.026.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 120mm | - | wires protection against damage | - | flexible | - | RoHS compliant | - | - | - | 90m | TPE | UV rays | ANACONDA SEALTITE | protective tube | - | - | - | ||
![]() 336.102.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | - | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-64 | 15m | ||
![]() 64400020 LAPP | In Stock | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | protective tube | - | - | - | ||
![]() 61806619 LAPP | In Stock | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | protective tube | - | - | - | ||
![]() 61806615 LAPP | In Stock | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | protective tube | - | - | - |