- Manufacturer
- Material
- Manufacturer
- Manufacturer Part Number
- Composition
- Approvals
- Connection Type
- Type
- Series
- Mfr
- Package
- Product Status
- Thread Size
Attribute column
Categories
Nuts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Operating Temperature | Series | Part Status | Type | Composition | Voltage - Supply | Output | Termination Style | Output Type | Plating | Accessory Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Thread Size | Port Size | Maximum Pressure | Outside Diameter | Connection Type | Features | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7215-S-5 RAF | In Stock | - | - | - | - | Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | Thumb | - | - | - | - | - | Nickel | - | - | - | - | - | #10-32 | - | - | - | - | - | - | 0.500 (12.70mm) 1/2 | 0.344 (8.73mm) | ||
![]() 7212-AL-7 RAF | In Stock | - | - | - | - | Aluminum | - | - | - | RAF Electronic Hardware | Bulk | Active | - | * | Active | Thumb | - | - | - | - | - | Iridiated, Clear | - | - | - | - | - | #6-32 | - | - | - | - | - | - | 0.375 (9.53mm) 3/8 | 0.281 (7.14mm) | ||
![]() M3561-S-12 RAF | In Stock | - | - | - | - | Steel | - | - | - | PEI-Genesis | Bulk | Active | - | * | - | Thumb | - | - | - | - | - | Zinc, Clear Chromate | - | - | - | - | - | M3x0.5 | - | - | - | - | - | - | 0.315 (8.00mm) | 0.236 (6.00mm) | ||
![]() 7216-AL RAF | In Stock | - | - | - | - | Aluminum | - | Stearns | 596645263 | RAF Electronic Hardware | Bulk | Active | - | - | - | Thumb | - | - | - | - | - | - | Coils | - | - | - | - | 1/4-20 | - | - | - | - | - | - | 0.563 (14.29mm) | 0.375 (9.53mm) 3/8 | ||
![]() R1502 210 85 Robert Bosch | In Stock | - | - | Cylinder | -- | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | Active | - | - | 8 V ~ 30 V | 4 mA ~ 20 mA | Cable 3 | Analog Current | - | - | ±0.5% | 1500 PSI (10342.14 kPa) | Absolute | Threaded | - | Female - 7/16 (11.11mm) UNF | -- | 25mm | - | Amplified Output, Temperature Compensated | - | - | - | ||
![]() RB15 Emerson | In Stock | - | - | - | - | Steel | CSA, UL | Appleton | RB15 | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | 2.34 | - | - | ||
![]() 327R Emerson | In Stock | - | - | - | - | Malleable Iron | CSA, UL | Appleton | 327R | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | 0.94 | - | - | ||
![]() RB150100A Emerson | In Stock | - | - | - | - | Aluminum | CSA, NEC/CEC, UL | Appleton | RB150100A | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | ||
![]() RB322S Emerson | In Stock | - | - | - | - | Steel | CSA, UL | Appleton | RB322S | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | ||
![]() RB8 Emerson | In Stock | - | - | - | - | Steel | CSA, UL | Appleton | RB8 | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | 1.87 | - | - | ||
![]() RB5025A Emerson | In Stock | - | - | - | - | Aluminum | CSA, NEC/CEC, UL | Appleton | RB5025A | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | ||
![]() RB5038A Emerson | In Stock | - | - | - | - | Aluminum | CSA, NEC/CEC, UL | Appleton | RB5038A | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | ||
![]() 737DM4T35 Emerson | In Stock | - | - | - | - | Nickel-Plated Brass | CSA, UL | Appleton | 737DM4T35 | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | ||
![]() 737DM7M75 Emerson | In Stock | - | - | - | - | Nickel-Plated Brass | CSA, UL | Appleton | 737DM7M75 | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | ||
![]() 737DM8M25 Emerson | In Stock | - | - | - | - | Nickel-Plated Brass | CSA, UL | Appleton | 737DM8M25 | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | ||
![]() 737DM8M75 Emerson | In Stock | - | - | - | - | Nickel-Plated Brass | CSA, UL | Appleton | 737DM8M75 | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | ||
![]() 737DT1M25 Emerson | In Stock | - | - | - | - | Nickel-Plated Brass | CSA, UL | Appleton | 737DT1M25 | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | ||
![]() 737DT3T14 Emerson | In Stock | - | - | - | - | Stainless Steel | CSA, UL | Appleton | 737DT3T14 | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | ||
![]() 737DT5T45 Emerson | In Stock | - | - | - | - | Nickel-Plated Brass | CSA, UL | Appleton | 737DT5T45 | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | ||
![]() 737DT7M25 Emerson | In Stock | - | - | - | - | Nickel-Plated Brass | CSA, UL | Appleton | 737DT7M25 | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - |