- Manufacturer
- Series
- Material
- Type
- RoHS
- Color
- Length
- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Rivets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Contact Materials | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Hole Diameter | Outside Diameter | Head Diameter | Rivet Length | Grip Range | Rivet Diameter | Features | Length | Thickness | Diameter - Inside | PCB Thickness | Panel Thickness | Head Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PL-250-12-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | - | - | Nylon | - | 2008 | Richco, PL | Active | 1 (Unlimited) | Barbed Fastener | Natural | 0.250 (6.35mm) 1/4 | - | 0.500 (12.70mm) 1/2 | 0.751 19.08mm | - | - | - | 15.9mm | - | - | - | - | 0.070 1.78mm | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SRCS-4070W Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Rivet | - | Nylon | - | 2009 | Richco, SRCS | Active | 1 (Unlimited) | Snap Rivet | White | 0.163 (4.14mm) | - | 0.350 (8.89mm) | 0.280 7.11mm | 0.177 ~ 0.217 (4.50mm ~ 5.51mm) | 0.157 (3.99mm) | - | - | - | - | - | 5.5118mm | 0.110 2.79mm | - | RoHS Compliant | - | - | ||
![]() SRHR-4060 Essentra Components | In Stock | - | Datasheet | 15 Weeks | - | Rivet | - | Nylon | - | 2010 | Richco, SRHR | Active | Not Applicable | Snap Rivet | Tan | 0.163 (4.14mm) | - | 0.315 (8.00mm) | 0.236 5.99mm | 0.138 ~ 0.177 (3.51mm ~ 4.50mm) | 0.157 (3.99mm) | Heat Resistant | 7.1mm | - | - | - | 4.4958mm | 0.071 1.80mm | - | RoHS Compliant | - | Lead Free | ||
![]() SRVO-3550B Essentra Components | In Stock | - | Datasheet | 15 Weeks | - | - | 0158 | Nylon | - | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.144 (3.66mm) | - | 0.252 (6.40mm) | 0.200 5.08mm | 0.106 ~ 0.142 (2.69mm ~ 3.61mm) | 0.138 (3.51mm) | Flame Retardant | 6.1mm | - | - | - | 3.6068mm | 0.063 1.60mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() SR-3035B Essentra Components | In Stock | - | Datasheet | 15 Weeks | - | Rivet | - | Nylon | - | 2004 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.124 (3.15mm) | 5 mm | 0.252 (6.40mm) | 0.138 3.51mm | 0.039 ~ 0.079 (0.99mm ~ 2.01mm) | 0.118 (3.00mm) | - | 6.5mm | 2.0066mm | - | - | 2.0066mm | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SR-3560W Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.144 (3.66mm) | 6.4 mm | 0.252 (6.40mm) | 0.236 5.99mm | 0.146 ~ 0.181 (3.71mm ~ 4.60mm) | 0.138 (3.51mm) | - | 8.7mm | - | - | - | 4.5974mm | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SR-3555W Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | 217 | Nylon | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.144 (3.66mm) | 6.4 mm | 0.252 (6.40mm) | 0.217 5.50mm | 0.118 ~ 0.158 (3.00mm ~ 4.01mm) | 0.138 (3.51mm) | - | 8.7mm | - | - | - | 4.0132mm | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SR-4050B Essentra Components | In Stock | - | Datasheet | 15 Weeks | - | PCB | 315 | Nylon | - | 2004 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.163 (4.14mm) | 8 mm | 0.315 (8.00mm) | 0.197 5.00mm | 0.098 ~ 0.138 (2.50mm ~ 3.51mm) | 0.158 (4.01mm) | - | 8.9mm | 3.5052mm | - | 3.5mm | 3.5052mm | 0.071 1.80mm | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 34 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Brass, Tin Plated | Brass | - | - | Active | 1 (Unlimited) | Eyelets | - | 0.093 (2.36mm) | - | 0.150 (3.81mm) | 0.125 3.18mm 1/8 | - | 0.089 (2.26mm) | Requires Installation Tool | 3.17mm | - | 1.78 mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() PPR-5 Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2009 | Richco, PPR | Active | Not Applicable | Push Rivet | Natural | 0.189 (4.80mm) | - | 0.280 (7.11mm) | 0.421 10.69mm | 0.039 ~ 0.375 (0.99mm ~ 9.53mm) | - | Requires Installation Tool | 10.7mm | - | - | - | 9.525mm | 0.063 1.60mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() 3442 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Rivet | - | Nylon | - | - | - | Active | 1 (Unlimited) | Snap Rivet | Black | 0.085 (2.16mm) | 4.19 mm | 0.165 (4.19mm) | 0.190 4.83mm | 0.114 ~ 0.142 (2.90mm ~ 3.61mm) | 0.076 (1.93mm) | - | 4.8mm | - | - | - | 3.6068mm | 0.047 1.19mm 3/64 | - | ROHS3 Compliant | - | Lead Free | ||
![]() SRVO-6080B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2009 | Richco, SR | Active | 1 (Unlimited) | Snap Rivet | Black | 0.242 (6.15mm) | - | 0.472 (11.99mm) | 0.310 7.87mm | 0.138 ~ 0.217 (3.51mm ~ 5.51mm) | 0.236 (5.99mm) | Flame Retardant | - | - | - | - | 4.4958mm | 0.118 3.00mm | - | RoHS Compliant | - | - | ||
![]() SRT-3570B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2005 | Richco, SRT | Active | Not Applicable | Snap Rivet | Black | 0.144 (3.66mm) | - | 0.394 (10.01mm) | 0.350 8.89mm | 0.150 ~ 0.205 (3.81mm ~ 5.20mm) | 0.139 (3.53mm) | - | - | - | - | - | - | 0.315 8.00mm | - | RoHS Compliant | - | - | ||
![]() SR-3545B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2004 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.144 (3.66mm) | 6.4 mm | 0.252 (6.40mm) | 0.177 4.50mm | 0.083 ~ 0.118 (2.11mm ~ 3.00mm) | 0.138 (3.51mm) | - | 7.7mm | 2.9972mm | - | - | 2.9972mm | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SR-2056W Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2009 | Richco, SR | Active | 1 (Unlimited) | Snap Rivet | White | 0.085 (2.16mm) | 4.2 mm | 0.165 (4.19mm) | 0.220 5.59mm | 0.146 ~ 0.173 (3.71mm ~ 4.39mm) | 0.079 (2.01mm) | - | 7.2mm | - | - | - | 4.3942mm | 0.047 1.19mm 3/64 | No SVHC | RoHS Compliant | - | - | ||
![]() SRVO-2632B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2009 | Richco, SR | Active | 1 (Unlimited) | Snap Rivet | Black | 0.107 (2.72mm) | - | 0.197 (5.00mm) | 0.130 3.30mm | 0.039 ~ 0.079 (0.99mm ~ 2.01mm) | 0.102 (2.59mm) | Flame Retardant | - | - | - | - | 2.0066mm | 0.055 1.40mm | - | RoHS Compliant | - | - | ||
![]() 3313 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS20605S3W4 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40-1023 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27PIF0028 Micro Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |