- Manufacturer
- Series
- Material
- Type
- RoHS
- Color
- Length
- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Rivets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Hole Diameter | Outside Diameter | Head Diameter | Rivet Length | Grip Range | Rivet Diameter | Features | Length | Width | Panel Thickness | Head Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() USR-1133 Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | 2002 | Richco, USR | Active | Not Applicable | Snap Rivet | Black | 0.315 (8.00mm) | 8 mm | 0.787 (19.99mm) | 0.551 14.00mm | 0.118 ~ 0.394 (3.00mm ~ 10.01mm) | - | Unscrewing | 22mm | 100mm | 10.0076mm | 0.157 4.00mm | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SRVO-3045B Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | - | Nylon | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.124 (3.15mm) | - | 0.252 (6.40mm) | 0.180 4.57mm | 0.079 ~ 0.118 (2.01mm ~ 3.00mm) | 0.118 (3.00mm) | Flame Retardant | 6.1mm | - | 2.9972mm | 0.063 1.60mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() SR-3230B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | 2009 | Richco, SR | Active | 1 (Unlimited) | Snap Rivet | Black | 0.124 (3.15mm) | - | 0.252 (6.40mm) | 0.906 23.00mm | 0.807 ~ 0.847 (20.50mm ~ 21.51mm) | 0.118 (3.00mm) | - | - | - | - | 0.063 1.60mm 1/16 | - | RoHS Compliant | - | - | ||
![]() SLP-2-307-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | - | Nylon | 2007 | Richco, SLP-2 | Active | Not Applicable | Snap Lock Pin | Natural | 0.098 (2.49mm) | - | 0.210 (5.33mm) | 0.377 9.58mm | 0.307 (7.80mm) | 0.090 (2.29mm) | - | - | - | 7.7978mm | 0.051 1.30mm | - | RoHS Compliant | - | - | ||
![]() SR-5045W Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | 100 | Nylon | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.203 (5.16mm) | 9 mm | 0.354 (8.99mm) | 0.177 4.50mm | 0.059 ~ 0.098 (1.50mm ~ 2.49mm) | 0.197 (5.00mm) | - | 6.5mm | - | 2.4892mm | 0.087 2.21mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SRCS-5065W Essentra Components | In Stock | - | Datasheet | 11 Weeks | Rivet | - | Nylon | 2009 | Richco, SRCS | Active | 1 (Unlimited) | Snap Rivet | White | 0.203 (5.16mm) | - | 0.390 (9.91mm) | 0.260 6.60mm | 0.138 ~ 0.177 (3.51mm ~ 4.50mm) | 0.197 (5.00mm) | - | - | - | 4.4958mm | 0.110 2.79mm | - | RoHS Compliant | - | - | ||
![]() MMB-136-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Hardware | - | Nylon | 2005 | Richco, MMB | Active | Not Applicable | Mounting Button | Natural | 0.136 (3.45mm) | 10.3 mm | 0.406 (10.31mm) | 0.437 11.10mm 7/16 | 0.114 ~ 0.157 (2.90mm ~ 4.00mm) | - | - | 12.8mm | - | 4.064mm | 0.067 1.70mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SRVO-3555B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.144 (3.66mm) | - | 0.252 (6.40mm) | 0.220 5.59mm | 0.118 ~ 0.158 (3.00mm ~ 4.01mm) | 0.138 (3.51mm) | Flame Retardant | 7.1mm | - | 4.0132mm | 0.063 1.60mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() RBF-6.4-11.1-8 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | - | Nylon | - | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.250 (6.35mm) 1/4 | - | 0.320 (8.13mm) | 0.440 11.18mm | 0.080 ~ 0.280 (2.03mm ~ 7.11mm) | - | - | 11.1mm | - | 7.112mm | 0.040 1.02mm | - | RoHS Compliant | - | - | ||
![]() SRVO-3075B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | 300 | Nylon | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.124 (3.15mm) | - | 0.252 (6.40mm) | 0.300 7.62mm | 0.197 ~ 0.236 (5.00mm ~ 5.99mm) | 0.118 (3.00mm) | Flame Retardant | - | - | 5.9944mm | 0.063 1.60mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() SRVO-3090B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.124 (3.15mm) | - | 0.252 (6.40mm) | 0.350 8.89mm | 0.256 ~ 0.295 (6.50mm ~ 7.49mm) | 0.118 (3.00mm) | Flame Retardant | 11mm | - | 7.493mm | 0.063 1.60mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() SRVO-3035B Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | - | Nylon | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.124 (3.15mm) | - | 0.252 (6.40mm) | 0.140 3.56mm | 0.039 ~ 0.079 (0.99mm ~ 2.01mm) | 0.118 (3.00mm) | Flame Retardant | 5.1mm | - | 2.0066mm | 0.063 1.60mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() SRHR-3035 Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | - | Nylon | 2010 | Richco, SRHR | Active | Not Applicable | Snap Rivet | Tan | 0.124 (3.15mm) | - | 0.252 (6.40mm) | 0.140 3.56mm | 0.039 ~ 0.079 (0.99mm ~ 2.01mm) | 0.118 (3.00mm) | Heat Resistant | 5.1mm | - | 2.0066mm | 0.063 1.60mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() SR-5055W Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | 217 | Nylon | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.203 (5.16mm) | - | 0.354 (8.99mm) | 0.217 5.50mm | 0.098 ~ 0.138 (2.50mm ~ 3.51mm) | 0.197 (5.00mm) | - | 6.6mm | - | 3.5052mm | 0.087 2.21mm | - | RoHS Compliant | - | Lead Free | ||
![]() SRVO-3080B Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | 217 | Nylon | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.124 (3.15mm) | - | 0.252 (6.40mm) | 0.310 7.87mm | 0.217 ~ 0.256 (5.51mm ~ 6.50mm) | 0.118 (3.00mm) | Flame Retardant | 8.9mm | - | 6.5024mm | 0.063 1.60mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() SR-5105W Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.203 (5.16mm) | 9 mm | 0.354 (8.99mm) | 0.413 10.50mm | 0.295 ~ 0.335 (7.49mm ~ 8.51mm) | 0.197 (5.00mm) | - | 12mm | - | 8.509mm | 0.087 2.21mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SR-6080W Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | 315 | Nylon | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.242 (6.15mm) | 12 mm | 0.472 (11.99mm) | 0.315 8.00mm | 0.138 ~ 0.217 (3.51mm ~ 5.51mm) | 0.236 (5.99mm) | - | 10mm | - | 5.5118mm | 0.118 3.00mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 3240521 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Rivet | - | Aluminum | 2013 | - | Active | 1 (Unlimited) | Blind Rivet | - | 0.193 (4.90mm) | - | - | 0.472 11.99mm | - | 0.189 (4.80mm) | Requires Installation Tool | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SR-3570B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | 1999 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.144 (3.66mm) | 6.4 mm | 0.252 (6.40mm) | 0.276 7.01mm | 0.177 ~ 0.217 (4.50mm ~ 5.51mm) | 0.138 (3.51mm) | - | 10.6mm | - | 5.5118mm | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SR-3055W Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | 217 | Nylon | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.124 (3.15mm) | 6.4 mm | 0.252 (6.40mm) | 0.217 5.50mm | 0.118 ~ 0.158 (3.00mm ~ 4.01mm) | 0.118 (3.00mm) | - | 7.7mm | - | 4.0132mm | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free |