- Manufacturer
- Series
- Material
- Type
- RoHS
- Color
- Length
- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Rivets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Hole Diameter | Outside Diameter | Head Diameter | Rivet Length | Grip Range | Rivet Diameter | Features | Length | Thickness | Panel Thickness | Head Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0830959 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | Plastic | - | - | Active | 1 (Unlimited) | Snap Rivet | Black | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RBF-7.1-15-8 Essentra Components | In Stock | - | - | 2 Weeks | - | - | Nylon | - | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.281 (7.14mm) | - | 0.320 (8.13mm) | 0.590 14.99mm | 0.150 ~ 0.420 (3.81mm ~ 10.67mm) | - | - | 15mm | - | 10.668mm | 0.040 1.02mm | - | RoHS Compliant | - | ||
![]() RBF-7.1-11.1-16 Essentra Components | In Stock | - | - | 3 Weeks | - | - | Nylon | - | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.281 (7.14mm) | - | 0.630 (16.00mm) | 0.440 11.18mm | 0.080 ~ 0.280 (2.03mm ~ 7.11mm) | - | - | 11.1mm | - | 7.112mm | 0.080 2.03mm | - | RoHS Compliant | - | ||
![]() SLP-1-177-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Base | - | Nylon | 2007 | Richco, SLP-1 | Active | Not Applicable | Snap Lock Pin | Natural | 0.098 (2.49mm) | - | 0.210 (5.33mm) | 0.257 6.53mm | 0.177 (4.50mm) | 0.090 (2.29mm) | - | - | - | 4.4958mm | 0.051 1.30mm | - | RoHS Compliant | Lead Free | ||
![]() SR-5065B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | 197 | Nylon | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.203 (5.16mm) | 9 mm | 0.354 (8.99mm) | 0.256 6.50mm | 0.138 ~ 0.177 (3.51mm ~ 4.50mm) | 0.197 (5.00mm) | - | 8.5mm | - | 4.4958mm | 0.087 2.21mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() SR-3075B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | 197 | Nylon | 2004 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.124 (3.15mm) | 6.4 mm | 0.252 (6.40mm) | 0.295 7.50mm | 0.197 ~ 0.236 (5.00mm ~ 5.99mm) | 0.118 (3.00mm) | - | 10.6mm | 5.9944mm | - | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | Lead Free | ||
![]() SR-3100B Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | - | Nylon | 2007 | Richco, SR | Active | 1 (Unlimited) | Snap Rivet | Black | 0.124 (3.15mm) | 6.4 mm | 0.252 (6.40mm) | 0.394 10.01mm | 0.295 ~ 0.335 (7.49mm ~ 8.51mm) | 0.118 (3.00mm) | - | 12.6mm | - | 8.509mm | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | Lead Free | ||
![]() BPF-F1G12 Essentra Components | In Stock | - | Datasheet | 10 Weeks | External | - | Nylon | 2005 | Richco, BPF | Active | Not Applicable | Barbed Fastener | Black | 0.276 (7.01mm) | 17.8 mm | 0.701 (17.81mm) | 0.972 24.69mm | 0.079 ~ 0.591 (2.01mm ~ 15.01mm) | - | - | 27.3mm | - | - | 0.102 2.59mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() SRVO-4050B Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | 200 | Nylon | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.163 (4.14mm) | - | 0.315 (8.00mm) | 0.200 5.08mm | 0.098 ~ 0.138 (2.50mm ~ 3.51mm) | 0.158 (4.01mm) | Flame Retardant | 7.1mm | - | 3.5052mm | 0.071 1.80mm | - | RoHS Compliant | Lead Free | ||
![]() 468841 Essentra Components | In Stock | - | - | 10 Weeks | - | - | Nylon | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Natural | 0.236 (5.99mm) | - | 0.630 (16.00mm) | 0.591 15.01mm | 0.098 ~ 0.315 (2.50mm ~ 8.00mm) | - | - | - | - | - | 0.079 2.01mm | - | RoHS Compliant | - | ||
![]() 468840 Essentra Components | In Stock | - | - | 10 Weeks | - | - | Nylon | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Natural | 0.236 (5.99mm) | - | 0.610 (15.50mm) | 0.500 12.70mm 1/2 | 0.079 ~ 0.315 (2.01mm ~ 8.00mm) | - | - | - | - | - | 0.039 0.99mm | - | RoHS Compliant | - | ||
![]() SR-6060B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.242 (6.15mm) | 12 mm | 0.472 (11.99mm) | 0.240 6.10mm | 0.098 ~ 0.158 (2.50mm ~ 4.01mm) | 0.236 (5.99mm) | - | 11.5mm | - | 4.0132mm | 0.098 2.49mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() RBF-6.4-8.6-16 Essentra Components | In Stock | - | - | 3 Weeks | Rivet | - | Nylon | - | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.250 (6.35mm) 1/4 | 16 mm | 0.630 (16.00mm) | 0.340 8.64mm | 0.080 ~ 0.170 (2.03mm ~ 4.32mm) | - | - | 8.6mm | - | 4.318mm | 0.080 2.03mm | No SVHC | RoHS Compliant | - | ||
![]() SLP-1-307-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Base | - | Nylon | 2007 | Richco, SLP-1 | Active | Not Applicable | Snap Lock Pin | Natural | 0.098 (2.49mm) | - | 0.210 (5.33mm) | 0.387 9.83mm | 0.307 (7.80mm) | 0.090 (2.29mm) | - | - | - | - | 0.051 1.30mm | - | RoHS Compliant | Lead Free | ||
![]() RBF-6.4-11.1-16 Essentra Components | In Stock | - | - | 3 Weeks | Rivet | - | Nylon | - | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.250 (6.35mm) 1/4 | - | 0.630 (16.00mm) | 0.440 11.18mm | 0.080 ~ 0.280 (2.03mm ~ 7.11mm) | - | - | 11.1mm | - | 7.112mm | 0.080 2.03mm | - | RoHS Compliant | - | ||
![]() SRVO-4080B Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | 217 | Nylon | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.163 (4.14mm) | - | 0.315 (8.00mm) | 0.310 7.87mm | 0.217 ~ 0.256 (5.51mm ~ 6.50mm) | 0.158 (4.01mm) | Flame Retardant | 8.9mm | - | 6.5024mm | 0.071 1.80mm | - | RoHS Compliant | Lead Free | ||
![]() PPR-3055B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | 120 | Nylon | 2009 | Richco, PPR | Active | Not Applicable | Push Rivet | Black | 0.122 (3.10mm) | - | 0.230 (5.84mm) | 0.220 5.59mm | 0.120 ~ 0.160 (3.05mm ~ 4.06mm) | - | - | 2.9972mm | 4.1mm | 4.064mm | 0.080 2.03mm | - | RoHS Compliant | Lead Free | ||
![]() PPR-5070B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | 2009 | Richco, PPR | Active | Not Applicable | Push Rivet | Black | 0.201 (5.11mm) | - | 0.370 (9.40mm) | 0.280 7.11mm | 0.160 ~ 0.200 (4.06mm ~ 5.08mm) | - | - | - | - | 5.08mm | 0.110 2.79mm | - | RoHS Compliant | Lead Free | ||
![]() SRH-3045 Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | - | Nylon | 2002 | Richco, SRH | Active | Not Applicable | Snap Rivet | Black | 0.124 (3.15mm) | - | 0.252 (6.40mm) | 0.260 6.60mm | 0.079 ~ 0.118 (2.01mm ~ 3.00mm) | 0.118 (3.00mm) | - | 6.6mm | - | - | 0.039 0.99mm | - | RoHS Compliant | Lead Free | ||
![]() BR2-226-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | External | - | Nylon | 2006 | Richco, BR | Active | Not Applicable | Barbed Fastener (2 Piece) | Natural | 0.281 (7.14mm) | 10.3 mm | 0.406 (10.31mm) | 0.226 5.74mm | 0.235 ~ 0.297 (5.97mm ~ 7.54mm) | - | - | 7.3mm | - | 7.5438mm | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | Lead Free |