- Manufacturer
- Series
- Material
- Type
- RoHS
- Color
- Length
- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Rivets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Contact Materials | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Plating | Hole Diameter | Outside Diameter | Head Diameter | Rivet Length | Grip Range | Rivet Diameter | Features | Length | Diameter - Inside | Panel Thickness | Head Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 167012500002 Essentra Components | In Stock | - | - | 10 Weeks | - | - | - | Nylon | - | - | Skiffy, 167 | Active | 1 (Unlimited) | Barbed Fastener | Natural | - | 0.276 (7.01mm) | - | 1.252 (31.80mm) | 1.189 30.20mm | 0.531 ~ 0.921 (13.50mm ~ 23.40mm) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 167009069902 Essentra Components | In Stock | - | - | 10 Weeks | - | - | - | Nylon | - | - | Skiffy, 167 | Active | 1 (Unlimited) | Barbed Fastener | Black | - | 0.252 (6.40mm) | - | 0.496 (12.60mm) | 1.500 38.10mm | 0.035 ~ 1.043 (0.90mm ~ 26.50mm) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 167109069902 Essentra Components | In Stock | - | - | 10 Weeks | - | - | - | Nylon | - | - | Skiffy, 167 | Active | 1 (Unlimited) | Barbed Fastener | Black | - | 0.394 (10.00mm) | - | 1.000 (25.40mm) 1 | 0.819 20.80mm | 0.114 ~ 0.567 (2.90mm ~ 14.40mm) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3240553 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Hardware | Aluminum | Aluminum | - | 2011 | - | Active | 1 (Unlimited) | Blind Rivet | - | - | 0.193 (4.90mm) | - | - | 0.315 8.00mm | - | 0.189 (4.80mm) | Requires Installation Tool | 14mm | - | - | - | - | RoHS Compliant | - | ||
![]() 167002069902 Essentra Components | In Stock | - | - | 10 Weeks | - | - | - | Nylon | - | - | Skiffy, 167 | Active | 1 (Unlimited) | Barbed Fastener | Black | - | 0.118 (3.00mm) | - | 0.236 (5.99mm) | 0.307 7.80mm | 0.138 ~ 0.248 (3.51mm ~ 6.30mm) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 460439 Essentra Components | In Stock | - | - | 10 Weeks | - | - | - | Nylon | - | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Black | - | 0.252 (6.40mm) | - | 0.701 (17.81mm) | 0.437 11.10mm 7/16 | 0.106 ~ 0.299 (2.69mm ~ 7.60mm) | - | - | - | - | - | 0.098 2.49mm | - | RoHS Compliant | - | ||
![]() SLPA125-375-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | - | - | Nylon | - | 2002 | Richco, SLPA125 | Active | Not Applicable | Snap Lock Pin | Natural | - | 0.125 (3.18mm) 1/8 | - | 0.203 (5.16mm) 13/64 | 0.531 13.49mm | 0.375 (9.53mm) 3/8 | 0.120 (3.05mm) | - | 9.5mm | - | - | 0.047 1.19mm 3/64 | - | RoHS Compliant | Lead Free | ||
![]() 092000259902 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | - | - | Nylon | - | - | Skiffy | Active | 1 (Unlimited) | Barbed Fastener | Black | - | 0.228 (5.79mm) | - | 0.630 (16.00mm) | 0.748 19.00mm | 0.118 ~ 0.591 (3.00mm ~ 15.01mm) | - | - | - | - | - | 0.079 2.01mm | - | RoHS Compliant | - | ||
![]() XT3121250A Essentra Components | In Stock | - | - | 3 Weeks | - | - | 062 | Nylon | - | 2014 | XT | Discontinued | 1 (Unlimited) | Barbed Fastener | Black | - | 0.312 (7.92mm) 5/16 | - | 0.874 (22.20mm) | 1.420 36.07mm | 0.062 ~ 1.252 (1.57mm ~ 31.80mm) | - | - | - | - | - | 0.100 2.54mm | - | RoHS Compliant | - | ||
![]() PPR-5060B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2009 | Richco, PPR | Active | Not Applicable | Push Rivet | Black | - | 0.201 (5.11mm) | - | 0.370 (9.40mm) | 0.240 6.10mm | 0.120 ~ 0.160 (3.05mm ~ 4.06mm) | - | - | 5mm | - | 4.064mm | 0.110 2.79mm | - | RoHS Compliant | Lead Free | ||
![]() 3240519 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Rivet | - | Aluminum | - | 2011 | - | Active | 1 (Unlimited) | Blind Rivet | - | - | 0.193 (4.90mm) | - | - | 0.315 8.00mm | - | 0.189 (4.80mm) | Requires Installation Tool | - | - | - | - | - | RoHS Compliant | - | ||
![]() BPF-F4410 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | External | - | Nylon | - | 2003 | Richco, BPF | Active | Not Applicable | Barbed Fastener | Black | - | 0.197 (5.00mm) | 12.9 mm | 0.508 (12.90mm) | 0.578 14.68mm | 0.059 ~ 0.295 (1.50mm ~ 7.49mm) | - | - | 17mm | - | - | 0.091 2.31mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() 46 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Brass, Tin Plated | Brass | - | - | Active | 1 (Unlimited) | Eyelets | - | - | 0.125 (3.18mm) 1/8 | - | 0.200 (5.08mm) | 0.187 4.75mm 3/16 | - | 0.121 (3.07mm) | Requires Installation Tool | 4.75mm | 2.59 mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3385 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Rivet | - | Brass | - | - | - | Active | 1 (Unlimited) | Semi-Tubular Rivet | Natural | Nickel | 0.093 (2.36mm) | 3.7338 mm | 0.147 (3.73mm) | 0.187 4.75mm 3/16 | - | 0.087 (2.21mm) | - | 4.7498mm | 2.2606 mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BR2-768-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Rivet | - | Nylon | - | 2010 | Richco, BR | Active | Not Applicable | Barbed Fastener (2 Piece) | Natural | - | 0.281 (7.14mm) | 10.3 mm | 0.406 (10.31mm) | 0.768 19.51mm | 0.781 ~ 1.375 (19.84mm ~ 34.93mm) | - | - | 21.1mm | - | 34.925mm | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | Lead Free | ||
![]() 468850 Essentra Components | In Stock | - | - | 10 Weeks | - | - | - | Nylon | - | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Natural | - | 0.276 (7.01mm) | - | 1.181 (30.00mm) | 1.370 34.80mm | 0.079 ~ 0.984 (2.01mm ~ 25.00mm) | - | - | - | - | - | 0.087 2.21mm | - | RoHS Compliant | - | ||
![]() 495221 Essentra Components | In Stock | - | - | 10 Weeks | - | - | - | Polypropylene | - | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Clear | - | 0.236 ~ 0.248 (5.99mm ~ 6.30mm) | - | 0.701 (17.81mm) | 0.803 20.40mm | 0.098 ~ 0.472 (2.50mm ~ 12.00mm) | - | - | - | - | - | 0.098 2.49mm | - | RoHS Compliant | - | ||
![]() 495226 Essentra Components | In Stock | - | - | 10 Weeks | - | - | - | Polypropylene | - | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Clear | - | 0.276 (7.01mm) | - | 0.709 (18.01mm) | 1.075 27.30mm | 0.028 ~ 0.787 (0.70mm ~ 20.00mm) | - | - | - | - | - | 0.079 2.01mm | - | RoHS Compliant | - | ||
![]() 495231 Essentra Components | In Stock | - | - | 10 Weeks | - | - | - | Nylon | - | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Black | - | 0.283 (7.20mm) | - | 0.748 (19.00mm) | 1.201 30.50mm | 0.059 ~ 1.000 (1.50mm ~ 25.40mm) | - | - | - | - | - | 0.079 2.01mm | - | RoHS Compliant | - | ||
![]() 468845 Essentra Components | In Stock | - | - | 10 Weeks | - | - | - | Nylon | - | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Natural | - | 0.236 ~ 0.248 (5.99mm ~ 6.30mm) | - | 0.701 (17.81mm) | 0.803 20.40mm | 0.098 ~ 0.472 (2.50mm ~ 12.00mm) | - | - | - | - | - | 0.098 2.49mm | - | RoHS Compliant | - |