- Manufacturer
- Series
- Material
- Type
- RoHS
- Color
- Length
- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Rivets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Contact Materials | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Hole Diameter | Outside Diameter | Head Diameter | Rivet Length | Grip Range | Rivet Diameter | Features | Length | Panel Thickness | Head Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RBF-4.8-15-16 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Rivet | - | Nylon | - | - | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.187 (4.75mm) 3/16 | - | 0.630 (16.00mm) | 0.590 14.99mm | 0.220 ~ 0.420 (5.59mm ~ 10.67mm) | - | - | 15mm | 10.668mm | 0.080 2.03mm | - | RoHS Compliant | - | - | ||
![]() 3443 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Rivet | - | Nylon | - | - | - | Active | 1 (Unlimited) | Snap Rivet | Black | 0.144 (3.66mm) | 6.4 mm | 0.252 (6.40mm) | 0.220 5.59mm | 0.118 ~ 0.157 (3.00mm ~ 4.00mm) | 0.138 (3.51mm) | - | 5.6mm | 3.7084mm | 0.063 1.60mm 1/16 | - | ROHS3 Compliant | - | Lead Free | ||
![]() DFVO-137-040 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | - | - | Nylon | - | 2010 | Richco, DF | Active | Not Applicable | Mounting Button | Natural | 0.252 (6.40mm) | - | 0.472 (11.99mm) | 0.669 16.99mm | 0.059 ~ 0.256 (1.50mm ~ 6.50mm) | 0.153 (3.89mm) | Flame Retardant | - | 6.5024mm | 0.079 2.01mm | - | RoHS Compliant | - | - | ||
![]() 3315 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Rivet | - | Nylon | - | - | - | Active | 1 (Unlimited) | Mounting Button | Black | 0.158 (4.01mm) | - | 0.313 (7.95mm) 5/16 | - | 0.250 (6.35mm) 1/4 | 0.158 (4.01mm) | - | - | 6.35mm | 0.063 1.60mm 1/16 | - | ROHS3 Compliant | - | - | ||
![]() SR-2632B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.108 (2.74mm) | 5 mm | 0.197 (5.00mm) | 0.126 3.20mm | 0.039 ~ 0.079 (0.99mm ~ 2.01mm) | 0.102 (2.59mm) | - | 5.9mm | 2.0066mm | 0.055 1.40mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() TRM-7 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Rivet | - | Nylon | - | - | Richco | Active | 1 (Unlimited) | Snap Rivet | Black | 0.149 (3.78mm) | - | 0.300 (7.62mm) | 0.470 11.94mm | 0.265 ~ 0.290 (6.73mm ~ 7.37mm) | - | - | - | - | 0.060 1.52mm | - | RoHS Compliant | - | - | ||
![]() DFVO-137-030 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | - | - | Nylon | - | 2010 | Richco, DF | Active | Not Applicable | Mounting Button | Natural | 0.185 (4.70mm) | - | 0.394 (10.01mm) | 0.590 14.99mm | 0.039 ~ 0.216 (0.99mm ~ 5.49mm) | 0.134 (3.40mm) | Flame Retardant | - | 5.4864mm | 0.067 1.70mm | - | RoHS Compliant | - | - | ||
![]() SRCS-4090W Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Rivet | - | Nylon | - | 2009 | Richco, SRCS | Active | 1 (Unlimited) | Snap Rivet | White | 0.163 (4.14mm) | - | 0.350 (8.89mm) | 0.350 8.89mm | 0.256 ~ 0.295 (6.50mm ~ 7.49mm) | 0.157 (3.99mm) | - | - | 7.493mm | 0.110 2.79mm | - | RoHS Compliant | - | - | ||
![]() BR1-344-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | External | 502 | Nylon | - | 2006 | Richco, BR | Active | Not Applicable | Barbed Fastener (2 Piece) | Natural | 0.281 (7.14mm) | 19.1 mm | 0.750 (19.05mm) 3/4 | 0.344 8.74mm | 0.346 ~ 0.502 (8.79mm ~ 12.75mm) | - | - | 11.1mm | 12.7508mm | 0.093 2.36mm | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3301 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Rivet | - | Nylon | - | - | - | Active | 1 (Unlimited) | Mounting Button | Black | 0.125 (3.18mm) 1/8 | - | 0.250 (6.35mm) 1/4 | - | 0.125 (3.18mm) 1/8 | 0.125 (3.18mm) 1/8 | - | - | 2.3622mm | 0.063 1.60mm 1/16 | - | ROHS3 Compliant | - | - | ||
![]() SRVO-3570B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | 217 | Nylon | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.144 (3.66mm) | - | 0.252 (6.40mm) | 0.280 7.11mm | 0.177 ~ 0.217 (4.50mm ~ 5.51mm) | 0.138 (3.51mm) | Flame Retardant | 8.9mm | 5.5118mm | 0.063 1.60mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() 33 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Brass, Tin Plated | Brass | - | - | Active | 1 (Unlimited) | Eyelets | - | 0.093 (2.36mm) | - | 0.150 (3.81mm) | 0.093 2.36mm | - | 0.089 (2.26mm) | Requires Installation Tool | 2.3622mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() PL-250-20-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | - | - | Nylon | - | 2008 | Richco, PL | Active | 1 (Unlimited) | Barbed Fastener | Natural | 0.216 (5.49mm) | - | 0.354 (8.99mm) | 0.984 24.99mm | - | - | - | - | - | 0.070 1.78mm | - | RoHS Compliant | UL94 V-2 | - | ||
![]() MMB-210-01BK Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | - | - | Nylon | - | 2012 | Richco, MMB | Active | 1 (Unlimited) | Mounting Button | Black | 0.203 (5.16mm) | 14 mm | 0.551 (14.00mm) | 0.551 14.00mm | 0.098 ~ 0.157 (2.50mm ~ 4.00mm) | - | - | 17mm | 4.0132mm | 0.118 3.00mm | No SVHC | RoHS Compliant | - | - | ||
![]() PPR-10 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | - | - | Nylon | - | 2002 | Richco, PPR | Active | Not Applicable | Push Rivet | Natural | 0.250 (6.35mm) 1/4 | - | 0.429 (10.90mm) | 0.492 12.50mm | 0.140 ~ 0.200 (3.56mm ~ 5.08mm) | - | Requires Installation Tool | 15.8mm | - | 0.059 1.50mm | - | RoHS Compliant | - | Lead Free | ||
![]() 497394 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | - | - | Polypropylene | - | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Clear | 0.138 (3.50mm) | - | 0.358 (9.10mm) | 0.374 9.50mm | 0.028 ~ 0.197 (0.70mm ~ 5.00mm) | - | - | - | - | 0.059 1.50mm | - | RoHS Compliant | - | - | ||
![]() SRCS-4080W Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Rivet | - | Nylon | - | 2009 | Richco, SRCS | Active | 1 (Unlimited) | Snap Rivet | White | 0.163 (4.14mm) | - | 0.350 (8.89mm) | 0.320 8.13mm | 0.216 ~ 0.256 (5.49mm ~ 6.50mm) | 0.157 (3.99mm) | - | - | 6.5024mm | 0.110 2.79mm | - | RoHS Compliant | - | - | ||
![]() SLP-2-245-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | - | 315 | Nylon | - | 2007 | Richco, SLP-2 | Active | Not Applicable | Snap Lock Pin | Natural | 0.098 (2.49mm) | - | 0.210 (5.33mm) | 0.315 8.00mm | 0.245 (6.22mm) | 0.090 (2.29mm) | - | - | 6.223mm | 0.051 1.30mm | - | RoHS Compliant | - | - | ||
![]() SRP-4065 Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Polysulfone | - | 2002 | Richco, SRP | Active | Not Applicable | Snap Rivet | Black | 0.161 (4.09mm) | - | 0.280 (7.11mm) | 0.260 6.60mm | 0.138 ~ 0.177 (3.51mm ~ 4.50mm) | 0.160 (4.06mm) | Heat Resistant | 11mm | 4.4958mm | 0.040 1.02mm | - | RoHS Compliant | - | Lead Free | ||
![]() RBF-4-8.6-12 Essentra Components | In Stock | - | - | 3 Weeks | - | Rivet | - | Nylon | - | - | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.157 (3.99mm) | 12 mm | 0.470 (11.94mm) | 0.340 8.64mm | 0.080 ~ 0.170 (2.03mm ~ 4.32mm) | - | - | 8.6mm | 4.318mm | 0.060 1.52mm | No SVHC | RoHS Compliant | - | - |