- Manufacturer
- Series
- Material
- Type
- RoHS
- Color
- Length
- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Rivets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Hole Diameter | Outside Diameter | Head Diameter | Rivet Length | Grip Range | Rivet Diameter | Features | Length | Panel Thickness | Head Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DFVO-137-060 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | 2010 | Richco, DF | Active | 1 (Unlimited) | Mounting Button | Natural | 0.216 (5.49mm) | - | 0.472 (11.99mm) | 0.689 17.50mm | 0.236 ~ 0.354 (5.99mm ~ 8.99mm) | 0.150 (3.81mm) | Flame Retardant | - | 8.9916mm | 0.079 2.01mm | - | RoHS Compliant | - | ||
![]() SLP100-330-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | 410 | Nylon | 2007 | Richco, SLP100 | Active | 1 (Unlimited) | Snap Lock Pin | Natural | 0.098 (2.49mm) | - | 0.210 (5.33mm) | 0.410 10.41mm | 0.330 (8.38mm) | 0.090 (2.29mm) | - | - | 2.4892mm | 0.051 1.30mm | - | RoHS Compliant | Lead Free | ||
![]() SRVO-5065B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.203 (5.16mm) | - | 0.354 (8.99mm) | 0.260 6.60mm | 0.138 ~ 0.177 (3.51mm ~ 4.50mm) | 0.197 (5.00mm) | Flame Retardant | 8.5mm | 4.4958mm | 0.087 2.21mm | - | RoHS Compliant | Lead Free | ||
![]() SRVO-5075B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | 300 | Nylon | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.203 (5.16mm) | - | 0.354 (8.99mm) | 0.300 7.62mm | 0.177 ~ 0.217 (4.50mm ~ 5.51mm) | 0.197 (5.00mm) | Flame Retardant | 8.5mm | 5.5118mm | 0.087 2.21mm | - | RoHS Compliant | Lead Free | ||
![]() SR-3535B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.144 (3.66mm) | 6.4 mm | 0.252 (6.40mm) | 0.140 3.56mm | 0.047 ~ 0.083 (1.19mm ~ 2.11mm) | 0.138 (3.51mm) | - | 6.7mm | 2.1082mm | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | Lead Free | ||
![]() RBF-6.4-15-8 Essentra Components | In Stock | - | - | 3 Weeks | External | - | Nylon | - | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.250 (6.35mm) 1/4 | 8 mm | 0.320 (8.13mm) | 0.590 14.99mm | 0.220 ~ 0.420 (5.59mm ~ 10.67mm) | - | - | 15mm | 10.668mm | 0.040 1.02mm | No SVHC | RoHS Compliant | - | ||
![]() SRHR-3555 Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | 217 | Nylon | 2010 | Richco, SRHR | Active | Not Applicable | Snap Rivet | Tan | 0.144 (3.66mm) | - | 0.252 (6.40mm) | 0.217 5.50mm | 0.118 ~ 0.157 (3.00mm ~ 3.99mm) | 0.138 (3.51mm) | Heat Resistant | 7.1mm | 3.9878mm | 0.063 1.60mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() SRVO-4120B Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | - | Nylon | 2009 | Richco, SR | Active | 1 (Unlimited) | Snap Rivet | Black | 0.162 (4.12mm) | - | 0.315 (8.00mm) | 0.470 11.94mm | 0.354 ~ 0.413 (8.99mm ~ 10.49mm) | 0.158 (4.01mm) | Flame Retardant | - | 10.4902mm | 0.071 1.80mm | - | RoHS Compliant | - | ||
![]() MBRP1-250-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | - | Nylon | 2001 | Richco, MBR | Active | Not Applicable | Barbed Fastener | Natural | 0.125 (3.18mm) 1/8 | - | 0.400 (10.16mm) | 0.354 9.00mm | 0.250 (6.35mm) 1/4 | 0.118 (3.00mm) | Requires Mini-Cap | 7.2mm | 6.35mm | 0.090 2.29mm | - | RoHS Compliant | Lead Free | ||
![]() DF-137-050 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Rivet | - | Acetal | 2009 | Richco, DF | Active | Not Applicable | Mounting Button | White | 0.307 (7.80mm) | 14 mm | 0.551 (14.00mm) | 0.748 19.00mm | 0.059 ~ 0.275 (1.50mm ~ 6.99mm) | 0.166 (4.22mm) | - | 21.2mm | 6.985mm | 0.087 2.21mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() SR-2642W Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.108 (2.74mm) | 5 mm | 0.197 (5.00mm) | 0.165 4.20mm | 0.079 ~ 0.118 (2.01mm ~ 3.00mm) | 0.102 (2.59mm) | - | 5.9mm | 2.9972mm | 0.055 1.40mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() MMB-250-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Hardware | - | Nylon | 2005 | Richco, MMB | Active | Not Applicable | Mounting Button | Natural | 0.250 (6.35mm) 1/4 | 12.7 mm | 0.500 (12.70mm) 1/2 | 0.640 16.26mm | 0.098 ~ 0.220 (2.50mm ~ 5.59mm) | - | - | 18.5mm | 5.588mm | 0.087 2.21mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() 495225 Essentra Components | In Stock | - | - | 10 Weeks | - | - | Polypropylene | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Clear | 0.252 (6.40mm) | - | 0.752 (19.10mm) | 0.626 15.90mm | 0.106 ~ 0.287 (2.69mm ~ 7.30mm) | - | - | - | - | 0.031 0.79mm 1/32 | - | RoHS Compliant | - | ||
![]() SRH-3090 Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | 2002 | Richco, SRH | Active | 1 (Unlimited) | Snap Rivet | - | 0.124 (3.15mm) | - | 0.252 (6.40mm) | 0.350 8.89mm | 0.256 ~ 0.295 (6.50mm ~ 7.49mm) | 0.118 (3.00mm) | - | - | - | 0.039 0.99mm | - | RoHS Compliant | - | ||
![]() RBF-6.4-8.6-12 Essentra Components | In Stock | - | - | 3 Weeks | Rivet | - | Nylon | - | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.250 (6.35mm) 1/4 | - | 0.470 (11.94mm) | 0.340 8.64mm | 0.080 ~ 0.170 (2.03mm ~ 4.32mm) | - | - | 8.6mm | 4.318mm | 0.060 1.52mm | - | RoHS Compliant | - | ||
![]() QTPF-2BK Essentra Components | In Stock | - | Datasheet | 11 Weeks | Rivet | - | Acetal | 2009 | Richco, QTPF | Active | 1 (Unlimited) | Push Rivet | Black | - | - | 0.630 (16.00mm) | 0.540 13.72mm | 0.157 ~ 0.244 (3.99mm ~ 6.20mm) | - | Requires Installation Tool | - | 6.1976mm | 0.200 5.08mm | - | RoHS Compliant | - | ||
![]() SR-2642B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.108 (2.74mm) | 5 mm | 0.197 (5.00mm) | 0.165 4.20mm | 0.079 ~ 0.118 (2.01mm ~ 3.00mm) | 0.102 (2.59mm) | - | 5.9mm | 2.9972mm | 0.055 1.40mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() BHF-11 Essentra Components | In Stock | - | - | 3 Weeks | - | - | Nylon | 2009 | Richco, BHF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.281 (7.14mm) | - | 0.650 (16.51mm) | 1.283 32.60mm | 0.075 ~ 1.025 (1.90mm ~ 26.00mm) | - | - | - | 26.035mm | 0.063 1.60mm 1/16 | - | RoHS Compliant | - | ||
![]() 468829 Essentra Components | In Stock | - | - | 10 Weeks | - | - | Nylon | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.315 (8.00mm) | - | 0.500 (12.70mm) 1/2 | 0.661 16.80mm | 0.130 ~ 0.500 (3.30mm ~ 12.70mm) | - | - | - | - | 0.059 1.50mm | - | RoHS Compliant | - | ||
![]() 468828 Essentra Components | In Stock | - | - | 10 Weeks | - | - | Nylon | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.276 ~ 0.283 (7.01mm ~ 7.20mm) | - | 0.626 (15.90mm) | 0.744 18.90mm | 0.094 ~ 0.469 (2.39mm ~ 11.90mm) | - | - | - | - | 0.039 0.99mm | - | RoHS Compliant | - |