- Manufacturer
- Series
- Material
- Type
- RoHS
- Color
- Length
- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Rivets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Hole Diameter | Outside Diameter | Head Diameter | Rivet Length | Grip Range | Rivet Diameter | Features | Length | Panel Thickness | Head Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 495233 Essentra Components | In Stock | - | - | 10 Weeks | - | - | Nylon | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Natural | 0.283 (7.20mm) | - | 0.748 (19.00mm) | 1.201 30.50mm | 0.059 ~ 1.000 (1.50mm ~ 25.40mm) | - | - | - | - | 0.079 2.01mm | - | RoHS Compliant | - | ||
![]() 495222 Essentra Components | In Stock | - | - | 10 Weeks | - | - | Polypropylene | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Clear | 0.189 (4.80mm) | - | 0.433 (11.00mm) | 0.681 17.30mm | 0.028 ~ 0.512 (0.70mm ~ 13.00mm) | - | - | - | - | 0.067 1.70mm | - | RoHS Compliant | - | ||
![]() 468830 Essentra Components | In Stock | - | - | 10 Weeks | - | - | Nylon | - | Skiffy, SR1965 | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.343 (8.70mm) | - | 0.630 (16.00mm) | 0.752 19.10mm | 0.055 ~ 0.512 (1.40mm ~ 13.00mm) | - | - | - | - | 0.091 2.31mm | - | RoHS Compliant | - | ||
![]() SR-3090W Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.124 (3.15mm) | 6.4 mm | 0.252 (6.40mm) | 0.354 9.00mm | 0.256 ~ 0.295 (6.50mm ~ 7.49mm) | 0.118 (3.00mm) | - | 12.6mm | 7.493mm | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | Lead Free | ||
![]() SRVO-5105B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | 410 | Nylon | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.203 (5.16mm) | - | 0.354 (8.99mm) | 0.410 10.41mm | 0.295 ~ 0.335 (7.49mm ~ 8.51mm) | 0.197 (5.00mm) | Flame Retardant | 11.9mm | 8.509mm | 0.087 2.21mm | - | RoHS Compliant | Lead Free | ||
![]() SR-3580W Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | 315 | Nylon | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.144 (3.66mm) | 6.4 mm | 0.252 (6.40mm) | 0.315 8.00mm | 0.217 ~ 0.256 (5.51mm ~ 6.50mm) | 0.138 (3.51mm) | - | 10.7mm | 6.5024mm | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | Lead Free | ||
![]() SRHR-4100 Essentra Components | In Stock | - | Datasheet | 11 Weeks | Rivet | - | Nylon | 2010 | Richco, SRHR | Active | Not Applicable | Snap Rivet | Tan | 0.163 (4.14mm) | - | 0.315 (8.00mm) | 0.390 9.91mm | 0.295 ~ 0.335 (7.49mm ~ 8.51mm) | 0.157 (3.99mm) | Heat Resistant | 11mm | 8.509mm | 0.071 1.80mm | - | RoHS Compliant | Lead Free | ||
![]() RFL-2BK Essentra Components | In Stock | - | Datasheet | 11 Weeks | Rivet | - | Nylon | 2009 | Richco, RFL | Active | 1 (Unlimited) | Push Rivet | Black | 0.220 (5.59mm) | - | 0.430 (10.92mm) | 0.445 11.30mm | 0.140 ~ 0.180 (3.56mm ~ 4.57mm) | - | Folding Legs | - | 4.572mm | 0.080 2.03mm | - | RoHS Compliant | - | ||
![]() SLP100-245-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | - | Nylon | 2007 | Richco, SLP100 | Active | 1 (Unlimited) | Snap Lock Pin | Natural | 0.098 (2.49mm) | - | 0.210 (5.33mm) | 0.325 8.26mm | 0.245 (6.22mm) | 0.090 (2.29mm) | - | - | 2.4892mm | 0.051 1.30mm | - | RoHS Compliant | - | ||
![]() SRCS-4060W Essentra Components | In Stock | - | Datasheet | 11 Weeks | Rivet | - | Nylon | 2009 | Richco, SRCS | Active | 1 (Unlimited) | Snap Rivet | White | 0.163 (4.14mm) | - | 0.350 (8.89mm) | 0.240 6.10mm | 0.138 ~ 0.177 (3.51mm ~ 4.50mm) | 0.157 (3.99mm) | - | - | 4.4958mm | 0.110 2.79mm | - | RoHS Compliant | - | ||
![]() BR1-226-01BK Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | - | Nylon | 2010 | Richco, BR | Active | 1 (Unlimited) | Barbed Fastener (2 Piece) | Black | 0.281 (7.14mm) | - | 0.750 (19.05mm) 3/4 | 0.226 5.74mm | 0.235 ~ 0.297 (5.97mm ~ 7.54mm) | - | - | - | - | 0.093 2.36mm | - | RoHS Compliant | - | ||
![]() SLP100-177-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | - | Nylon | 2007 | Richco, SLP100 | Active | Not Applicable | Snap Lock Pin | Natural | 0.098 (2.49mm) | - | 0.210 (5.33mm) | 0.257 6.53mm | 0.177 (4.50mm) | 0.090 (2.29mm) | - | 4.5mm | 4.4958mm | 0.051 1.30mm | - | RoHS Compliant | Lead Free | ||
![]() BR1-768-01BK Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | - | Nylon | 2010 | Richco, BR | Active | 1 (Unlimited) | Barbed Fastener (2 Piece) | Black | 0.281 (7.14mm) | - | 0.750 (19.05mm) 3/4 | 0.768 19.51mm | 0.781 ~ 1.375 (19.84mm ~ 34.93mm) | - | - | - | - | 0.093 2.36mm | - | RoHS Compliant | - | ||
![]() DFVO-137-020 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | - | Nylon | 2010 | Richco, DF | Active | Not Applicable | Mounting Button | Natural | 0.153 (3.89mm) | - | 0.354 (8.99mm) | 0.551 14.00mm | 0.039 ~ 0.197 (0.99mm ~ 5.00mm) | 0.116 (2.95mm) | Flame Retardant | - | 5.0038mm | 0.063 1.60mm 1/16 | - | RoHS Compliant | - | ||
![]() 3335 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Rivet | - | Nylon | - | - | Active | 1 (Unlimited) | Mounting Button | Black | 0.219 (5.56mm) | - | 0.343 (8.71mm) | - | 0.312 (7.92mm) 5/16 | 0.219 (5.56mm) | - | - | 7.9248mm | 0.063 1.60mm 1/16 | - | ROHS3 Compliant | - | ||
![]() T15.23/500 Vector Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | Copper | - | - | Active | Not Applicable | Eyelets | - | 0.062 (1.57mm) 1/16 | - | 0.105 (2.67mm) | 0.093 2.36mm | - | 0.062 (1.57mm) 1/16 | Requires Installation Tool | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MB-1-187 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | - | Nylon | 2008 | Richco, MB | Active | Not Applicable | Mounting Button | Natural | 0.187 (4.75mm) 3/16 | - | 0.484 (12.29mm) 31/64 | - | 0.031 ~ 0.094 (0.79mm ~ 2.39mm) 1/32 ~ 3/32 | - | - | - | 2.3876mm | 0.188 4.78mm 3/16 | - | RoHS Compliant | Lead Free | ||
![]() RBF-4-11.1-8 Essentra Components | In Stock | - | - | 3 Weeks | Rivet | - | Nylon | - | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.157 (3.99mm) | 8 mm | 0.320 (8.13mm) | 0.440 11.18mm | 0.080 ~ 0.280 (2.03mm ~ 7.11mm) | - | - | 11.1mm | 7.112mm | 0.040 1.02mm | No SVHC | RoHS Compliant | - | ||
![]() RBF-4-11.1-12 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | - | Nylon | - | Richco, RBF | Active | 1 (Unlimited) | Barbed Fastener | Black | 0.157 (3.99mm) | 12 mm | 0.470 (11.94mm) | 0.440 11.18mm | 0.080 ~ 0.280 (2.03mm ~ 7.11mm) | - | - | 11.1mm | 7.112mm | 0.060 1.52mm | No SVHC | RoHS Compliant | - | ||
![]() DF-137-020 Essentra Components | In Stock | - | Datasheet | 3 Weeks | External | 197 | Acetal | 2009 | Richco, DF | Active | Not Applicable | Mounting Button | White | 0.153 (3.89mm) | 9 mm | 0.354 (8.99mm) | 0.551 14.00mm | 0.039 ~ 0.197 (0.99mm ~ 5.00mm) | 0.116 (2.95mm) | - | 15.6mm | 5.0038mm | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | Lead Free |